- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance @ Frequency
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
Attribute column
Manufacturer
Renesas TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD5.1FM(D)-T1-AZ Renesas | 38408 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 4.8V | 400W | - | - | 1V (Max) | 1 | - | ||
![]() RD24S(0)-T1-AT Renesas | 24008 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 19V (Max) | 1 | - | ||
![]() RD4.7M-T1B-A Renesas | 3000 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3-Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 1V (Max) | 1 | - | ||
![]() RD6.2M-T2B-A Renesas | 2527 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 3V (Max) | 1 | - | ||
![]() RD24MW-T1B-A Renesas | 21646 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 22.93V | 85W | - | - | 19V (Max) | 2 | - | ||
![]() RD8.2M-T1B-A Renesas | 3879 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 5V (Max) | 1 | - | ||
![]() RD20MW-T1B-AT Renesas | 18046 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 18.86V | 85W | - | - | 15V (Max) | 2 | - | ||
![]() RD3.6MW-T1B-AT Renesas | 7246 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3-Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 3.4V | 85W | - | - | 1V (Max) | 2 | - | ||
![]() RD110FM-T1-AZ Renesas | 12065 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 104V | 400W | - | - | 84V (Max) | 1 | - | ||
![]() RD11S-T1-A Renesas | 270632 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 8V (Max) | 1 | - | ||
![]() RD5.1FM-T1-AY Renesas | 15830 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 4.8V | 400W | - | - | 1V (Max) | 1 | - | ||
![]() RD36FM-T1-AY Renesas | 39608 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 34V | 400W | - | - | 27V (Max) | 1 | - | ||
![]() RD4.3S-T1-A Renesas | 39000 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 1V (Max) | 1 | - | ||
![]() RD39FM(0)-T1-AY Renesas | 26408 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 37V | 400W | - | - | 30V (Max) | 1 | - | ||
![]() RD3.0M-T1B-A Renesas | 1956 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 2.8V | 100W | - | - | 1V (Max) | 1 | - | ||
![]() RD24SL-T1-AT Renesas | 34466 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 22.42V | 2.2W | - | - | 19V (Max) | 1 | - | ||
![]() RD18UM(0)-T1-A Renesas | 206408 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 13V (Max) | 1 | - | ||
![]() RD9.1M(0)-T1B-A Renesas | 84008 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 6V (Max) | 1 | - | ||
![]() NNCD6.8G-T1-AT Renesas | 2089 |
| - | Surface Mount | SC-74A, SOT-753 | 5-Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 6.47V | 85W | - | - | 3.5V (Max) | 4 | 110pF @ 1MHz | ||
![]() RD11UJ-T1-A Renesas | 103208 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 8V (Max) | 1 | - |