- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance @ Frequency
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
Attribute column
Manufacturer
Renesas TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Part Package Code | Product Status | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Pbfree Code | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Max Power Dissipation | Reach Compliance Code | Pin Count | Brand Name | Element Configuration | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Zener Voltage | Bidirectional Channels | Capacitance @ Frequency | Voltage Tolerance | Number of Bidirectional Channels | Min Breakdown Voltage | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD2.7M-T1B-A Renesas | 6000 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | - | 100W | - | - | - | 1V (Max) | 1 | - | - | - | - | - | - | - | - | ||
![]() RD12UM(0)-T1-A Renesas | 81608 |
| - | - | Surface Mount | 2-SMD, Gull Wing | - | 2-Ultra Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | - | 85W | - | - | - | 9V (Max) | 1 | - | - | - | - | - | - | - | - | ||
![]() RD47S-T1-AT Renesas | 105608 |
| - | - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | - | 85W | - | - | - | 36V (Max) | 1 | - | - | - | - | - | - | - | - | ||
![]() RD5.1M(0)-T1B-A Renesas | 414046 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | - | 100W | - | - | - | 1.5V (Max) | 1 | - | - | - | - | - | - | - | - | ||
![]() RD5.6SL-T1-A Renesas | 21000 |
| - | - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | - | 2.2W | - | - | - | 2.5V (Max) | 1 | - | - | - | - | - | - | - | - | ||
![]() RD8.2FM(0)-T1-AZ Renesas | 1325 | - | - | - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | 7.7V | 400W | - | - | - | 5V (Max) | 1 | - | - | - | - | - | - | - | - | ||
![]() NNCD3.6D-T1-AT Renesas | 16228 |
| - | - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | 3.4V | 85W | - | - | - | 1V (Max) | 1 | - | - | 210pF @ 1MHz | - | - | - | - | - | ||
![]() RD2.4FM-T1-AY Renesas | 6650 |
| - | - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | 2.3V | 400W | - | - | - | 1V (Max) | 1 | - | - | - | - | - | - | - | - | ||
![]() RD120S(0)-T1-AT Renesas | 45928 |
| - | - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | - | 85W | - | - | - | 91V (Max) | 1 | - | - | - | - | - | - | - | - | ||
![]() RD33FM-T1-AY Renesas | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | 31V | 400W | - | - | - | 25V (Max) | 1 | - | - | - | - | - | - | - | - | ||
![]() RD5.1MW(0)-T1B-A Renesas | 50446 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3-Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | 4.84V | 85W | - | - | - | 1V (Max) | 2 | - | - | - | - | - | - | - | - | ||
![]() RD6.8M(0)-T1B-A Renesas | 21646 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | - | 100W | - | - | - | 3.5V (Max) | 1 | - | - | - | - | - | - | - | - | ||
![]() RD2.0FM(D)-T1-AZ Renesas | 7470 |
| - | - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | 1.9V | 400W | - | - | - | 500mV (Max) | 1 | - | - | - | - | - | - | - | - | ||
![]() NNCD5.1D-T1-A Renesas | 91535 |
| - | - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | 4.82V | 85W | - | - | - | 1.5V (Max) | 1 | - | - | 160pF @ 1MHz | - | - | - | - | - | ||
![]() RD5.1M-T2B-A Renesas | 115246 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | - | 100W | - | - | - | 1.5V (Max) | 1 | - | - | - | - | - | - | - | - | ||
![]() RD12SL(0)-T1-AT Renesas | 12000 |
| - | - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | - | 2.2W | - | - | - | 9V (Max) | 1 | - | - | - | - | - | - | - | - | ||
![]() RKZ7.5TKP#R5 Renesas | 342015 |
| - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | MP6 | RKZ7.5 | - | - | - | - | PEI-Genesis | Bulk | - | - | Active | 4 V | - | Compliant | - | - | Digi-Reel® | * | - | - | Zener | 150 °C | -55 °C | Zener | General Purpose | - | 100 mW | - | - | - | Single | - | No | 6V | - | - | 200 nA | - | 4V | - | 7.5 V | 1 | 8pF @ 1MHz | 20 % | 1 | 6 V | No | Lead Free | ||
![]() NNCD10F(0)-T1B-A Renesas | 14424 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | 9.45V | 100W | - | - | - | 7V (Max) | 2 | - | - | 80pF @ 1MHz | - | - | - | - | - | ||
![]() NNCD39DA-T1-AT Renesas | 33624 |
| - | - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | No | 37V | 85W | - | - | - | 30V (Max) | 1 | - | - | 21pF @ 1MHz | - | - | - | - | - | ||
![]() NNCD6.8DA-T1-AT Renesas | 87000 |
| - | - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | PTSP0002ZB-A2 | NNCD6.8DA-T1-AT | Renesas | Bulk | Obsolete | SSP | Obsolete | - | 5.84 | - | Yes | 150°C (TJ) | - | - | Yes | EAR99 | Zener | - | - | - | General Purpose | 8541.10.00.50 | - | compliant | 2 | Renesas | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 6.44V | 85W | - | - | - | 3.5V (Max) | 1 | - | - | 110pF @ 1MHz | - | - | - | - | - |