- Base Product Number
- Common Mode Transient Immunity (Min)
- Current - DC Forward (If) (Max)
- Current - Output / Channel
- Data Rate
- Input Type
- Inputs - Side 1/Side 2
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Renesas TVS - Mixed Technology
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Operating Temperature | Packaging | Series | Part Status | Voltage - Supply | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Data Rate | Rise / Fall Time (Typ) | Current - Output / Channel | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9821-1-V-F3-AX Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SSOP | PS9821 | -40°C ~ 85°C | Tape & Reel (TR) | NEPOC | Active | 2.7V ~ 3.6V | 2500Vrms | Open Collector | 1 | 1.65V | DC | 15Mbps | 20ns, 5ns | 25 mA | 20mA | 75ns, 75ns | 15kV/μs | 1/0 | ||
![]() PS9122-V-F3-AX Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 6-SOIC (0.173", 4.40mm Width), 5 Leads | 5-SO | PS9122 | -40°C ~ 100°C | Tape & Reel (TR) | - | Active | 7V | 3750Vrms | Open Collector | 1 | 1.6V | DC | 1Mbps | 60ns, 70ns | 20 mA | 25mA | 700ns, 500ns | 15kV/μs | 1/0 | ||
![]() SP721AP Renesas | 4300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |