- Brand Name
- ECCN Code
- Family
- HTS Code
- Ihs Manufacturer
- Input Conditioning
- JESD-30 Code
- JESD-609 Code
- Length
- Logic IC Type
- Manufacturer Package Code
- Manufacturer Part Number
Attribute column
Manufacturer
Renesas Memory Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSPT857DNLG8 Renesas Electronics America | In Stock | - | - | YES | 40 | INTEGRATED DEVICE TECHNOLOGY INC | NLG40 | CSPT857DNLG8 | 3 | 70 °C | PLASTIC/EPOXY | VQCCN | PLASTIC, VFQFN-40 | LCC40,.24SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | VFQFPN | NOT SPECIFIED | 5.84 | Yes | 2.5 V | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | unknown | 40 | S-PQCC-N40 | Not Qualified | Integrated Device Technology | 2.7 V | 2.5 V | COMMERCIAL | 2.3 V | 857 | 3-STATE | 1 mm | PLL BASED CLOCK DRIVER | 0.012 A | 220 MHz | 0.075 ns | 10 | DIFFERENTIAL | 6 mm | 6 mm | ||
![]() CSPT857DNLG Renesas Electronics America | In Stock | - | - | YES | 40 | INTEGRATED DEVICE TECHNOLOGY INC | NLG40 | CSPT857DNLG | 3 | 70 °C | PLASTIC/EPOXY | HVQCCN | VFQFPN-40 | LCC40,.24SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | VFQFPN | NOT SPECIFIED | 5.84 | Yes | 2.5 V | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | unknown | 40 | S-PQCC-N40 | Not Qualified | Integrated Device Technology | 2.7 V | 2.5 V | COMMERCIAL | 2.3 V | 875 | 3-STATE | 1 mm | PLL BASED CLOCK DRIVER | 0.012 A | 220 MHz | 0.075 ns | 10 | DIFFERENTIAL | 10 mm | 10 mm |