- Base Product Number
- Current - Reverse Leakage @ Vr
- Degree of protection (IP)
- Degree of protection (NEMA)
- Depth
- Height
- Impedance (Max) (Zzt)
- Material
- Mfr
- Model
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Renesas Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Degree of protection (IP) | Degree of protection (NEMA) | Impedance (Max) (Zzt) | Mfr | Model | Package | Product Status | Operating Temperature | Series | Tolerance | Depth | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770-105-1 Renesas | In Stock | - | - | - | - | - | Steel | - | IP65 | Other | - | - | Stop door | - | - | - | - | - | 15 | - | - | - | - | 600 | 400 | ||
![]() 770-108-1 Renesas | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC | - | SMAJ4756 | - | - | 80 Ohms | Microchip Technology | - | Tape & Reel (TR) | Active | -55°C ~ 150°C | - | ±2% | - | 5 µA @ 35.8 V | 1.2 V @ 200 mA | 2 W | 47 V | - | - |