- Manufacturer Part Number
- Mounting Feature
- Frequency Stability
- Ihs Manufacturer
- Operating Frequency-Nom
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Surface Mount
- Crystal/Resonator Type
Attribute column
Manufacturer
Renesas Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Approvals | Case Size | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | PowerSupply | Programmable | Risk Rank | RoHS | Rohs Code | Samacsys Description | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Reach Compliance Code | Frequency Stability | Physical Dimension | Output Type | Load Capacitance | Frequency Tolerance | Input Type | Drive Level | Aging | Crystal/Resonator Type | Display Type | Series Resistance | Measuring Range | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768-100-418 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 767-83.33-1 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-27-284 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-66-219 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOXLF049 Renesas Electronics America | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | - | - | FOX ELECTRONICS | - | FOXLF049 | 4.9152 MHz | 70 °C | -20 °C | ROHS COMPLIANT PACKAGE-2 | Active | - | - | 5.46 | - | Yes | - | e1 | Yes | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.60.00.30 | compliant | 0.005% | L11.05XB4.65XH13.46 (mm)/L0.435XB0.183XH0.53 (inch) | - | - | 30 ppm | - | - | - | SERIES - FUNDAMENTAL | - | 55 Ω | - | - | ||
![]() 768-12.288-143 TR Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-25-1314 Renesas | In Stock | - | - | - | - | Aluminum | - | - | - | Sick | 6028630 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-50 m | IP31 | ||
![]() 768-48-337 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOXLF100-20 Renesas Electronics America | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | - | - | FOX ELECTRONICS | - | FOXLF100-20 | 10 MHz | 70 °C | -20 °C | - | Obsolete | - | - | 7.91 | - | Yes | Crystal 10MHz, u00b130ppm, 2-Pin HC-49-ULF | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.60.00.50 | compliant | 0.005% | L11.05XB4.65XH13.46 (mm) | - | 20 pF | 30 ppm | - | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | ||
![]() 768-25-295 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-50-451 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-25-466 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-48-391 Renesas | In Stock | - | - | - | - | - | CE;UL | 1/4 DIN | - | West Control Solutions | P4101Z27110000 | - | - | - | - | - | 100-240 VAC | - | - | No | - | - | - | - | - | - | - | - | - | - | Solid State AC | - | - | RTD, Thermocouple | - | - | - | LED | - | - | - | ||
![]() XLL735050.000JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 774-155.52-91 TR Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-50-965 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-48-354 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-14.31818-159 TR Renesas | In Stock | - | - | - | - | - | - | - | - | IDEC | ASLD339922N-310-A-24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-100-251 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-14.31818-160 TR Renesas | In Stock | - | - | - | - | - | - | - | - | GE - General Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |