- Manufacturer Part Number
- Mounting Feature
- Frequency Stability
- Ihs Manufacturer
- Operating Frequency-Nom
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Surface Mount
- Crystal/Resonator Type
Attribute column
Manufacturer
Renesas Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Bend radius protection/trumpet flare | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Model | Nominal current | Nominal thread size metric/PG | Nominal voltage | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch thread | Pollution degree | Protection class | Risk Rank | RoHS | Rohs Code | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | Voltage type | With light source | With locknut | With strain relief | Wrench width | JESD-609 Code | Pbfree Code | Resistance | Terminal Finish | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768-33.333-203 Renesas | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Labelling strip/-sign | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 | - | - | - | - | - | - | - | - | - | - | 74 | - | 20 | - | ||
![]() 768-66.666-46 Renesas | In Stock | - | - | - | - | - | - | 70.5 | 1.5 - 16 | 1.5 - 35 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-250-37 Renesas | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 682 | - | - | - | - | - | - | - | - | - | - | 89 | - | 757 | - | ||
![]() FPXLF0368-20 Renesas | In Stock | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | FOX ELECTRONICS | Fox Electronics | FPXLF0368-20 | - | - | - | - | - | - | 3.6864 MHz | 70 °C | -10 °C | ROHS COMPLIANT, PLASTIC, SMD, 4 PIN | Obsolete | - | - | - | 5.8 | - | Yes | - | - | - | - | - | - | - | - | - | - | e2 | Yes | - | Tin/Copper (Sn/Cu) | 8541.60.00.30 | - | not_compliant | - | 0.01% | L12.9XB5.0XH5.0 (mm)/L0.508XB0.197XH0.197 (inch) | 20 pF | 50 ppm | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 200 Ω | - | - | - | - | ||
![]() 768-1.8435-3 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-50-985 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-33.1776-11 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 768-26-57 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COILCRAFT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-14.7456-58 TR Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-250-53 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOX924B-25.0000 Renesas | In Stock | - | - | - | - | Metal | No | - | - | - | IP68 | No | None | None | No | - | - | - | - | Brass | Straight | - | 20 | - | - | - | - | - | - | 1.5 | - | - | - | - | - | Yes | 6 - 12 | Nickel-plated | 6 | Metric | - | - | No | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-33.33-54 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-54-33 Renesas | In Stock | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | Aluminium | - | - | 792 - 792 | - | 220 - 240 | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | AC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | 490 | - | ||
![]() FOXLF111-20 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOXSLF/147 Renesas | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | FOX ELECTRONICS | Fox Electronics | FOXSLF/147 | - | - | - | - | - | - | 14.7456 MHz | 70 °C | -20 °C | - | Obsolete | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | compliant | - | 0.005% | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | - | 30 ppm | 100 µW | 3 PPM/YEAR | SERIES - FUNDAMENTAL | 40 Ω | - | - | - | - | ||
![]() FOXSDLF/081-20 TR Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-70-33 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-24.5454-17 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-69.1909-1 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-33-142 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |