- Manufacturer Part Number
- Mounting Feature
- Frequency Stability
- Ihs Manufacturer
- Operating Frequency-Nom
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Surface Mount
- Crystal/Resonator Type
Attribute column
Manufacturer
Renesas Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer Part Number | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency Stability | Physical Dimension | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768-2-43 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 767A-40-1 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-33-114 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 278LF-25-27 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 278LF-5-11 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOXLF120-20 Renesas Electronics America | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | FOX ELECTRONICS | FOXLF120-20 | 12 MHz | 70 °C | -20 °C | - | Obsolete | 7.9 | - | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8541.60.00.50 | compliant | 0.005% | L11.05XB4.65XH13.46 (mm) | 20 pF | 30 ppm | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | ||
![]() FOXLF200-20 Renesas Electronics America | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | FOX ELECTRONICS | FOXLF200-20 | 20 MHz | 70 °C | -20 °C | - | Obsolete | 7.88 | - | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8541.60.00.50 | compliant | 0.005% | L11.05XB4.65XH13.46 (mm) | 20 pF | 30 ppm | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | ||
![]() FOXSLF/036S Renesas Electronics America | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | FOX ELECTRONICS | FOXSLF/036S | 3.579545 MHz | 70 °C | -20 °C | - | Obsolete | 7.78 | - | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8541.60.00.30 | compliant | 0.005% | L11.35XB4.65XH3.6 (mm) | 18 pF | 30 ppm | 500 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | ||
![]() FOXLF080-20 Renesas Electronics America | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | FOX ELECTRONICS | FOXLF080-20 | 8 MHz | 70 °C | -20 °C | - | Obsolete | 8.45 | - | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8541.60.00.50 | compliant | 0.005% | L11.05XB4.65XH13.46 (mm) | 20 pF | 30 ppm | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | ||
![]() FX135B-327 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | FOX ELECTRONICS | FX135B-327 | 0.032768 MHz | 85 °C | -40 °C | SMD, 2 PIN | Obsolete | 7.93 | - | Yes | - | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 8541.60.00.10 | compliant | 0.0162% | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 9 pF | 20 ppm | 0.1 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 70000 Ω | ||
![]() FOXSLF/049 Renesas Electronics America | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | FOX ELECTRONICS | FOXSLF/049 | 4.9152 MHz | 70 °C | -20 °C | - | Obsolete | 8.54 | - | Yes | - | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | compliant | 0.005% | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | - | 30 ppm | 100 µW | 3 PPM/YEAR | SERIES - FUNDAMENTAL | 150 Ω | ||
![]() FOXSLF/115 Renesas Electronics America | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | FOX ELECTRONICS | FOXSLF/115 | 11.0592 MHz | 70 °C | -20 °C | - | Obsolete | 8.5 | - | Yes | - | e1 | Yes | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8541.60.00.50 | compliant | 0.005% | L11.35XB4.65XH3.6 (mm) | - | 30 ppm | 500 µW | 5 PPM/YEAR | SERIES - FUNDAMENTAL | 60 Ω | ||
![]() FOXLF020S Renesas Electronics America | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | FOX ELECTRONICS | FOXLF020S | 2 MHz | 70 °C | -20 °C | ROHS COMPLIANT PACKAGE-2 | Obsolete | 5.82 | Non-Compliant | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8541.60.00.30 | compliant | 0.005% | L11.05XB4.65XH13.46 (mm)/L0.435XB0.183XH0.53 (inch) | 20 pF | 30 ppm | - | - | PARALLEL - FUNDAMENTAL | 500 Ω | ||
![]() FOXLF120 Renesas Electronics America | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | FOX ELECTRONICS | FOXLF120 | 12 MHz | 70 °C | -20 °C | - | Obsolete | 8.48 | - | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8541.60.00.50 | compliant | 0.005% | L11.05XB4.65XH13.46 (mm) | - | 30 ppm | 100 µW | 5 PPM/YEAR | SERIES - FUNDAMENTAL | 30 Ω | ||
![]() FOXSDLF/240F-20 Renesas Electronics America | In Stock | - | - | 12 Weeks | YES | SURFACE MOUNT | FOX ELECTRONICS | FOXSDLF/240F-20 | 24 MHz | 70 °C | -20 °C | ROHS COMPLIANT, RESISTANCE WELDED, SMD, 2 PIN | Obsolete | 7.61 | - | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | TAPE AND REEL | 8541.60.00.60 | compliant | 0.005% | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 20 pF | 30 ppm | 500 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 30 Ω | ||
![]() FOXSLF/240F-20 Renesas Electronics America | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | FOX ELECTRONICS | FOXSLF/240F-20 | 24 MHz | 70 °C | -20 °C | ROHS COMPLIANT PACKAGE-2 | Obsolete | 7.76 | - | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8541.60.00.60 | compliant | 0.005% | L11.05XB4.65XH13.46 (mm)/L0.435XB0.183XH0.53 (inch) | 20 pF | 30 ppm | - | - | PARALLEL - FUNDAMENTAL | 30 Ω | ||
![]() FOXSDLF/143-20 Renesas Electronics America | In Stock | - | - | 12 Weeks | YES | SURFACE MOUNT | FOX ELECTRONICS | FOXSDLF/143-20 | 14.31818 MHz | 70 °C | -20 °C | ROHS COMPLIANT, RESISTANCE WELDED, SMD, 2 PIN | Obsolete | 7.62 | - | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | TAPE AND REEL | 8541.60.00.50 | compliant | 0.005% | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 20 pF | 30 ppm | 500 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40 Ω | ||
![]() FOXSDLF/200-20 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | FOX ELECTRONICS | FOXSDLF/200-20 | 20 MHz | 70 °C | -20 °C | ROHS COMPLIANT, RESISTANCE WELDED, SMD, 2 PIN | Obsolete | 7.46 | - | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | TAPE AND REEL | 8541.60.00.50 | compliant | 0.005% | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 20 pF | 30 ppm | 500 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 30 Ω | ||
![]() FOXSLF/098-20 Renesas Electronics America | In Stock | - | - | 9 Weeks | NO | THROUGH HOLE MOUNT | FOX ELECTRONICS | FOXSLF/098-20 | 9.8304 MHz | 70 °C | -20 °C | ROHS COMPLIANT PACKAGE-2 | Obsolete | 7.81 | - | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8541.60.00.50 | compliant | 0.005% | L11.05XB4.65XH13.46 (mm)/L0.435XB0.183XH0.53 (inch) | 20 pF | 30 ppm | - | - | PARALLEL - FUNDAMENTAL | 60 Ω | ||
![]() FOXSLF/080-20 Renesas Electronics America | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | FOX ELECTRONICS | FOXSLF/080-20 | 8 MHz | 70 °C | -20 °C | - | Obsolete | 7.77 | - | Yes | Fox Electronics 8MHz Crystal u00b130ppm HC-49-SLF 2-Pin | e1 | Yes | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | - | 8541.60.00.50 | compliant | 0.005% | L11.35XB4.65XH3.6 (mm) | 20 pF | 30 ppm | 500 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - |