- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Weight | Base Product Number | Brand | Contact Materials | Current-IEC | Current-UL | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Torque-Screw | Unit Weight | Voltage-UL | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Subcategory | Pitch | Max Power Dissipation | Voltage - Supply | Ingress Protection | Insulation Height | Current Rating | Frequency | Frequency Stability | Military Standard | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Failure Rate | Current - Supply (Disable) (Max) | Contact Tail Length | Interface | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Levels | Current - Output | Spread Spectrum Bandwidth | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Voltage - Load | Screw Size | Output Format | Absolute Pull Range (APR) | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Features | Product Category | Turns Ratio | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL73V350.000000I Renesas | 19 |
| - | - | - | Through Hole | 7 mm x 5 mm | - | - | Thermoplastic | - | EW | Renesas Electronics | Copper | - | 55 A | 55 % | 1000 | - | Renesas Electronics | + 85 C | Amphenol Anytek | - 40 C | Bulk | Active | Details | 3.465 V | 3.135 V | - | 0.005997 oz | 300 V | - | -40°C ~ 115°C | Reel | EW | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 11 | - | - | - | Green | - | Oscillators | 0.400 (10.16mm) | - | 3.3V | - | 0.528 (13.40mm) | 100 mA | 350 MHz | 50 PPM | - | LVDS | Solder | Enable/Disable | Crystal | 100mA | 3.3 V | - | - | 0.157 (4.00mm) | - | - | - | - | 1 | - | - | Gold | - | 11 | - | 90°, Right Angle | - | VCXO | - | - | - | - | - | LVDS | - | - | - | - | - | Mating Flange | VCXO Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | UL94 V-0 | - | - | ||
![]() XLM526065.000000I Renesas | 136 |
| - | - | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | SG73P1 | Renesas Electronics | - | - | - | - | 1000 | - | Renesas Electronics | + 85 C | KOA Speer Electronics, Inc. | - 40 C | Tape & Reel (TR) | Active | Details | 2.625 V | 2.375 V | - | 0.009171 oz | - | - | -55°C ~ 155°C | Cut Tape | SG73P-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | XO (Standard) | 453 kOhms | - | - | - | Thick Film | - | 0.333W, 1/3W | Oscillators | - | - | 2.5V | - | - | 100 mA | 65 MHz | 25 PPM | - | LVDS | SMD/SMT | Enable/Disable | Crystal | 34mA | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | Standard Clock Oscillators | - | - | 1.1 mm | 0.022 (0.55mm) | 5 mm | 3.2 mm | - | - | AEC-Q200 | ||
![]() XLP73V164.000000I Renesas | 19 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 85 C | EPSON | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | - | 0.005997 oz | - | - | -40°C ~ 105°C | Reel | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | Oscillators | - | - | 1.8V ~ 3.3V | - | - | 120 mA | 19.692307 MHz | ±20ppm | - | CMOS | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | 3.3 V | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVPECL | - | - | - | - | - | - | VCXO Oscillators | - | - | 1.3 mm | 0.055 (1.40mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLP725119.000000I Renesas | 10 |
| - | - | - | Surface Mount | 7 mm x 5 mm | - | - | - | - | XLP725 | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 85 C | PEI-Genesis | - 40 C | Bulk | Active | Details | 2.5 V | 2.5 V | - | 0.005997 oz | - | - | -40°C ~ 85°C | Reel | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | 72 mA | 119 MHz | 50 PPM | - | LVPECL | SMD/SMT | Enable/Disable | Crystal | 41mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVPECL | - | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLL725153.600000I Renesas | 19 |
| - | - | - | Chassis Mount | 7 mm x 5 mm | - | - | - | - | XLL725 | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 85 C | Siemens | - 40 C | Bulk | Active | Details | 2.5 V | 2.5 V | - | 0.005997 oz | - | - | -20°C ~ 40°C | Reel | - | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | Module | - | - | - | - | - | - | - | Oscillators | - | - | 220 ~ 240VAC | - | - | 65 mA | 153.6 MHz | 50 PPM | - | LVDS | SMD/SMT | Enable/Disable | Crystal | 34mA | - | - | - | - | - | - | - | - | - | 45A | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | 600V | - | LVDS | - | AC Motor | Motor Starter | 1 | 18.642 kW | - | Standard Clock Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLH535004.915200I Renesas | 35 |
| - | - | - | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | - | RN73R2A | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 85 C | KOA Speer Electronics, Inc. | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 3.465 V | 3.135 V | - | 0.009171 oz | - | - | -55°C ~ 155°C | Reel | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | 2 | ±25ppm/°C | XO (Standard) | 106 Ohms | - | - | - | Thin Film | - | 0.125W, 1/8W | Oscillators | - | - | 3.3V | - | - | 55 mA | 4.9152 MHz | 50 PPM | - | HCMOS | SMD/SMT | Enable/Disable | Crystal | 32mA | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVCMOS | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | Standard Clock Oscillators | - | - | 1.1 mm | 0.024 (0.60mm) | 5 mm | 3.2 mm | - | - | AEC-Q200 | ||
![]() XLL73V148.351640X Renesas | 19 |
| - | - | - | Surface Mount | 7 mm x 5 mm | - | - | - | - | XLL73V | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 70 C | PEI-Genesis | - 20 C | Bulk | Active | Details | 3.465 V | 3.135 V | - | 0.005997 oz | - | - | -20°C ~ 70°C | Reel | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | VCXO | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | 100 mA | 148.35164 MHz | 50 PPM | - | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVDS | - | - | - | - | - | - | VCXO Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLH735168.000000I Renesas | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 516 | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 85 C | CTS-Frequency Controls | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | - | 0.009171 oz | - | - | -20°C ~ 70°C | Reel | 516 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | TCXO | - | - | - | - | - | - | - | Oscillators | - | - | 1.8V | - | - | 55 mA | 50 MHz | ±1.5ppm | - | Clipped Sine Wave | SMD/SMT | - | Crystal | 2.5mA | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.3 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLL53V025.000000X Renesas | 19 |
| - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 4 | - | - | - | XLL53V | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Compliant | 3.465 V | 3.135 V | - | 0.009171 oz | - | No | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | VCXO | - | - | 85 °C | -40 °C | - | - | - | Oscillators | - | 320 mW | 3.3V | - | - | 100 mA | 25 MHz | 50 PPM | - | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | 3.3 V | - | - | - | - | 5.5 V | 1.6 V | - | - | - | - | - | - | - | - | - | - | VCXO | - | 1.2 V | 5.5 V | - | - | LVDS | - | - | - | - | - | - | VCXO Oscillators | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | No | - | ||
![]() XLP728A00.000000X Renesas | 19 |
| - | Lead, Tin | Through Hole | Surface Mount | 7 mm x 5 mm | - | - | - | - | XLP728 | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Compliant | 2.5 V | 2.5 V | - | 0.005997 oz | - | - | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 1 % | - | 100 ppm/°C | XO (Standard) | 12.1 kΩ | - | 150 °C | -65 °C | Metal Film | - | - | Oscillators | - | - | 2.5V | - | - | 72 mA | 1 GHz | 20 PPM | MIL-PRF-39017 | LVPECL | SMD/SMT | Enable/Disable | Crystal | 72mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVPECL | - | - | - | - | - | - | Standard Clock Oscillators | - | 1.68 mm | 1.3 mm | 0.057 (1.45mm) | 4.75 mm | 5 mm | - | - | - | ||
![]() XLH53V016.777216X Renesas | 35 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | XLH53V | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Non-Compliant | 3.465 V | 3.135 V | - | 0.009171 oz | - | - | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | VCXO | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | 55 mA | 16.777216 MHz | 50 PPM | - | HCMOS | SMD/SMT | Enable/Disable | Crystal | 32mA | 3.3 V | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | VCXO Oscillators | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XLP730150.000000I Renesas | 19 |
| - | - | - | Surface Mount | 7 mm x 5 mm | - | - | - | - | XLP730 | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | - | 0.005997 oz | - | - | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | 120 mA | 150 MHz | 100 PPM | - | LVPECL | SMD/SMT | Enable/Disable | Crystal | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVPECL | - | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLL536850.000000I Renesas | 19 |
| - | - | - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | XLL536 | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | - | 0.009171 oz | - | - | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | 100 mA | 850 MHz | 25 PPM | - | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XLH325027.000000I Renesas | 10 |
| - | - | - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | XLH325 | Renesas Electronics | - | - | - | 55 % | 2000 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | - | 0.003527 oz | - | - | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | 35 mA | 27 MHz | 50 PPM | - | HCMOS | SMD/SMT | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | Standard Clock Oscillators | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() XLH320040.000000X Renesas | 19 |
| - | - | - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | XLH320 | Renesas Electronics | - | - | - | 55 % | 2000 | - | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | - | 0.003527 oz | - | - | -20°C ~ 70°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | 35 mA | 40 MHz | 100 PPM | - | HCMOS | SMD/SMT | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | Standard Clock Oscillators | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() XLH73V018.000000I Renesas | 35 |
| - | - | - | Surface Mount | 7 mm x 5 mm | - | - | - | - | XLH73V | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | - | 0.009171 oz | - | - | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | VCXO | - | - | - | - | - | Black | - | Oscillators | - | - | 3.3V | - | - | 55 mA | 18 MHz | 50 PPM | - | HCMOS | SMD/SMT | Enable/Disable | Crystal | 32mA | 3.3 V | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | VCXO Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLH335155.000000X Renesas | 19 |
| - | - | - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | XLH335 | Renesas Electronics | - | - | - | 55 % | 2000 | - | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | - | 0.003527 oz | - | - | -20°C ~ 70°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | 55 mA | 155 MHz | 50 PPM | - | HCMOS | SMD/SMT | Enable/Disable | Crystal | 55mA | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | Standard Clock Oscillators | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() XLH726026.563828I Renesas | 35 |
| - | - | Through Hole | Surface Mount | 7 mm x 5 mm | 8 | - | - | - | XLH726 | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Non-Compliant | 2.5 V | 2.5 V | - | 0.009171 oz | - | - | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | 35 mA | 26.563828 MHz | 25 PPM | - | HCMOS | SMD/SMT | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | Standard Clock Oscillators | 1:1.15 | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLP73V698.880000I Renesas | 19 |
| - | - | - | Surface Mount | 7 mm x 5 mm | - | - | - | - | XLP73V | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | - | 0.005997 oz | - | - | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | VCXO | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | 120 mA | 698.88 MHz | 50 PPM | - | LVPECL | SMD/SMT | Enable/Disable | Crystal | 120mA | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVPECL | - | - | - | - | - | - | VCXO Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLP73V624.000000I Renesas | 19 |
| - | - | - | Surface Mount | 7 mm x 5 mm | - | - | - | - | XLP73V | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | - | 0.005997 oz | - | - | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | VCXO | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | 120 mA | 624 MHz | 50 PPM | - | LVPECL | SMD/SMT | Enable/Disable | Crystal | 120mA | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVPECL | - | - | - | - | - | - | VCXO Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - |