- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Backshell Material, Plating | Approval Marks | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Primary Material | Product Status | RoHS | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Number of Conductors | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Wire Gauge | Current - Supply (Disable) (Max) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Operating Mode | Shell Size, MIL | Max Supply Current | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Termination | Power - Max | Cable Opening | Usage | Pitch - Connector | Contact Termination | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Pitch - Cable | Product Type | 1st Connector | 2nd Connector | Output Format | Absolute Pull Range (APR) | FET Feature | Cord Type | Approved Countries | Output Level | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH726026.214400I Renesas | 44 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | XLH726 | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | - | Active | Details | - | - | 2.5 V | 2.5 V | 0.009171 oz | - | -40°C ~ 85°C | Reel | pushPIN™ | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | - | - | 35 mA | 26.2144 MHz | 25 PPM | HCMOS | - | - | - | - | - | SMD/SMT | Enable/Disable | Crystal | 25mA | - | - | - | - | Push Pin | 0.984 (25.00mm) | 8.72°C/W @ 100 LFM | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVCMOS | - | - | - | - | - | -- | -- | - | Standard Clock Oscillators | - | - | -- | 1.3 mm | 0.057 (1.45mm) | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | - | - | ||
![]() XLL726147.456000I Renesas | 44 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | XLL726 | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | - | Active | - | - | - | 2.5 V | 2.5 V | 0.005997 oz | - | -40°C ~ 85°C | Reel | pushPIN™ | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | - | - | 65 mA | 147.456 MHz | 25 PPM | LVDS | - | - | - | - | - | SMD/SMT | Enable/Disable | Crystal | 34mA | - | - | - | - | Push Pin | 0.790 (20.00mm) | 5.33°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | -- | -- | - | Standard Clock Oscillators | - | - | -- | 1.3 mm | 0.057 (1.45mm) | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | - | - | ||
![]() XLL335153.600000I Renesas | 44 |
| - | - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | XLL335 | Renesas Electronics | - | - | - | 55 % | 2000 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | - | Active | Details | - | - | 3.465 V | 3.135 V | 0.003527 oz | - | -40°C ~ 85°C | Reel | pushPIN™ | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 100 mA | 153.6 MHz | 50 PPM | LVDS | - | - | - | - | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.01°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | -- | -- | - | Standard Clock Oscillators | - | - | -- | 0.9 mm | 0.039 (1.00mm) | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | - | - | - | ||
![]() XLL735066.600000I Renesas | 44 |
| - | - | Surface Mount | SC-74, SOT-457 | - | - | - | 6-TSOP | - | - | - | - | - | - | - | XLL735 | Renesas Electronics | - | - | 3.4A (Ta), 3.3A (Ta) | 55 % | 1000 | - | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | - | Active | Details | - | - | 3.465 V | 3.135 V | 0.005997 oz | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 100 mA | 66.6 MHz | 50 PPM | LVDS | - | - | - | - | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25W (Ta) | - | - | - | - | N and P-Channel Complementary | 60 mOhm @ 3.4A, 10V, 75 mOhm @ 3.3A, 4.5V | 1.5V @ 250µA, 1V @ 250µA | 235pF @ 15V, 510pF @ 10V | 3nC @ 4.5V, 10nC @ 4.5V | 30V, 20V | - | Standard Oscillators | - | - | LVDS | - | Standard | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | - | - | - | ||
![]() XLH325027.000000X Renesas | 43 |
| - | - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | XLH325 | Renesas Electronics | - | - | - | 55 % | 2000 | - | Renesas Electronics | + 70 C | Glenair | - 20 C | - | Retail Package | - | Active | - | - | - | 2.625 V | 2.375 V | 0.003527 oz | - | -20°C ~ 70°C | Reel | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | - | - | 35 mA | 27 MHz | 50 PPM | HCMOS | - | - | - | - | - | SMD/SMT | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVCMOS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | - | - | - | - | ||
![]() XLH525010.000000X Renesas | 14 |
| - | - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | XLH525 | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 70 C | Glenair | - 20 C | - | Retail Package | - | Active | Details | - | - | 2.5 V | 2.5 V | 0.009171 oz | - | -20°C ~ 70°C | Reel | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | - | - | 35 mA | 10 MHz | 50 PPM | HCMOS | - | - | - | - | - | SMD/SMT | Enable/Disable | Crystal | 22mA | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVCMOS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | - | - | - | ||
![]() XLH73V218.025000X Renesas | In Stock | - | - | - | Surface Mount | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | XLH73V | Renesas Electronics | - | - | - | 55 % | 1000 | - | Renesas Electronics | + 70 C | Glenair | - 20 C | - | Retail Package | - | Active | Details | - | - | 3.465 V | 3.135 V | 0.009171 oz | - | -20°C ~ 70°C | Reel | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 55 mA | 218.025 MHz | 50 PPM | HCMOS | - | - | - | - | - | SMD/SMT | Enable/Disable | Crystal | 60mA | 3.3 V | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | LVCMOS | - | - | - | - | - | - | - | - | VCXO Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | - | - | - | ||
![]() FXO-HC735R-44 Renesas | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | RS73F2B | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±25ppm/°C | - | - | 9.1 kOhms | - | - | - | Thick Film | - | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() IDT4MA133330Z4BACTGI8 Renesas | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | Active | Compliant | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | 60 Ohms | - | - | - | - | - | 19pF | Fundamental | - | 95 mA | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 838.2 µm | 0.026 (0.65mm) | 5.0038 mm | 3.2004 mm | - | - | - | - | - | - | ||
![]() XUP525300.000JS6X8 Renesas | In Stock | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | Non-Compliant | - | - | - | - | - | - | -20 to 70 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | 5 mm | 3.2 mm | - | 1.1 mm | - | - | Lead Free | - | ||
![]() 770B-200-3TR Renesas | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | Thermoplastic | - | - | - | - | - | TVS06RF | - | Gold | Copper Alloy | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | Metal | Active | Compliant | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 6 | - | - | - | Silver | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | - | - | 9-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() XUP535025.000JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | 172 | - | - | Active | -- | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle to Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | 12.00 (304.80mm) | - | - | - | - | - | - | - | ||
![]() XLP730150.000JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Surface Mount | - | - | - | - | 150 MHz | CLCC | - | - | - | - | -20 to 70 °C | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | 100 ppm | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUN725300.000JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | 211 | - | - | Active | -- | - | - | - | DIP to DIP | - | - | 28 | - | - | - | Multiple, Ribbon | - | 2 | - | - | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | - | - | 6 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | Socket (0.1), Board In | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | 7 | 5 mm | - | - | - | 3.00 (914.40mm) | - | 10.0µin (0.25µm) | - | - | - | - | - | ||
![]() XLP530025.000JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Surface Mount | - | - | - | - | 25 MHz | CLCC | - | - | - | - | -20 to 70 °C | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | 100 ppm | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLL725400.000JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | 116 | - | - | Active | -- | - | - | - | DIP to DIP, Reversed | - | - | 20 | - | - | - | Multiple, Ribbon | - | 2 | - | - | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | - | - | 6 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -- | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | - | - | - | - | - | - | - | -- | - | 7 | 5 mm | - | - | - | 0.750 (228.60mm, 9.00) | - | 10.0µin (0.25µm) | - | - | - | - | - | ||
![]() XLP730156.250JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | 109 | - | - | Active | -- | - | - | - | DIP to Cable | - | - | 24 | - | - | - | Multiple, Ribbon | - | 2 | - | - | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | - | - | 6 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -- | 0.079 (2.00mm) | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | - | - | - | - | - | - | -- | - | 7 | 5 mm | - | - | - | 3.00 (914.40mm) | - | 10.0µin (0.25µm) | - | - | - | - | - | ||
![]() XUM535156.250JS6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Surface Mount | - | - | - | - | 156.25 MHz | CLCC | - | - | - | - | -40 to 85 °C | - | 112 | - | - | Active | -- | - | - | - | DIP to Pitch Bar | - | - | 22 | - | - | - | Multiple, Ribbon | - | 2 | - | - | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | 50 ppm | - | - | 6 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -- | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | - | - | - | LVDS | - | - | -- | - | 5 | 3.2 mm | - | - | - | 3.00 (914.40mm) | - | 10.0µin (0.25µm) | - | - | - | - | - | ||
![]() XUP515106.250JS6I Renesas | In Stock | - | - | Standard | - | - | - | 6 | - | - | - | - | - | - | - | - | cUL, UL | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 125VAC | 60°C | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | 2.5400 | - | - | Unshielded | - | Male Pins (Blades) to Leads | 10A | 106.25 MHz | - | - | - | 6 | 3 | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA 5-15P | Cable | - | - | - | SJT | Canada, United States | - | - | - | -- | - | 5 | 3.2 mm | - | - | - | 6.00 (1.83m) | 3.2 mm | - | 1.1 mm | - | - | Lead Free | - | ||
![]() XUL530106.250JS6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | 112 | - | - | Active | -- | - | - | - | DIP to Pitch Bar | - | - | 20 | - | - | - | Multiple, Ribbon | - | 2 | - | - | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | - | - | 6 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -- | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | - | - | - | - | - | - | -- | - | 5 | 3.2 mm | - | - | - | 2.00 (609.60mm) | - | 10.0µin (0.25µm) | - | - | - | - | - |