- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency Stability | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC735-62.5 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC735-62.5 | - | - | 62.5 MHz | 70 °C | -20 °C | - | - | - | Active | 5.61 | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-PC736R-200 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | 6 | FOX ELECTRONICS | FXO-PC736R-200 | - | 1350 MHz | 200 MHz | 85 °C | -40 °C | CERAMIC | DILCC6,.2 | DILCC6,.2 | Transferred | 8.44 | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | Not Qualified | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | 3.3 V | LVPECL | 120 mA | 50 OHM | NO | 0.75 MHz | ||
![]() FXO-LC535R-125 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC535R-125 | - | - | 125 MHz | 85 °C | -40 °C | - | - | - | Active | 5.61 | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION ; TR 7/10 INCH | compliant | 50% | - | 5.15mm x 3.35mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVDS | - | 100 OHM | NO | - | ||
![]() FXO-HC535R-100 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC535R-100 | FXO-HC53 | - | 100 MHz | 85 °C | -40 °C | - | - | - | Active | 5.61 | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | compliant | 50% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-PC736-1216 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC736-1216 | - | - | 1216 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | ||
![]() FXO-HC730R-160 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730R-160 | FXO-HC73 | - | 160 MHz | 85 °C | -40 °C | - | - | - | Active | 5.6 | Yes | 3.465 V | 3.165 V | 3.3 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-LC730R-125 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC730R-125 | - | - | 125 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVDS | - | 100 OHM | NO | - | ||
![]() FXO-PC735-62.5 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC735-62.5 | - | - | 62.5 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | ||
![]() FXO-LC726R-200 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | 6 | FOX ELECTRONICS | FXO-LC726R-200 | - | 1000 MHz | 200 MHz | 85 °C | -40 °C | CERAMIC | DILCC6,.2 | DILCC6,.2 | Transferred | 8.43 | Yes | 2.625 V | 2.375 V | 2.5 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | Not Qualified | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | 2.5 V | LVDS | 34 mA | 100 OHM | NO | 0.75 MHz | ||
![]() FXO-PC530-1100 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC530-1100 | - | - | 1100 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 100% | - | 5.15mm x 3.35mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | ||
![]() FXO-LC736R-800 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC736R-800 | - | - | 800 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVDS | - | 100 OHM | NO | - | ||
![]() FXO-PC736-1000 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | FOX ELECTRONICS | FXO-PC736-1000 | - | - | 1000 MHz | 70 °C | -20 °C | - | - | - | Transferred | 8.44 | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | ||
![]() FXO-PC735R-500 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC735R-500 | - | - | 500 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | ||
![]() FXO-HC530R-80 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC530R-80 | - | - | 80 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 100% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-HC530R-33 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC530R-33 | - | - | 33 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 100% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-HC335R-50 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC335R-50 | - | - | 50 MHz | 85 °C | -40 °C | - | - | - | Active | 5.6 | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | - | 3.3mm x 2.6mm x 1.0mm | 3 ns | 3 ns | 45/55 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-LC530-200 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC530-200 | - | - | 200 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION ; TR 7/10 INCH | compliant | 100% | - | 5.15mm x 3.35mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVDS | - | 100 OHM | NO | - | ||
![]() FXO-PC735R-30 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC735R-30 | - | - | 30 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | ||
![]() FXO-LC735-320 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC735-320 | - | - | 320 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVDS | - | 100 OHM | NO | - | ||
![]() FXO-HC730-7.5 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730-7.5 | - | - | 7.5 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - |