- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer Part Number | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency Stability | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Oscillator Type | Output Load | Frequency Adjustment-Mechanical | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC736-100 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC736-100 | 100 MHz | 70 °C | -20 °C | Active | 5.62 | Non-Compliant | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 25% | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | HCMOS | 15 pF | NO | Lead Free | ||
![]() FXO-PC736-470 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC736-470 | 470 MHz | 70 °C | -20 °C | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | LVPECL | 50 OHM | NO | - | ||
![]() FXO-LC736-210 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC736-210 | 210 MHz | 70 °C | -20 °C | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | LVDS | 100 OHM | NO | - | ||
![]() FXO-HC735R-40 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC735R-40 | 40 MHz | 85 °C | -40 °C | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | HCMOS | 15 pF | NO | - | ||
![]() FXO-PC738-240 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC738-240 | 240 MHz | 70 °C | -20 °C | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 20% | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | LVPECL | 50 OHM | NO | - | ||
![]() FXO-HC535R-24 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC535R-24 | 24 MHz | 85 °C | -40 °C | Active | 5.61 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 50% | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | HCMOS | 15 pF | NO | - | ||
![]() FXO-LC735-106 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC735-106 | 106 MHz | 70 °C | -20 °C | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 50% | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | LVDS | 100 OHM | NO | - | ||
![]() FXO-PC735-804 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC735-804 | 804 MHz | 70 °C | -20 °C | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 50% | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | LVPECL | 50 OHM | NO | - | ||
![]() FXO-LC735-350 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC735-350 | 350 MHz | 70 °C | -20 °C | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 50% | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | LVDS | 100 OHM | NO | - | ||
![]() FXO-PC736-200 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC736-200 | 200 MHz | 70 °C | -20 °C | Active | 5.61 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | LVPECL | 50 OHM | NO | - | ||
![]() FXO-PC730-240 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC730-240 | 240 MHz | 70 °C | -20 °C | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 100% | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | LVPECL | 50 OHM | NO | - | ||
![]() FXO-LC735-120 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC735-120 | 120 MHz | 70 °C | -20 °C | Active | 5.62 | Non-Compliant | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 50% | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | LVDS | 100 OHM | NO | - | ||
![]() FXO-HC535-16 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC535-16 | 16 MHz | 70 °C | -20 °C | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 50% | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | HCMOS | 15 pF | NO | - | ||
![]() FXO-PC735-27 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC735-27 | 27 MHz | 70 °C | -20 °C | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 50% | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | LVPECL | 50 OHM | NO | - | ||
![]() F535L-24.576 Renesas Electronics America | In Stock | - | - | 9 Weeks | YES | SURFACE MOUNT | FOX ELECTRONICS | F535L-24.576 | 24.576 MHz | 70 °C | -10 °C | Obsolete | 5.84 | - | Yes | 3.63 V | 2.97 V | 3.3 V | e4 | Yes | - | Gold (Au) | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | 5.0mm x 3.2mm x 1.3mm | 7 ns | 7 ns | 60/40 % | HCMOS | 15 pF | NO | - | ||
![]() FXO-HC530-16 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC530-16 | 16 MHz | 70 °C | -20 °C | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 100% | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | HCMOS | 15 pF | NO | - | ||
![]() FXO-HC535-24 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC535-24 | 24 MHz | 70 °C | -20 °C | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 50% | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | HCMOS | 15 pF | NO | - | ||
![]() FXO-HC735-13 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC735-13 | 13 MHz | 70 °C | -20 °C | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | HCMOS | 15 pF | NO | - | ||
![]() FXO-HC530R-8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC530R-8 | 8 MHz | 85 °C | -40 °C | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 100% | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | HCMOS | 15 pF | NO | - | ||
![]() FXO-HC535R-6 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC535R-6 | 6 MHz | 85 °C | -40 °C | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 50% | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | HCMOS | 15 pF | NO | - |