- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Mounting | RoHS | Standard Frequency | Supplier Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Contact Finish | Termination Style | Housing Color | Output Type | Note | Shell Size, MIL | Cable Termination | Accuracy | Usage | Pitch - Connector | Operating Pressure | Pressure Type | Port Style | Pitch - Cable | Port Size | Includes | Maximum Pressure | Output Level | Features | Product Length | Product Width | Length | Width | Contact Finish Thickness | Thickness | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUP736156.25AJU6I8 Renesas | In Stock | - | - | - | Panel Mount | - | Flange | 6 | Circular | Composite | - | Plastic | 22D | -- | Surface Mount | Non-Compliant | 156.253906 MHz | CLCC | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, ACT | Active | -- | Receptacle Housing | For Male Pins | 22 | - | - | Threaded | Crimp | 2.5400 | - | B | Shielded | Environment Resistant | - | 25 ppm | - | Chromate over Cadmium | 6 | 13-35 | - | - | Olive Drab | - | Contacts Not Included | C | - | - | - | - | - | - | - | - | - | -- | - | LVPECL | -- | 7 | 5 mm | 7 mm | 5 mm | - | 1.3 mm | -- | Lead Free | ||
![]() XLL525155.520JS6X8 Renesas | In Stock | - | - | Standard | - | - | - | 6 | - | - | - | - | - | -- | - | Compliant | - | - | -20 to 70 °C | - | -- | Active | -- | Plug to Plug | - | 30 | Gray, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | 155.52 MHz | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key | 5 | 3.2 mm | 3.00 (914.40mm) | 3.2 mm | 30.0µin (0.76µm) | 1.1 mm | - | Lead Free | ||
![]() XUN530250.000JS6X Renesas | In Stock | - | - | - | - | - | - | 6 | - | - | - | - | - | -- | Surface Mount | Non-Compliant | 250 MHz | CLCC | -20 to 70 °C | - | -- | Active | -- | Plug to Plug | - | 30 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | 100 ppm | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | HCSL | Polarizing Key | 5 | 3.2 mm | 1.50 (457.20mm) | 3.2 mm | 30.0µin (0.76µm) | 1.1 mm | - | Lead Free | ||
![]() XLL720250.000JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | Socket to Plug | - | 50 | Gray, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Strain Relief (Socket); Polarizing Key (Plug) | 7 | 5 mm | 3.00 (914.40mm) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XUP526150.000JS6I8 Renesas | In Stock | - | - | Standard | - | - | - | 6 | - | - | - | - | - | -- | - | Compliant | - | - | -40 to 85 °C | - | -- | Active | -- | Socket to Plug | - | 34 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | 150 MHz | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key, Strain Relief (Socket); Polarizing Key (Plug) | 5 | 3.2 mm | 3.00 (914.40mm) | 3.2 mm | 30.0µin (0.76µm) | 1.1 mm | - | Lead Free | ||
![]() XUN510200.000JS6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | Plug to Plug | - | 16 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key | 5 | 3.2 mm | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XUN520212.500JS6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | Plug to Plug | - | 14 | Gray, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key | 5 | 3.2 mm | 0.500 (152.40mm, 6.00) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XLP726100.000JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | Plug to Cable | - | 40 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key | 7 | 5 mm | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XLP725156.250JU6I8 Renesas | In Stock | - | - | Standard | - | - | - | 6 | - | - | - | - | - | -- | - | Compliant | - | - | -40 to 85 °C | - | -- | Active | -- | Plug to Plug | - | 16 | Gray, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | 156.25 MHz | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key | 7 | 5 mm | 1.50 (457.20mm) | 5 mm | 30.0µin (0.76µm) | 1.3 mm | - | Lead Free | ||
![]() XLP736100.000JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -40 to 85 °C | - | -- | Active | -- | Socket to Plug | - | 30 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key | 7 | 5 mm | 1.50 (457.20mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XLH730020.000JU4I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -40 to 85 °C | - | -- | Active | -- | Socket to Plug | - | 30 | Multiple, Ribbon | 2 | - | - | 5.0800 | - | - | Unshielded | - | - | - | - | - | 4 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key | 7 | 5 mm | 1.50 (457.20mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XLH736012.288JU4X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | Socket to Plug | - | 26 | Gray, Ribbon | 2 | - | - | 5.0800 | - | - | Unshielded | - | - | - | - | - | 4 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key, Strain Relief (Socket); Polarizing Key (Plug) | 7 | 5 mm | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XLL726150.000JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -40 to 85 °C | - | -- | Active | -- | Socket to Socket | - | 64 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key | 7 | 5 mm | 1.50 (457.20mm) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XLL326312.500JX6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | Socket to Plug | - | 30 | Gray, Ribbon | 2 | - | - | 2.1000 | - | - | Unshielded | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Strain Relief (Socket); Polarizing Key (Plug) | 3.2 | 2.5 mm | 1.50 (457.20mm) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XUP530212.500JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | Socket to Socket | - | 60 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key | 5 | 3.2 mm | 1.50 (457.20mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XLL730156.250JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -40 to 85 °C | - | -- | Active | -- | Socket to Plug | - | 30 | Gray, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key | 7 | 5 mm | 1.50 (457.20mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XUL530100.000JS6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -40 to 85 °C | - | -- | Active | -- | Socket to Socket | - | 50 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Strain Relief | 5 | 3.2 mm | 1.50 (457.20mm) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XLL726156.250JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | Socket to Socket | - | 60 | Gray, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key | 7 | 5 mm | 1.50 (457.20mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XUL730200.000JU6X Renesas | In Stock | - | - | - | - | 8-DIP Module | - | - | - | - | -- | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -- | Active | - | - | - | - | - | - | - | - | 2.5400 | -- | - | - | - | - | - | 0 mV ~ 100 mV | - | 6 | - | - | PC Pin | - | Wheatstone Bridge | - | - | - | -- | - | - | 5 PSI (34.47 kPa) | Differential | Barbless | - | Male - 0.13 (3.23mm) Tube, Dual | - | 20 PSI (137.9 kPa) | - | Temperature Compensated | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XLL535125.000JS6I Renesas | In Stock | - | - | Standard | - | - | - | 6 | - | - | - | - | - | -- | - | Compliant | - | - | -40 to 85 °C | - | -- | Active | -- | Socket to Plug | - | 26 | Gray, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | 125 MHz | - | - | - | 6 | - | Gold | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | Polarizing Key, Strain Relief (Socket); Polarizing Key (Plug) | 5 | 3.2 mm | 0.500 (152.40mm, 6.00) | 3.2 mm | 30.0µin (0.76µm) | 1.1 mm | - | Lead Free |