- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Lead Free Status / RoHS Status | RoHS | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Number of Rows | Pitch | Shielding | Frequency | Pin Count | Contact Finish | Cable Termination | Usage | Pitch - Connector | Pitch - Cable | Features | Product Length | Product Width | Length | Width | Contact Finish Thickness | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL736200.000JU6X8 Renesas | In Stock | - | - | - | - | -- | - | -20 to 70 °C | -- | Active | -- | Socket to Socket | 24 | Multiple, Ribbon | 2 | 2.5400 | Unshielded | - | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | Strain Relief | 7 | 5 mm | 0.500 (152.40mm, 6.00) | - | 15.0µin (0.38µm) | - | - | ||
![]() XUP735400.000JU6X8 Renesas | In Stock | - | - | - | - | -- | - | -20 to 70 °C | -- | Active | -- | Socket to Socket | 40 | Multiple, Ribbon | 2 | 2.5400 | Unshielded | - | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | Polarizing Key, Strain Relief | 7 | 5 mm | 0.500 (152.40mm, 6.00) | - | 30.0µin (0.76µm) | - | - | ||
![]() XLL525150.000JS6I8 Renesas | In Stock | - | - | Standard | 6 | -- | Compliant | -40 to 85 °C | -- | Active | -- | Socket to Socket | 34 | Gray, Ribbon | 2 | 2.5400 | Unshielded | 150 MHz | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | Strain Relief | 5 | 3.2 mm | 0.500 (152.40mm, 6.00) | 3.2 mm | 15.0µin (0.38µm) | 1.1 mm | Lead Free | ||
![]() XLP720155.520JU6X Renesas | In Stock | - | - | - | 6 | -- | Non-Compliant | -20 to 70 °C | -- | Active | -- | Socket to Socket | 34 | Multiple, Ribbon | 2 | 2.5400 | Unshielded | - | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | -- | 7 | 5 mm | 0.500 (152.40mm, 6.00) | 5 mm | 30.0µin (0.76µm) | 1.3 mm | Lead Free | ||
![]() XLL520250.000JS6X Renesas | In Stock | - | - | - | - | -- | - | -20 to 70 °C | -- | Active | -- | Socket to Socket | 30 | Multiple, Ribbon | 2 | 2.5400 | Unshielded | - | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | Polarizing Key | 5 | 3.2 mm | 0.500 (152.40mm, 6.00) | - | 30.0µin (0.76µm) | - | - | ||
![]() XLL325300.000JX6I8 Renesas | In Stock | - | - | - | - | -- | - | -40 to 85 °C | -- | Active | -- | Socket to Cable | 30 | Multiple, Ribbon | 2 | 2.1000 | Unshielded | - | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | -- | 3.2 | 2.5 mm | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - | ||
![]() XLH530100.000JS4I Renesas | In Stock | - | - | Standard | 4 | -- | Compliant | -40 to 85 °C | -- | Active | -- | Socket to Socket | 20 | Multiple, Ribbon | 2 | 2.5400 | Unshielded | 100 MHz | 4 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | Polarizing Key, Strain Relief | 5 | 3.2 mm | 3.00 (914.40mm) | 3.2 mm | 15.0µin (0.38µm) | 1.1 mm | Lead Free | ||
![]() XUN716300.000JU6X8 Renesas | In Stock | - | - | - | - | -- | - | -20 to 70 °C | -- | Active | -- | DIP to DIP | 26 | Gray, Ribbon | 2 | 2.5400 | Unshielded | - | 6 | Tin | IDC | Socket (0.1), Board In | 0.100 (2.54mm) | 0.050 (1.27mm) | -- | 7 | 5 mm | 3.00 (914.40mm) | - | 100.0µin (2.54µm) | - | - | ||
![]() XLL736025.000JU6X8 Renesas | In Stock | - | - | - | - | -- | - | -20 to 70 °C | -- | Active | -- | DIP to DIP | 40 | Gray, Ribbon | 2 | 2.5400 | Unshielded | - | 6 | Tin | IDC | Socket (0.1), Board In | 0.100 (2.54mm) | 0.050 (1.27mm) | -- | 7 | 5 mm | 0.500 (152.40mm, 6.00) | - | 100.0µin (2.54µm) | - | - | ||
![]() XUL528025.000JS6X Renesas | In Stock | - | - | - | - | -- | - | -20 to 70 °C | -- | Active | -- | Socket to Socket | 30 | Gray, Ribbon | 2 | 2.5400 | Unshielded | - | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | -- | 5 | 3.2 mm | 0.500 (152.40mm, 6.00) | - | 15.0µin (0.38µm) | - | - | ||
![]() XUL510312.500JS6X8 Renesas | In Stock | - | - | - | - | -- | - | -20 to 70 °C | -- | Active | -- | Socket to Socket | 20 | Multiple, Ribbon | 2 | 2.5400 | Unshielded | - | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | -- | 5 | 3.2 mm | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - | ||
![]() XLP720300.000JU6I8 Renesas | In Stock | - | - | Standard | 6 | -- | Compliant | -40 to 85 °C | -- | Active | -- | Socket to Socket | 30 | Gray, Ribbon | 2 | 2.5400 | Unshielded | 300 MHz | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | Polarizing Key, Strain Relief | 7 | 5 mm | 0.500 (152.40mm, 6.00) | 5 mm | 30.0µin (0.76µm) | 1.3 mm | Lead Free | ||
![]() XUP538300.000JS6X8 Renesas | In Stock | - | - | - | - | -- | - | -20 to 70 °C | -- | Active | -- | DIP to Cable | 26 | Multiple, Ribbon | 2 | 2.5400 | Unshielded | - | 6 | Tin | IDC | Socket (0.1), Board In | 0.100 (2.54mm) | 0.050 (1.27mm) | -- | 5 | 3.2 mm | 3.00 (914.40mm) | - | 100.0µin (2.54µm) | - | - | ||
![]() XLP725150.000JU6X Renesas | In Stock | - | - | - | 6 | -- | Non-Compliant | -20 to 70 °C | -- | Active | -- | Socket to Socket | 14 | Multiple, Ribbon | 2 | 2.5400 | Unshielded | - | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | Polarizing Key, Strain Relief | 7 | 5 mm | 3.00 (914.40mm) | 5 mm | 30.0µin (0.76µm) | 1.3 mm | Lead Free | ||
![]() XLL720212.500JU6I Renesas | In Stock | - | - | - | - | -- | - | -40 to 85 °C | -- | Active | -- | DIP to DIP, Reversed | 20 | Multiple, Ribbon | 2 | 2.5400 | Unshielded | - | 6 | Tin | IDC | Socket (0.1), Board In | 0.100 (2.54mm) | 0.050 (1.27mm) | -- | 7 | 5 mm | 1.50 (457.20mm) | - | 100.0µin (2.54µm) | - | - | ||
![]() XUP526212.500JS6I8 Renesas | In Stock | - | - | - | 6 | -- | Non-Compliant | -40 to 85 °C | -- | Active | -- | Socket to Cable | 24 | Multiple, Ribbon | 2 | 2.5400 | Unshielded | - | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | -- | 5 | 3.2 mm | 3.00 (914.40mm) | 3.2 mm | 30.0µin (0.76µm) | 1.1 mm | Lead Free | ||
![]() XLL325312.500JX6I8 Renesas | In Stock | - | - | - | - | -- | - | -40 to 85 °C | -- | Active | -- | Socket to Cable | 40 | Gray, Ribbon | 2 | 2.1000 | Unshielded | - | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | Polarizing Key, Strain Relief | 3.2 | 2.5 mm | 3.00 (914.40mm) | - | 15.0µin (0.38µm) | - | - | ||
![]() XUP526100.000JS6X8 Renesas | In Stock | - | - | Standard | 6 | -- | Compliant | -20 to 70 °C | -- | Active | -- | Socket to Cable | 40 | Gray, Ribbon | 2 | 2.5400 | Unshielded | 100 MHz | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | -- | 5 | 3.2 mm | 3.00 (914.40mm) | 3.2 mm | 15.0µin (0.38µm) | 1.1 mm | Lead Free | ||
![]() XUL536100.000JS6X8 Renesas | In Stock | - | - | Standard | 6 | -- | Compliant | -20 to 70 °C | -- | Active | -- | Socket to Socket | 26 | Gray, Ribbon | 2 | 2.5400 | Unshielded | 100 MHz | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | -- | 5 | 3.2 mm | 1.50 (457.20mm) | 3.2 mm | 30.0µin (0.76µm) | 1.1 mm | Lead Free | ||
![]() XUN726155.520JU6I8 Renesas | In Stock | - | - | - | - | -- | - | -40 to 85 °C | -- | Active | -- | Socket to Cable | 24 | Gray, Ribbon | 2 | 2.5400 | Unshielded | - | 6 | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | Strain Relief | 7 | 5 mm | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - |