- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Material - Insulation | Terminal Screw Material | Contact Sizes | For Use With/Related Products | Lead Free Status / RoHS Status | Mounting | RoHS | Standard Frequency | Supplier Package | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Contact Finish | Termination Style | Housing Color | Output Type | Wire Gauge | Note | Number of Circuits | Shell Size, MIL | Accessory Type | Cable Termination | Accuracy | Usage | Pitch - Connector | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Operating Pressure | Pressure Type | Port Style | Pitch - Cable | Port Size | Tool Type | Includes | Terminal Screw Finish | Maximum Pressure | Number of Wire Entries | Output Level | Features | Product Length | Product Width | Length | Width | Contact Finish Thickness | Thickness | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLP730106.250JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -40 to 85 °C | - | -- | Active | -- | Socket to Socket | - | 24 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | Polarizing Key, Strain Relief | 7 | 5 mm | 0.500 (152.40mm, 6.00) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XLL738212.500JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | Socket to Socket | - | 34 | Gray, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | Polarizing Key | 7 | 5 mm | 0.500 (152.40mm, 6.00) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() 8N3Q001KG-1018CD Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Surface Mount | - | - | CLCC | - | 0 to 70 °C | - | -- | Active | -- | DIP to DIP, Reversed | - | 26 | Gray, Ribbon | 2 | - | - | - | - | - | Unshielded | - | - | - | 20 ppm | - | - | 10 | - | Tin | - | - | - | - | - | - | - | - | IDC | - | Socket (0.1), Board In | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | LVPECL | -- | - | - | 0.500 (152.40mm, 6.00) | - | 100.0µin (2.54µm) | - | - | - | ||
![]() XUP526125.000JS6X Renesas | In Stock | - | - | Standard | - | Module | - | 6 | - | - | -- | - | - | - | - | - | - | - | Compliant | - | - | - | -40°C ~ 125°C | - | -- | Active | - | - | - | - | - | - | - | - | 2.5400 | -- | - | - | - | - | 125 MHz | - | 0 mV ~ 100 mV | - | 6 | - | - | Connector | - | Wheatstone Bridge | - | - | - | - | - | - | ±0.1% | - | - | - | - | - | - | 15 PSI (103.42 kPa) | Absolute | No Port | - | -- | - | - | - | 45 PSI (310.26 kPa) | - | - | Temperature Compensated | 5 | 3.2 mm | 5 mm | 3.2 mm | - | 1.1 mm | - | Lead Free | ||
![]() XLL535100.000JS6X Renesas | In Stock | - | - | Standard | - | - | - | 6 | - | - | - | - | - | - | - | - | -- | - | Compliant | - | - | - | -20 to 70 °C | - | -- | Active | -- | Socket to Cable | - | 34 | Gray, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | 100 MHz | - | - | - | 6 | - | Gold | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | Polarizing Key, Strain Relief | 5 | 3.2 mm | 3.00 (914.40mm) | 3.2 mm | 15.0µin (0.38µm) | 1.1 mm | - | Lead Free | ||
![]() XLH736016.000JU4I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -40 to 85 °C | - | -- | Active | -- | Socket to Socket | - | 16 | Gray, Ribbon | 2 | - | - | 5.0800 | - | - | Unshielded | - | - | - | - | - | - | 4 | - | Gold | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | Strain Relief | 7 | 5 mm | 1.50 (457.20mm) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XUP738335.000JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Surface Mount | - | 335 MHz | CLCC | - | -20 to 70 °C | - | -- | Active | -- | DIP to DIP | - | 10 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | 20 ppm | - | - | 6 | - | Tin | - | - | - | - | - | - | - | - | IDC | - | Socket (0.1), Board In | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | LVPECL | -- | 7 | 5 mm | 3.00 (914.40mm) | - | 100.0µin (2.54µm) | - | - | - | ||
![]() XLL325400.000JX6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | Socket to Socket | - | 24 | Multiple, Ribbon | 2 | - | - | 2.1000 | - | - | Unshielded | - | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | Polarizing Key | 3.2 | 2.5 mm | 0.500 (152.40mm, 6.00) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XLP720106.250JU6I Renesas | In Stock | - | - | Standard | - | - | - | 6 | - | - | - | - | - | - | - | - | -- | - | Compliant | - | - | - | -40 to 85 °C | - | -- | Active | -- | DIP to DIP | - | 24 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | 106.25 MHz | - | - | - | 6 | - | Tin | - | - | - | - | - | - | - | - | IDC | - | Socket (0.1), Board In | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | -- | 7 | 5 mm | 0.500 (152.40mm, 6.00) | 5 mm | 100.0µin (2.54µm) | 1.3 mm | - | Lead Free | ||
![]() XLH735024.576JU4I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -40 to 85 °C | - | -- | Active | -- | Socket to Socket | - | 20 | Gray, Ribbon | 2 | - | - | 5.0800 | - | - | Unshielded | - | - | - | - | - | - | 4 | - | Gold | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | Polarizing Key | 7 | 5 mm | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XUP720100.000JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | Socket to Cable | - | 20 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | - | - | - | - | 6 | - | Gold | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | Polarizing Key, Strain Relief | 7 | 5 mm | 3.00 (914.40mm) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XLH536024.576JS4X8 Renesas | In Stock | - | - | Standard | - | - | - | 4 | - | - | - | - | - | - | - | - | -- | - | Compliant | - | - | - | -20 to 70 °C | - | -- | Active | -- | DIP to DIP, Reversed | - | 14 | Gray, Ribbon | 2 | - | - | 2.5400 | - | - | Unshielded | - | - | 24.576 MHz | - | - | - | 4 | - | Tin | - | - | - | - | - | - | - | - | IDC | - | Socket (0.1), Board In | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | -- | 5 | 3.2 mm | 1.50 (457.20mm) | 3.2 mm | 100.0µin (2.54µm) | 1.1 mm | - | Lead Free | ||
![]() XLH320020.000JX4X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | DIP to Cable | - | 64 | Gray, Ribbon | 2 | - | - | 2.1000 | - | - | Unshielded | - | - | - | - | - | - | 4 | - | Tin | - | - | - | - | - | - | - | - | IDC | - | Socket (0.1), Board In | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | -- | 3.2 | 2.5 mm | 0.500 (152.40mm, 6.00) | - | 100.0µin (2.54µm) | - | - | - | ||
![]() XLH726100.000JU4I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -40 to 85 °C | - | -- | Active | -- | Socket to Cable | - | 16 | Multiple, Ribbon | 2 | - | - | 5.0800 | - | - | Unshielded | - | - | - | - | - | - | 4 | - | Gold | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | Polarizing Key, Strain Relief | 7 | 5 mm | 3.00 (914.40mm) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XLH738125.000JU4X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | Socket to Cable | - | 14 | Multiple, Ribbon | 2 | - | - | 5.0800 | - | - | Unshielded | - | - | - | - | - | - | 4 | - | Gold | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | -- | 7 | 5 mm | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XLH735016.000JU4I Renesas | In Stock | - | - | - | Panel Mount | - | Flange | - | Circular | Composite | - | -- | - | - | 22D | - | -- | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Male Pins | 37 | - | - | Threaded | Crimp | 5.0800 | - | A | Shielded | Environment Resistant | - | - | - | - | Cadmium | 4 | 15-35 | - | - | Olive Drab | - | - | Contacts Not Included | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | 7 | 5 mm | - | - | - | - | -- | - | ||
![]() XLH336156.250JX4X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | - | - | - | - | - | - | - | 2.1000 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Adapter Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | ||
![]() XLL736050.000JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varies by Crimp Head | - | - | - | - | - | - | - | - | Ampli-Bond, Ampower, Solistrand, Terminyl | Active | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Crimper, Hydraulic - without Crimp Head | - | - | - | - | - | Battery Powered | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XUP515212.500JS6I8 Renesas | In Stock | - | - | - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | Plastic | - | - | 20 | - | -- | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | Active | -- | Receptacle Housing | For Female Sockets | 18 | - | - | Threaded | Crimp | 2.5400 | - | A | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | 6 | 15-18 | - | - | Silver | - | - | Contacts Not Included | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | 5 | 3.2 mm | - | - | - | - | -- | - | ||
![]() XUP515250.000JS6X8 Renesas | In Stock | - | - | - | Chassis, Panel | - | - | - | - | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | 600V | -40°C ~ 105°C | Bulk | Magnum® B4000 | Active | - | - | - | - | Black | 1 | - | - | 0.562 (14.27mm) | - | - | - | - | 50A | - | - | - | - | 6 | - | - | - | - | - | 8-16 AWG | - | 2 | - | - | - | - | - | - | Barrier Block | Screw | 2 Wall (Dual) | Screws with Quick Connect Tabs | - | - | - | - | - | - | - | Zinc | - | 2 | - | Flange | 5 | 3.2 mm | - | - | - | - | UL94 V-0 | - |