- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Weight | RoHS | Operating Temperature | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Pitch | Max Power Dissipation | Depth | Frequency | Pin Count | ELV | Features | Product Length | Product Width | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUP526300.000JS6I8 Renesas | In Stock | - | - | Cable | 6 | - | - | Non-Compliant | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | 300 MHz | 6 | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XLL720106.250JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | 7 | 5 mm | - | - | - | - | - | ||
![]() XUL525312.500JS6I8 Renesas | In Stock | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | 5 | 3.2 mm | - | - | - | - | - | ||
![]() XUP726100.000JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | 7 | 5 mm | - | - | - | - | - | ||
![]() XUL510212.500JS6I8 Renesas | In Stock | - | - | - | - | Plastic | - | - | -40 to 85 °C | - | - | - | - | - | - | - | Grey | 2.5400 | - | - | - | 6 | - | - | 5 | 3.2 mm | - | - | - | - | - | ||
![]() XUN526125.000JS6X8 Renesas | In Stock | - | - | - | 6 | - | - | Non-Compliant | -20 to 70 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XUL515200.000JS6X Renesas | In Stock | - | - | - | - | - | - | Non-Compliant | -20 to 70 °C | 5 % | 2 | 150 ppm/°C | 130 Ω | 155 °C | -55 °C | Thick Film | - | 2.5400 | 5 W | - | - | 6 | - | Moisture Resistant | 5 | 3.2 mm | 635 µm | 1.397 mm | 1.27 mm | - | - | ||
![]() XUP736300.000JU6I8 Renesas | In Stock | - | - | Standard | 6 | - | - | Compliant | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | 300 MHz | 6 | - | - | 7 | 5 mm | - | 7 mm | 5 mm | 1.3 mm | Lead Free | ||
![]() XLH730025.000JU4I Renesas | In Stock | - | - | - | - | - | - | Non-Compliant | -40 to 85 °C | - | - | - | - | - | - | - | - | 5.0800 | - | - | - | 4 | Not Applicable | - | 7 | 5 mm | - | - | - | - | - | ||
![]() XUL520155.520JS6I Renesas | In Stock | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | 5 | 3.2 mm | - | - | - | - | - | ||
![]() XLH736010.000JU4X8 Renesas | In Stock | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | 5.0800 | - | - | - | 4 | - | - | 7 | 5 mm | - | - | - | - | - | ||
![]() XUP535155.520JS6I8 Renesas | In Stock | - | - | - | - | - | - | Non-Compliant | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | 5 | 3.2 mm | - | - | - | - | - | ||
![]() XUL518200.000JS6X Renesas | In Stock | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | 5 | 3.2 mm | - | - | - | - | - | ||
![]() XUL735312.500JU6I Renesas | In Stock | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | 7 | 5 mm | - | - | - | - | - | ||
![]() XLP535100.000JS6X Renesas | In Stock | - | - | Standard | 6 | - | - | Compliant | -20 to 70 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | 100 MHz | 6 | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XLH525020.000JS4I8 Renesas | In Stock | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 4 | - | - | 5 | 3.2 mm | - | - | - | - | - | ||
![]() XLH526100.000JS4I8 Renesas | In Stock | - | - | Standard | 4 | - | - | Compliant | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | 100 MHz | 4 | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XUN710212.500JU6I Renesas | In Stock | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | 7 | 5 mm | - | - | - | - | - | ||
![]() XUP515025.000JS6I Renesas | In Stock | - | - | Standard | 6 | - | - | Compliant | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | 25 MHz | 6 | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XUL738125.000JU6X Renesas | In Stock | - | - | - | - | - | 29.6 kg | Compliant | -20 to 70 °C | - | - | - | - | - | - | - | - | 2.5400 | - | 483 mm | - | 6 | - | - | 7 | 5 mm | 85 mm | - | 432 mm | - | - |