- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Body Material | Mounting | RoHS | Standard Frequency | Supplier Package | Operating Temperature | Packaging | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Pitch | Frequency | Frequency Stability | Pin Count | Number of Contacts | Contact Style | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Data Rate | Simplex/Duplex | Ambient Temperature Range High | Output Level | Product Length | Product Width | Height | Length | Width | Thickness | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUL510156.250JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | ||
![]() XLL336212.500JX6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.1000 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | ||
![]() XLL725400.000JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XUP530400.000JS6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | ||
![]() XLH728010.000JU4X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 5.0800 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XLP730150.000JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XLP530200.000JS6X Renesas | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | -20 to 70 °C | Bulk | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | ||
![]() XUP535106.250JS6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | ||
![]() XUN518400.000JS6X Renesas | In Stock | - | - | Gold | - | - | - | Aluminium | - | Compliant | - | - | -20 to 70 °C | - | Crimp | Circular | - | - | Male | 2.5400 | - | - | 6 | 32 | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | Yes | - | ||
![]() XLH536048.000JS4X Renesas | In Stock | - | - | - | Standard | 4 | - | - | - | Compliant | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | 48 MHz | - | 4 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | Lead Free | ||
![]() XLP520212.500JS6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | ||
![]() XUL726100.000JU6X8 Renesas | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XLH536024.576JS4I Renesas | In Stock | - | - | - | - | 4 | - | - | - | Non-Compliant | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | Lead Free | ||
![]() XUP526250.000JS6I Renesas | In Stock | - | - | - | Standard | 6 | - | - | Surface Mount | Compliant | 250 MHz | CLCC | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | 250 MHz | 25 ppm | 6 | - | - | - | - | - | - | - | - | - | LVPECL | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | Lead Free | ||
![]() XUP510212.500JS6X Renesas | In Stock | - | - | - | Standard | 6 | - | - | - | Non-Compliant | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | 212.5 MHz | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | Lead Free | ||
![]() XUN536200.000JS6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | ||
![]() XLH320016.000JX4X8 Renesas | In Stock | - | - | - | Surface Mount | 100 | - | - | - | Compliant | - | - | -20 to 70 °C | - | - | - | 70 °C | 0 °C | - | 2.1000 | - | - | 4 | - | - | 1 | Ethernet | 3.465 V | 3.135 V | 100 Mbps | Full Duplex | 70 °C | - | 3.2 | 2.5 mm | 1.4 mm | 16 mm | 14 mm | - | No SVHC | - | ||
![]() XUP510300.000JS6I8 Renesas | In Stock | - | - | - | - | 6 | - | - | - | Non-Compliant | - | - | -40 to 85 °C | - | - | - | - | - | Female | 2.5400 | - | - | 6 | - | Pin | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | Lead Free | ||
![]() XUL516200.000JS6X Renesas | In Stock | - | - | - | - | - | - | - | Surface Mount | - | 200 MHz | CLCC | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | 25 ppm | 6 | - | - | - | - | - | - | - | - | - | LVDS | 5 | 3.2 mm | - | - | - | - | - | - | ||
![]() XUL530312.500JS6X8 Renesas | In Stock | - | - | - | Standard | 6 | - | - | - | Non-Compliant | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | 312.5 MHz | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | Lead Free |