- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Base Product Number | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material properties | Max. length | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Pitch | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Spread Spectrum Bandwidth | Product Type | Output Format | Absolute Pull Range (APR) | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH536110.000000I Renesas | 35 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | - | XLH536 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Tape & Reel (TR) | SiT9120 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | XO (Standard) | - | - | Oscillators | - | 3.3V | 55 mA | 166.666666MHz | ±10ppm | LVDS | - | SMD/SMT | Standby (Power Down) | MEMS | 55mA | - | 35mA | 15 pF | - | - | Standard Oscillators | LVCMOS | -- | Standard Clock Oscillators | - | - | 1.1 mm | 0.032 (0.80mm) | 5 mm | 3.2 mm | - | - | -- | ||
![]() XLL326300.000000X Renesas | 19 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | - | XLL326 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | - | - | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | 0.003527 oz | -20°C ~ 70°C | Tape & Reel (TR) | SiT9120 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | XO (Standard) | - | - | Oscillators | - | 2.25 V ~ 3.63 V | 65 mA | 150MHz | ±10ppm | LVDS | - | SMD/SMT | Enable/Disable | MEMS | 55mA | - | 35mA | - | - | - | Standard Oscillators | LVDS | -- | Standard Clock Oscillators | - | - | 0.9 mm | 0.032 (0.80mm) | 3.2 mm | 2.5 mm | - | - | -- | ||
![]() XUL725106.250000X Renesas | 19 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | - | XUL725 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | - | - | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 2.625 V | 2.375 V | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT9120 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | XO (Standard) | - | - | Oscillators | - | 2.5V | 75 mA | 125MHz | ±10ppm | LVDS | - | SMD/SMT | Standby (Power Down) | MEMS | 55mA | - | 35mA | - | - | - | Standard Oscillators | LVDS | -- | Standard Clock Oscillators | - | - | 1.3 mm | 0.032 (0.80mm) | 7 mm | 5 mm | - | - | -- | ||
![]() XLL735238.000000I Renesas | 19 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | - | XLL735 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.005997 oz | -20°C ~ 70°C | Tape & Reel (TR) | SiT9120 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | XO (Standard) | - | - | Oscillators | - | 2.5V | 100 mA | 166.666666MHz | ±10ppm | LVDS | - | SMD/SMT | Standby (Power Down) | MEMS | 55mA | - | 35mA | 15 pF | - | - | Standard Oscillators | LVDS | -- | Standard Clock Oscillators | - | - | 1.3 mm | 0.032 (0.80mm) | 7 mm | 5 mm | - | - | -- | ||
![]() XLL526060.000000X Renesas | 19 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | XLL526 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | - | - | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | 0.009171 oz | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | XO (Standard) | - | - | Oscillators | - | 1.8V | 65 mA | 12MHz | ±10ppm | LVCMOS, LVTTL | - | SMD/SMT | Standby (Power Down) | MEMS | 31mA | - | 10µA | - | - | - | Standard Oscillators | LVDS | -- | Standard Clock Oscillators | - | - | 1.1 mm | 0.032 (0.80mm) | 5 mm | 3.2 mm | - | - | -- | ||
![]() XUL518025.000000X Renesas | 19 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | XUL518 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | - | - | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | - | 1.89 V | 1.71 V | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | XO (Standard) | - | - | Oscillators | - | 2.8V | 65 mA | 33.333MHz | ±10ppm | LVCMOS, LVTTL | - | SMD/SMT | Enable/Disable | MEMS | 33mA | - | 31mA | - | - | - | Standard Oscillators | LVDS | -- | Standard Clock Oscillators | - | - | 1.1 mm | 0.032 (0.80mm) | 5 mm | 3.2 mm | - | - | -- | ||
![]() XLL526025.000000X Renesas | 19 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | XLL526 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | - | - | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | 0.009171 oz | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | Active | XO (Standard) | - | - | Oscillators | - | 1.8V | 65 mA | 62.5MHz | ±10ppm | LVCMOS, LVTTL | - | SMD/SMT | Enable/Disable | MEMS | 31mA | - | 30mA | - | - | - | Standard Oscillators | LVDS | -- | Standard Clock Oscillators | - | - | 1.1 mm | 0.032 (0.80mm) | 5 mm | 3.2 mm | - | - | -- | ||
![]() FXO-HC730-1.234567 Renesas | In Stock | - | - | - | - | - | - | Chromium-vanadium steel | 664g | - | - | - | - | - | chrome plated | 65.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.5mm | - | - | - | - | ||
![]() XUH736100.000JU4I8 Renesas | In Stock | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 5 mm | 1.3 mm | Lead Free | - | ||
![]() IDT4MA156250Z4BACTGI8 Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 156.25 MHz | 50 ppm | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | 838.2 µm | - | 5.0038 mm | 3.2004 mm | - | - | - | ||
![]() XUP525250.000JS6I8 Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | 250 MHz | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | 5 mm | 3.2 mm | 1.1 mm | Lead Free | - | ||
![]() XLH336002.489060X Renesas | 35 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | XLH336 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | - | - | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | XO (Standard) | - | - | Oscillators | - | 2.5V | 55 mA | 66MHz | ±10ppm | LVCMOS, LVTTL | - | SMD/SMT | Standby (Power Down) | MEMS | 33mA | - | 70µA | 15 pF | - | - | Standard Oscillators | LVCMOS | -- | Standard Clock Oscillators | - | - | 0.9 mm | 0.032 (0.80mm) | 3.2 mm | 2.5 mm | - | - | -- | ||
![]() XLH335033.333333X Renesas | 19 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | XLH335 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | - | - | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | - | - | Oscillators | - | 1.8V | 55 mA | 16.367667MHz | ±10ppm | LVCMOS, LVTTL | - | SMD/SMT | Enable/Disable | MEMS | 31mA | - | 30mA | 15 pF | - | - | Standard Oscillators | LVCMOS | -- | Standard Clock Oscillators | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | -- | ||
![]() XLH72V098.304000I Renesas | 35 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | XLH72V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | 0.009171 oz | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | - | - | Oscillators | - | 3.3V | 35 mA | 33.333MHz | ±10ppm | LVCMOS, LVTTL | - | SMD/SMT | Enable/Disable | MEMS | 33mA | 2.5 V | 31mA | 15 pF | - | - | VCXO | LVCMOS | -- | VCXO Oscillators | - | - | 1.3 mm | 0.039 (1.00mm) | 7 mm | 5 mm | - | - | -- | ||
![]() XLH726153.600000I Renesas | 19 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | XLH726 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | 0.009171 oz | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | Active | XO (Standard) | - | - | Oscillators | - | 1.8V | 35 mA | 66MHz | ±10ppm | LVCMOS, LVTTL | - | SMD/SMT | Enable/Disable | MEMS | 31mA | - | 30mA | 15 pF | - | - | Standard Oscillators | LVCMOS | -- | Standard Clock Oscillators | - | - | 1.3 mm | 0.032 (0.80mm) | 7 mm | 5 mm | - | - | -- | ||
![]() XLH73V010.026000X Renesas | 19 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | XLH73V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | - | - | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | Active | XO (Standard) | - | - | Oscillators | - | 2.5V | 55 mA | 8.192MHz | ±10ppm | LVCMOS, LVTTL | - | SMD/SMT | Enable/Disable | MEMS | 33mA | 3.3 V | 31mA | 15 pF | - | - | VCXO | LVCMOS | -- | VCXO Oscillators | - | - | 1.3 mm | 0.032 (0.80mm) | 7 mm | 5 mm | - | - | -- | ||
![]() XLH335055.000000I Renesas | 19 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | XLH335 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | Active | XO (Standard) | - | - | Oscillators | - | 2.8V | 55 mA | 66.66666MHz | ±10ppm | LVCMOS, LVTTL | - | SMD/SMT | Enable/Disable | MEMS | 33mA | - | 31mA | 15 pF | - | - | Standard Oscillators | LVCMOS | -- | Standard Clock Oscillators | - | - | 0.9 mm | 0.032 (0.80mm) | 3.2 mm | 2.5 mm | - | - | -- | ||
![]() XLL525005.000000X Renesas | 19 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | XLL525 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | - | - | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | 0.009171 oz | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | Active | XO (Standard) | - | - | Oscillators | - | 2.8V | 65 mA | 8.192MHz | ±10ppm | LVCMOS, LVTTL | - | SMD/SMT | Standby (Power Down) | MEMS | 33mA | - | 70µA | - | - | - | Standard Oscillators | LVDS | -- | Standard Clock Oscillators | - | - | 1.1 mm | 0.032 (0.80mm) | 5 mm | 3.2 mm | - | - | -- | ||
![]() XLP73V622.592000X Renesas | 19 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | XLP73V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | - | - | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.005997 oz | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | Active | XO (Standard) | - | - | Oscillators | - | 3.3V | 120 mA | 33.3MHz | ±10ppm | LVCMOS, LVTTL | - | SMD/SMT | Standby (Power Down) | MEMS | 33mA | 3.3 V | 70µA | - | - | - | VCXO | LVPECL | -- | VCXO Oscillators | - | - | 1.3 mm | 0.032 (0.80mm) | 7 mm | 5 mm | - | - | -- | ||
![]() XLL525150.000000X Renesas | 10 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | XLL525 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | - | - | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | 0.009171 oz | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | XO (Standard) | - | - | Oscillators | - | 1.8V | 65 mA | 12.288MHz | ±10ppm | LVCMOS, LVTTL | - | SMD/SMT | Standby (Power Down) | MEMS | 31mA | - | 10µA | - | - | - | Standard Oscillators | LVDS | -- | Standard Clock Oscillators | - | - | 1.1 mm | 0.032 (0.80mm) | 5 mm | 3.2 mm | - | - | -- |