- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Primary Material | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Number of Circuits | Memory Size | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Manufacturer Size Code | Cable Opening | Memory Format | Memory Interface | Input | Product Type | Ratio - Input:Output | PLL | Differential - Input:Output | Output Format | Absolute Pull Range (APR) | Divider/Multiplier | Resolution (Bits) | Features | Product Category | Memory Organization | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLM336027.000000X Renesas | 12 |
| - | Free Hanging (In-Line) | 3.2 mm x 2.5 mm x 1 mm | - | Aluminum Alloy | - | - | - | CA310 | Renesas Electronics | Silver | - | 55 % | 2000 | - | - | Renesas Electronics | - | - | ITT Cannon, LLC | - | - | Bulk | Metal | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | - | 50V | -55°C ~ 125°C | Reel | MIL-DTL-5015, CA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Solder Cup | - | Plug, Male Pins | XO (Standard) | - | 2 | - | Olive Drab | - | - | - | Threaded | Oscillators | 135A | - | 3.3V | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 27 MHz | 25 PPM | LVDS | Olive Drab Cadmium | 24-9 | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | Shrink Boot Adapter | Standard Clock Oscillators | - | - | 0.039 (1.00mm) | - | 2.5 mm | - | - | - | ||
![]() XUL535333.330000K Renesas | 12 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | XUL535 | Renesas Electronics | - | - | 55 % | 1000 | - | - | Renesas Electronics | + 105 C | - | Stackpole Electronics Inc | - 40 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 3.3 V | 3.3 V | - | - | - | -55°C ~ 155°C | Reel | RMEF | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±250ppm/°C | - | XO (Standard) | 24.9 kOhms | - | Thick Film | - | - | 0.1W, 1/10W | - | - | Oscillators | - | - | 3.3V | - | - | - | 97 mA | 333.33 MHz | 50 PPM | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 97mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | Automotive AEC-Q200 | Standard Clock Oscillators | - | 1.1 mm | 0.020 (0.50mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XTC312818.991000I Renesas | 28 |
| - | Surface Mount | 6-SMD Module | - | - | - | - | - | XTC312 | Renesas Electronics | - | - | - | 500 | - | - | Renesas Electronics | - | - | ams OSRAM | - | Yes | Tape & Reel (TR) | - | Obsolete | Details | - | - | - | - | - | -30°C ~ 70°C | Cut Tape | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | Oscillators | - | - | 2.7 V ~ 3.6 V | - | - | - | - | 818.991 MHz | ±3ppm | SMBus | - | - | - | Enable/Disable | Crystal | 11mA @ 3.6V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | 16 b | Gain Control, Interrupt, Sync Input | Standard Clock Oscillators | - | - | 0.033 (0.85mm) | - | - | - | - | - | ||
![]() XLH336054.000000I Renesas | 28 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | - | XLH336 | Renesas Electronics | - | - | 55 % | 2000 | - | - | Renesas Electronics | + 85 C | - | Banner Engineering Corporation | - 40 C | - | Bulk | - | Active | Details | 3.3 V | 3.3 V | - | - | - | -40°C ~ 85°C | Reel | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | 100 mA | 54 MHz | 50 PPM | HCMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 47mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVCMOS | - | - | - | - | Standard Clock Oscillators | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() XLP735360.000000I Renesas | 12 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | XLP735 | Renesas Electronics | - | - | 55 % | 1000 | - | - | Renesas Electronics | + 85 C | - | Mercury United Electronics, Inc. | - 40 C | - | Strip | - | Active | Details | 3.465 V | 3.135 V | 0.005997 oz | - | - | -40°C ~ 85°C | Reel | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | - | 120 mA | 45.1854 MHz | ±1ppm | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 26mA | - | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | - | Standard Clock Oscillators | - | 1.3 mm | 0.067 (1.70mm) | 7 mm | 5 mm | - | - | - | ||
![]() XPP736106.250000I Renesas | 49 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | XPP736 | Renesas Electronics | - | - | - | 1000 | - | - | Renesas Electronics | - | - | SiTime | - | - | Strip | - | Active | Details | - | - | - | - | - | -20°C ~ 70°C | Reel | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 1.8V | - | - | - | - | 74.176 MHz | ±20ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | 0.039 (1.00mm) | - | - | - | - | - | ||
![]() XLQ73V100.000000X Renesas | 12 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | Renesas Electronics | - | - | - | 1000 | - | - | Renesas Electronics | - | - | PEI-Genesis | - | - | Bulk | - | Active | Details | - | - | - | - | - | -20°C ~ 70°C | Reel | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 100 MHz | - | LVPECL | - | - | - | Amplitude Control | Crystal | 45mA | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | LVPECL | ±50ppm | - | - | - | VCXO Oscillators | - | - | 0.057 (1.45mm) | - | - | - | - | - | ||
![]() XLX325025.000000K Renesas | In Stock | - | - | Surface Mount | 64-LBGA | - | - | 64-FBGA (13x11) | - | - | S99GL128 | Renesas Electronics | - | - | - | 2000 | - | - | Renesas Electronics | - | Non-Volatile | Infineon Technologies | - | - | Bulk | - | Obsolete | Details | - | - | - | - | - | 0°C ~ 85°C (TA) | Reel | GL-P | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | FLASH - NOR | 3V ~ 3.6V | - | - | - | - | 25 MHz | ±50ppm | HCMOS, LVCMOS | - | - | - | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | 128Mbit | - | - | - | - | - | - | - | FLASH | Parallel | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | Standard Clock Oscillators | 8M x 16 | - | 0.039 (1.00mm) | - | - | - | - | - | ||
![]() XLL330001.000000I Renesas | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | XLL330 | Renesas Electronics | - | - | - | 2000 | - | - | Renesas Electronics | - | - | SiTime | - | - | Tape & Reel (TR) | - | Active | Details | - | - | 0.003527 oz | - | - | -20°C ~ 70°C | Reel | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 38 MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | - | Standard Clock Oscillators | - | - | 0.039 (1.00mm) | - | - | - | - | - | ||
![]() XPP726212.500000I Renesas | 12 |
| - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | XPP726 | Renesas Electronics | - | - | - | 1000 | - | 2000 Hrs @ 125°C | Renesas Electronics | - | - | Cal-Chip Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | 50 V | - | -55°C ~ 125°C | Reel | TC | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | - | 0.33 µF | - | Oscillators | - | - | 2.5V | - | - | - | - | 212.5 MHz | ±25ppm | LVPECL | - | - | - | Enable/Disable | Crystal | 110mA | - | 12Ohm | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | General Purpose | Standard Clock Oscillators | - | - | 0.083 (2.10mm) | - | - | - | - | - | ||
![]() XLL738010.350000X Renesas | 12 |
| - | Surface Mount | 24-VFQFN Exposed Pad | - | - | 24-QFN (4x4) | - | - | - | Renesas Electronics | - | - | - | 1000 | 200MHz | - | Renesas Electronics | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | MultiSynth™ | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | - | Oscillators | - | - | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | - | - | - | - | 10.35 MHz | ±20ppm | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | Enable/Disable | Crystal | 37mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | CMOS, HSTL, SSTL, Clock, Crystal | Standard Oscillators | 1:4 | Yes with Bypass | Yes/Yes | LVDS | - | Yes/No | - | - | Standard Clock Oscillators | - | - | 0.057 (1.45mm) | - | - | - | - | - | ||
![]() XAH335080.000000I Renesas | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | XAH335 | Renesas Electronics | - | - | - | 2000 | - | - | Renesas Electronics | - | - | PEI-Genesis | - | - | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 85°C | Reel | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 80 MHz | ±50ppm | HCMOS | - | - | - | Enable/Disable | Crystal | 47mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | Standard Clock Oscillators | - | - | 0.039 (1.00mm) | - | - | - | - | AEC-Q200 | ||
![]() XAL335133.000000K Renesas | In Stock | - | - | Panel Mount | 6-SMD, No Lead | Flange | Aluminum | - | - | Metal | D38999/20WJ | Renesas Electronics | Gold | Copper Alloy | - | 2000 | - | - | Renesas Electronics | - | - | Amphenol Aerospace Operations | - | - | Bulk | Metal | Active | Details | - | - | - | - | - | -65°C ~ 175°C | Reel | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Crimp | - | Receptacle, Female Sockets | XO (Standard) | - | 56 | - | Olive Drab | Aviation, Marine, Military | - | - | Threaded | Oscillators | - | - | 3.3V | A | Shielded | Environment Resistant | - | 133 MHz | ±50ppm | LVDS | Olive Drab Cadmium | 25-4 | - | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | Backshell | Standard Clock Oscillators | - | - | 0.039 (1.00mm) | - | - | 50.0µin (1.27µm) | - | AEC-Q200 | ||
![]() XLH535133.333333I Renesas | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | Renesas Electronics | - | - | - | 1000 | - | - | Renesas Electronics | - | - | Knowles Syfer | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | - | -40°C ~ 85°C | Reel | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 133.333333 MHz | ±50ppm | LVCMOS | - | - | - | Enable/Disable | Crystal | 55mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVCMOS | - | - | - | - | Standard Clock Oscillators | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() XUL530001.000000I Renesas | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | XUL530 | Renesas Electronics | - | - | - | 1000 | - | - | Renesas Electronics | - | - | KEMET | - | - | Tray | - | Active | Details | - | - | - | - | - | -40°C ~ 85°C | Reel | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 1 MHz | ±100ppm | LVDS | - | - | - | Enable/Disable | Crystal | 97mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | Standard Clock Oscillators | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() XUH525110.000000I Renesas | 12 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | Renesas Electronics | - | - | - | 1000 | - | - | Renesas Electronics | - | - | PEI-Genesis | - | - | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 85°C | Reel | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | - | - | 110 MHz | ±50ppm | LVCMOS | - | - | - | Enable/Disable | Crystal | 85mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | Standard Clock Oscillators | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() XLH730030.875520I Renesas | 12 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | RN73R1E | Renesas Electronics | - | - | - | 1000 | - | - | Renesas Electronics | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | - | - | -55°C ~ 155°C | Reel | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | - | ±50ppm/°C | - | XO (Standard) | 64.9 Ohms | - | Thin Film | - | - | 0.063W, 1/16W | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 30.87552 MHz | ±100ppm | LVCMOS | - | - | - | Enable/Disable | Crystal | 35mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVCMOS | - | - | - | Automotive AEC-Q200, Moisture Resistant | Standard Clock Oscillators | - | - | 0.016 (0.40mm) | - | - | - | - | AEC-Q200 | ||
![]() XLL330030.000000I Renesas | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | Renesas Electronics | - | - | - | 2000 | - | - | Renesas Electronics | - | - | PEI-Genesis | - | - | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 85°C | Reel | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 30 MHz | ±100ppm | LVDS | - | - | - | Enable/Disable | Crystal | 37mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | - | Standard Clock Oscillators | - | - | 0.039 (1.00mm) | - | - | - | - | - | ||
![]() XPL316625.000000I Renesas | 2129 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Renesas Electronics | - | - | - | 500 | - | - | Renesas Electronics | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | Active | Details | - | - | - | - | - | 0°C ~ 70°C | Reel | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | Oscillators | - | - | 1.8V | - | - | - | - | 14.31818 MHz | ±50ppm | LVDS | - | - | - | Enable/Disable | Crystal | 85mA | - | 100 Ohms | - | - | - | - | - | 11pF | Fundamental | - | ±30ppm | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | Standard Clock Oscillators | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() XAL325500.000000K Renesas | 12 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | Renesas Electronics | - | - | - | 2000 | - | - | Renesas Electronics | - | - | Kamaya Inc. | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | - | -55°C ~ 155°C | Reel | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | XO (Standard) | 825 kOhms | - | Thick Film | - | - | 0.1W, 1/10W | - | - | Oscillators | - | - | 2.5V | - | - | - | - | 500 MHz | ±50ppm | LVDS | - | - | - | Enable/Disable | Crystal | 44mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | Standard Clock Oscillators | - | - | 0.022 (0.55mm) | - | - | - | - | - |