- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Mounting | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Pitch | Reach Compliance Code | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUL735125.000JU6X Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XUL735125.000JU6X | - | 1500 MHz | 125 MHz | 70 °C | -20 °C | CERAMIC | CLCC, 6 PIN | DILCC6,.2 | Active | 5.68 | - | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | -20 to 70 °C | e4 | - | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5400 | compliant | 50% | 6 | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 0.38 ns | 0.38 ns | 55/45 % | 3.3 V | LVDS | 97 mA | 100 OHM | NO | 0.016 MHz | - | 7 | 5 mm | ||
![]() XUN520156.250JS6I Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XUN520156.250JS6I | - | 670 MHz | 156.25 MHz | 85 °C | -40 °C | CERAMIC | CLCC, 6 PIN | SOLCC6,.12 | Active | 5.68 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | -40 to 85 °C | e4 | - | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5400 | compliant | 100% | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 0.315 ns | 0.315 ns | 55/45 % | 2.5 V | HSCL | 102 mA | 50 OHM | NO | 0.016 MHz | - | 5 | 3.2 mm | ||
![]() XUL516212.500JS6I Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XUL516212.500JS6I | Surface Mount | 1000 MHz | 212.5 MHz | 85 °C | -40 °C | CERAMIC | SOLCC6,.12 | SOLCC6,.12 | Active | 5.68 | - | Yes | 212.5 MHz | CLCC | 1.89 V | 1.71 V | 1.8 V | -40 to 85 °C | e4 | - | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5400 | compliant | 25% | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 0.315 ns | 0.315 ns | 60/40 % | 1.8 V | LVDS | 65 mA | 100 OHM | NO | 0.016 MHz | LVDS | 5 | 3.2 mm | ||
![]() XUL516156.250JS6X Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XUL516156.250JS6X | Surface Mount | 1000 MHz | 156.25 MHz | 70 °C | -20 °C | CERAMIC | CLCC, 6 PIN | SOLCC6,.12 | Active | 5.68 | - | Yes | 156.25 MHz | CLCC | 1.89 V | 1.71 V | 1.8 V | -20 to 70 °C | e4 | - | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5400 | compliant | 25% | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 0.315 ns | 0.315 ns | 55/45 % | 1.8 V | LVDS | 65 mA | 100 OHM | NO | 0.016 MHz | LVDS | 5 | 3.2 mm | ||
![]() FXO-HC535R-6 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC535R-6 | - | - | 6 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | - | compliant | 50% | - | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | - | - | ||
![]() FXO-PC738-50 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC738-50 | - | - | 50 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | - | - | compliant | 20% | - | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | - | - | ||
![]() FXO-PC735-80 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC735-80 | - | - | 80 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | - | - | compliant | 50% | - | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | - | - | ||
![]() FXO-HC530-4 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC530-4 | - | - | 4 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | - | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | - | compliant | 100% | - | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | - | - | ||
![]() F3345-400 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | FOX ELECTRONICS | F3345-400 | - | - | 40 MHz | 70 °C | -10 °C | - | - | - | Obsolete | 8.28 | Non-Compliant | Yes | - | - | - | - | 5 V | - | e4 | Yes | EAR99 | Gold (Au) | - | - | - | compliant | 100% | - | - | - | - | - | - | - | HCMOS | - | - | NO | - | - | - | - | ||
![]() F3345-240 Renesas Electronics America | In Stock | - | - | 7 Weeks | YES | SURFACE MOUNT | - | FOX ELECTRONICS | F3345-240 | - | - | 24 MHz | 70 °C | -10 °C | - | - | - | Obsolete | 7.73 | Non-Compliant | Yes | - | - | - | - | 5 V | - | e4 | Yes | EAR99 | Gold (Au) | - | - | - | compliant | 100% | - | - | - | - | - | - | - | HCMOS | - | - | NO | - | - | - | - | ||
![]() F3345-320 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | FOX ELECTRONICS | F3345-320 | - | - | 32 MHz | 70 °C | -10 °C | - | - | - | Obsolete | 8.27 | Non-Compliant | Yes | - | - | - | - | 5 V | - | e4 | Yes | EAR99 | Gold (Au) | - | - | - | compliant | 100% | - | - | - | - | - | - | - | HCMOS | - | - | NO | - | - | - | - | ||
![]() F3345-200 Renesas Electronics America | In Stock | - | - | 2 Weeks | YES | SURFACE MOUNT | - | FOX ELECTRONICS | F3345-200 | - | - | 20 MHz | 70 °C | -10 °C | - | - | - | Obsolete | 7.68 | Non-Compliant | Yes | - | - | - | - | 5 V | - | e4 | Yes | EAR99 | Gold (Au) | - | - | - | compliant | 100% | - | - | - | - | - | - | - | HCMOS | - | - | NO | - | - | - | - | ||
![]() F3345-018 Renesas Electronics America | In Stock | - | - | 2 Weeks | YES | SURFACE MOUNT | 4 | FOX ELECTRONICS | F3345-018 | - | 80 MHz | 1.8432 MHz | 70 °C | -10 °C | METAL | DILCC4,.2,200 | DILCC4,.2,200 | Obsolete | 7.13 | Non-Compliant | Yes | - | - | - | - | 5 V | - | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | compliant | 100% | - | Not Qualified | - | - | - | - | 5 V | HCMOS | 73 mA | - | NO | 1 MHz | - | - | - | ||
![]() F3345-143 Renesas Electronics America | In Stock | - | - | 7 Weeks | YES | SURFACE MOUNT | - | FOX ELECTRONICS | F3345-143 | - | - | 14.31818 MHz | 70 °C | -10 °C | - | - | - | Obsolete | 5.63 | - | Yes | - | - | - | - | 5 V | - | e4 | Yes | EAR99 | Gold (Au) | - | - | - | compliant | 100% | - | - | - | - | - | - | - | HCMOS | - | - | NO | - | - | - | - | ||
![]() F3345-250 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | FOX ELECTRONICS | F3345-250 | - | - | 25 MHz | 70 °C | -10 °C | - | - | - | Obsolete | 8.3 | Non-Compliant | Yes | - | - | - | - | 5 V | - | e4 | Yes | EAR99 | Gold (Au) | - | - | - | compliant | 100% | - | - | - | - | - | - | - | HCMOS | - | - | NO | - | - | - | - | ||
![]() F535L-48 Renesas Electronics America | In Stock | - | - | 9 Weeks | YES | SURFACE MOUNT | - | FOX ELECTRONICS | F535L-48 | - | - | 48 MHz | 70 °C | -10 °C | - | - | - | Obsolete | 8.33 | - | Yes | - | - | 3.63 V | 2.97 V | 3.3 V | - | e4 | Yes | - | Gold (Au) | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | - | compliant | 50% | - | - | 5.0mm x 3.2mm x 1.3mm | 7 ns | 7 ns | 60/40 % | - | HCMOS | - | 15 pF | NO | - | - | - | - | ||
![]() F535L-25 Renesas Electronics America | In Stock | - | - | 9 Weeks | YES | SURFACE MOUNT | - | FOX ELECTRONICS | F535L-25 | - | - | 25 MHz | 70 °C | -10 °C | - | - | - | Obsolete | 8.32 | Non-Compliant | Yes | - | - | 3.63 V | 2.97 V | 3.3 V | - | e4 | Yes | - | Gold (Au) | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | - | compliant | 50% | - | - | 5.0mm x 3.2mm x 1.3mm | 7 ns | 7 ns | 60/40 % | - | HCMOS | - | 15 pF | NO | - | - | - | - | ||
![]() F535L-12 Renesas Electronics America | In Stock | - | - | 9 Weeks | YES | SURFACE MOUNT | - | FOX ELECTRONICS | F535L-12 | - | - | 12 MHz | 70 °C | -10 °C | - | - | - | Obsolete | 8.33 | - | Yes | - | - | 3.63 V | 2.97 V | 3.3 V | - | e4 | Yes | - | Gold (Au) | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | - | compliant | 50% | - | - | 5.0mm x 3.2mm x 1.3mm | 7 ns | 7 ns | 60/40 % | - | HCMOS | - | 15 pF | NO | - | - | - | - | ||
![]() F535L-27 Renesas Electronics America | In Stock | - | - | 9 Weeks | YES | SURFACE MOUNT | - | FOX ELECTRONICS | F535L-27 | - | - | 27 MHz | 70 °C | -10 °C | - | - | - | Obsolete | 8.33 | - | Yes | - | - | 3.63 V | 2.97 V | 3.3 V | - | e4 | Yes | - | Gold (Au) | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | - | compliant | 50% | - | - | 5.0mm x 3.2mm x 1.3mm | 7 ns | 7 ns | 60/40 % | - | HCMOS | - | 15 pF | NO | - | - | - | - | ||
![]() FXO-LC736-133.333333 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC736-133.333333 | - | - | 133.333333 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | - | compliant | 25% | - | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVDS | - | 100 OHM | NO | - | - | - | - |