- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Base Product Number | Brand | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Duty Cycle - Max | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Nominal cross section | Overvoltage category | Package | Pollution degree | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Supply Voltage-Max | Supply Voltage-Min | Transparent | Type of electric connection | Unit Weight | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Pitch | Voltage - Supply | Depth | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Spread Spectrum Bandwidth | Product Type | Output Format | Absolute Pull Range (APR) | Product Category | Temperature | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUP530400.000JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | AC | -20 to 70 °C | - | - | - | - | - | 2.5400 | - | - | - | 50 Hz | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | ||
![]() XUP528106.250JS6X8 Renesas | In Stock | - | - | - | - | - | 6 | - | - | - | 75.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | AC | -20 to 70 °C | - | - | - | - | - | 2.5400 | - | - | - | 50 Hz | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | 5 mm | 3.2 mm | 1.1 mm | Lead Free | - | ||
![]() XUP516150.000JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | AC | -20 to 70 °C | - | - | - | - | - | 2.5400 | - | - | - | 50 Hz | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | ||
![]() XUN720312.500JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUN710312.500JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUL736212.500JU6I8 Renesas | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch | 1.5 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | -40 to 85 °C | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 120 | 7 | 5 mm | - | - | - | - | - | - | - | ||
![]() XUL728025.000JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | AC | -20 to 70 °C | - | - | - | - | - | 2.5400 | - | - | - | 50 Hz | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | ||
![]() XLL325025.000JX6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | AC | -20 to 70 °C | - | - | - | - | - | 2.1000 | - | - | - | 50 Hz | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | - | ||
![]() XLH535050.000JS4X Renesas | In Stock | - | - | Standard | - | - | 4 | - | - | - | 75.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | Compliant | - | - | - | - | - | - | - | AC | -20 to 70 °C | - | - | - | - | - | 2.5400 | - | - | - | 50 Hz | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | 5 mm | 3.2 mm | 1.1 mm | Lead Free | - | ||
![]() XLH330010.000JX4I Renesas | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | AC | -40 to 85 °C | - | - | - | - | - | 2.1000 | - | - | - | 50 Hz | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | - | ||
![]() 8N3SV75LC-0209CDI8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUH716125.000000I Renesas | 42 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | XUH716 | Renesas Electronics | - | - | - | - | 55 % | - | - | 1000 | Renesas Electronics | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | Details | - | - | 1.89 V | 1.71 V | - | - | - | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | - | 1.8V | - | 65 mA | 125 MHz | 25 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 58mA | - | - | 10 pF | - | Standard Oscillators | HCMOS | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.047 (1.20mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLH53V128.000000I Renesas | 42 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | XLH53V | Renesas Electronics | 70.5 | 1.5 - 16 | 1.5 - 35 | IP20 | 55 % | - | - | 1000 | Renesas Electronics | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | - | Tape & Reel (TR) | 2 | Active | - | - | - | Details | - | - | 3.465 V | 3.135 V | - | - | 0.009171 oz | AC | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCXO | Oscillators | - | 3.3V | - | 55 mA | 50 Hz | 50 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 47mA | 3.3 V | - | 15 pF | - | VCXO | LVCMOS | - | VCXO Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XUH535100.000000I Renesas | 42 |
| - | - | Surface Mount | 5 mm x 3.2 mm | - | - | XUH535 | Renesas Electronics | 70.5 | 1.5 - 16 | 1.5 - 35 | IP20 | 55 % | - | - | 1000 | Renesas Electronics | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | - | Tape & Reel (TR) | 2 | Active | - | - | - | Details | - | - | 3.465 V | 3.135 V | - | - | - | AC | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | - | 3.3V | - | 79 mA | 50 Hz | 50 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 108mA | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() 769-148.5-22 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | None | - | - | Plastic | - | - | - | - | - | - | - | - | - | 20 - 250 | 20 - 250 | 0 - 0 | - | None | No | - | - | - | Cable | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUL515400.000JS6X8 Renesas | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | 2.5400 | - | 50 | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | 66 | - | - | 646 | - | - | - | ||
![]() XLL738155.520JU6X8 Renesas | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | 2.5400 | - | 19 | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | 115 | - | - | 270 | - | - | - | ||
![]() XLL726200.000JU6I Renesas | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blind plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | 2.5400 | - | 80 | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | 70 | - | - | 15 | - | - | - | ||
![]() XLH728025.000JU4X Renesas | In Stock | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | 5.0800 | - | 209 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | 215 | - | - | 25 | - | - | - | ||
![]() XLH520048.000JS4X Renesas | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | 2.5400 | - | 209 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | 365 | - | - | 25 | - | - | - |