- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material quality | Model | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Equivalence Code | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | Standard Frequency | Supplier Package | Supply Voltage-Nom | Surface protection | Type of electrical connection of main circuit | Type of fastening | Voltage type for actuating | Operating Temperature | ECCN Code | HTS Code | Subcategory | Pitch | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Power Supplies | Supply Current-Max | Operating Frequency-Min | Output Level | Product Length | Product Width | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUP526400.000JS6X Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 642 | - | 400 MHz | - | - | - | - | - | - | - | - | - | 266 | 5 mm | 557 | 1.1 mm | Lead Free | ||
![]() XUP520400.000JS6X Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | 2.5400 | 740 | - | 400 MHz | - | 6 | - | - | - | - | - | 5 | 3.2 mm | 294.5 | 5 mm | 594 | 1.1 mm | Lead Free | ||
![]() XUP525025.000JS6X8 Renesas | In Stock | - | - | Standard | - | - | 6 | Metal | - | - | - | - | - | Mounting bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | 2.5400 | 275 | - | 25 MHz | - | 6 | - | - | - | - | - | 5 | 3.2 mm | 50.5 | 5 mm | 41 | 1.1 mm | Lead Free | ||
![]() XUP518212.500JS6X8 Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | 2.5400 | 454 | - | 212.5 MHz | - | 6 | - | - | - | - | - | 5 | 3.2 mm | 429 | 5 mm | 541 | 1.1 mm | Lead Free | ||
![]() XUP515200.000JS6X Renesas | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | Mounting kit | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | CLCC | - | - | - | - | - | -20 to 70 °C | - | - | - | 2.5400 | 642 | - | - | 50 ppm | 6 | - | - | - | - | LVPECL | 5 | 3.2 mm | 266 | - | 557 | - | - | ||
![]() XUN736212.500JU6I8 Renesas | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | Profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5 | - | - | - | - | - | - | - | - | - | - | - | 1891 | - | 48 | - | - | ||
![]() XUN728125.000JU6X Renesas | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | Thermoplastic | Two-part rocker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | Engage (snap) | - | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 55 | - | - | ||
![]() XUN725125.000JU6I8 Renesas | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | 2.5400 | 39 | - | - | - | 6 | - | - | - | - | - | 7 | 5 mm | 1307 | - | 757 | - | - | ||
![]() XUN536150.000JS6I8 Renesas | In Stock | - | - | Standard | - | - | 6 | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | 150 MHz | - | - | - | - | - | - | - | - | - | 60 | 5 mm | 1000 | 1.1 mm | Lead Free | ||
![]() XUP536300.000JS6I8 Renesas | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | Fastening profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | 2.5400 | 1000 | - | - | - | 6 | - | - | - | - | - | 5 | 3.2 mm | 50 | - | 800 | - | - | ||
![]() XUP530212.500JS6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 0 | 3 | - | - | - | - | - | - | - | 0 - 0 | 24 - 24 | 0 - 0 | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUP520125.000JS6I8 Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | - | - | - | - | 0 | 1 | 0 | 3 | - | - | - | - | - | - | - | 400 - 400 | 440 - 440 | 0 - 0 | - | Compliant | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | 125 MHz | - | - | - | - | - | - | - | - | - | - | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XUL736106.250JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 0 | 3 | - | - | - | - | - | - | - | 400 - 400 | 440 - 440 | 0 - 0 | - | - | - | - | - | - | - | Screw connection | - | AC | -40 to 85 °C | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | ||
![]() XUL536156.250JS6I Renesas | In Stock | - | - | Standard | - | - | 6 | Plastic | - | - | - | - | Thermoplastic | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Untreated | - | Engage (snap) | - | -40 to 85 °C | - | - | - | 2.5400 | 55 | - | 156.25 MHz | - | 6 | - | - | - | - | - | 5 | 3.2 mm | 7 | 5 mm | 55 | 1.1 mm | Lead Free | ||
![]() XUN518250.000JS6X8 Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | - | - | - | - | 1 | 1 | 0 | 3 | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 0 - 0 | - | Compliant | - | - | - | - | - | Screw connection | - | AC | -20 to 70 °C | - | - | - | 2.5400 | - | - | 250 MHz | - | 6 | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XUL726200.000JU6X Renesas | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | Thermoplastic | Other | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | CLCC | - | Untreated | - | Engage (snap) | - | -20 to 70 °C | - | - | - | 2.5400 | 55 | - | - | 25 ppm | 6 | - | - | - | - | LVDS | 7 | 5 mm | 7 | - | 55 | - | - | ||
![]() XLP738150.000JU6X Renesas | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | Thermoplastic | Two-part rocker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | Engage (snap) | - | -20 to 70 °C | - | - | - | 2.5400 | 55 | - | - | - | 6 | - | - | - | - | - | 7 | 5 mm | 7 | - | 55 | - | - | ||
![]() XUL538156.250JS6X8 Renesas | In Stock | - | - | Standard | - | - | 6 | Plastic | - | - | - | - | Thermoplastic | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Untreated | - | Engage (snap) | - | - | - | - | - | - | 55 | - | 156.25 MHz | - | - | - | - | - | - | - | - | - | 7 | 5 mm | 55 | 1.1 mm | Lead Free | ||
![]() XLP726150.000JU6I8 Renesas | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | Thermoplastic | Two-part rocker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | Engage (snap) | - | -40 to 85 °C | - | - | - | 2.5400 | 55 | - | - | - | 6 | - | - | - | - | - | 7 | 5 mm | 7 | - | 55 | - | - | ||
![]() XLL735200.000JU6I8 Renesas | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | 6 | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | XLL735200.000JU6I8 | - | Built-in set | - | - | - | - | - | 1350 MHz | 200 MHz | 85 °C | -40 °C | CERAMIC | DILCC6,.2 | Active | - | - | - | 5.57 | - | Yes | - | - | 3.3 V | - | - | - | - | - | EAR99 | 8542.39.00.01 | Other Oscillators | - | - | compliant | - | - | - | Not Qualified | 3.3 V | 100 mA | 0.75 MHz | - | - | - | - | - | - | - | - |