- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Spread Spectrum Bandwidth | Product Type | Output Format | Absolute Pull Range (APR) | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH538121.500000X Renesas | 18 |
| - | Surface Mount | 5 mm x 3.2 mm | XLH538 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 121.5 MHz | 20 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 47mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH335054.500000X Renesas | 18 |
| - | Surface Mount | 3.2 mm x 2.5 mm | XLH335 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -20°C ~ 70°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 54.5 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 47mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XLH335014.746500I Renesas | 11 |
| - | Surface Mount | 3.2 mm x 2.5 mm | XLH335 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 14.7465 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 32mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XLL53V050.000000I Renesas | 18 |
| - | Surface Mount | 6-SMD, No Lead | XLL53V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCXO | Oscillators | 3.3V | 100 mA | 50 MHz | 50 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | 3.3 V | - | - | - | VCXO | LVDS | - | VCXO Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUP535150.000000X Renesas | 18 |
| - | Surface Mount | 5 mm x 3.2 mm | XUP535 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | - | -20°C ~ 70°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 79 mA | 150 MHz | 50 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 115mA | - | - | - | - | Standard Oscillators | LVPECL | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH53V036.599940X Renesas | 11 |
| - | Surface Mount | 6-SMD, No Lead | XLH53V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCXO | Oscillators | 3.3V | 55 mA | 36.59994 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 35mA | 3.3 V | - | 15 pF | - | VCXO | LVCMOS | - | VCXO Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH73V043.350000I Renesas | 11 |
| - | Surface Mount | 7 mm x 5 mm | XLH73V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | Oscillators | 3.3V | 55 mA | 43.35 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 35mA | 3.3 V | - | 15 pF | - | VCXO | LVCMOS | - | VCXO Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH335033.330000I Renesas | 18 |
| - | Surface Mount | 3.2 mm x 2.5 mm | XLH335 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 33.33 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 35mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XLP738691.200000X Renesas | 48 |
| - | Surface Mount | 7 mm x 5 mm | XLP738 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.005997 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 3.3V | 120 mA | 691.2 MHz | 20 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 120mA | - | - | - | - | Standard Oscillators | LVPECL | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XUH525024.000000X Renesas | 48 |
| - | Surface Mount | 5 mm x 3.2 mm | XUH525 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | - | 2.625 V | 2.375 V | - | -20°C ~ 70°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 2.5V | 75 mA | 24 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 80mA | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLL73V160.000000X Renesas | 18 |
| - | Surface Mount | 7 mm x 5 mm | XLL73V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.005997 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | Oscillators | 3.3V | 100 mA | 160 MHz | 50 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | 3.3 V | - | - | - | VCXO | LVDS | - | VCXO Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH735114.000000I Renesas | 11 |
| - | Surface Mount | 7 mm x 5 mm | XLH735 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 114 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 47mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH53V079.055858X Renesas | 18 |
| - | Surface Mount | 6-SMD, No Lead | XLH53V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCXO | Oscillators | 3.3V | 55 mA | 79.055858 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 47mA | 3.3 V | - | 15 pF | - | VCXO | LVCMOS | - | VCXO Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH73V092.160000I Renesas | 18 |
| - | Surface Mount | 7 mm x 5 mm | XLH73V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | Oscillators | 3.3V | 55 mA | 92.16 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 47mA | 3.3 V | - | 15 pF | - | VCXO | LVCMOS | - | VCXO Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH735010.233600I Renesas | 18 |
| - | Surface Mount | 7 mm x 5 mm | XLH735 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 10.2336 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 32mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLL526206.250000I Renesas | In Stock | - | - | Surface Mount | 5 mm x 3.2 mm | XLL526 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 2.5V | 65 mA | 206.25 MHz | 25 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 44mA | - | - | - | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLL735077.000000I Renesas | 11 |
| - | Surface Mount | 7 mm x 5 mm | XLL735 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.005997 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 3.3V | 100 mA | 77 MHz | 50 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XUH536010.000000I Renesas | In Stock | - | - | Surface Mount | 5 mm x 3.2 mm | XUH536 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 79 mA | 10 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLL335133.333000I Renesas | 48 |
| - | Surface Mount | 3.2 mm x 2.5 mm | XLL335 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 3.3V | 100 mA | 133.333 MHz | 50 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XLL536C50.000000I Renesas | 18 |
| - | Surface Mount | 5 mm x 3.2 mm | XLL536 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 100 mA | 1250 MHz | 25 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | 15 pF | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - |