- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Approvals | Mounting | RoHS | Standard Frequency | Supplier Package | Operating Temperature | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Pitch | Max Power Dissipation | Orientation | Current Rating | Frequency | Frequency Stability | Pin Count | Number of Contacts | ELV | Max Current Rating | Max Voltage Rating (DC) | Output Level | Features | Product Length | Product Width | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUL530150.000JS6X8 Renesas | In Stock | - | - | - | - | - | - | Compliant | - | - | -20 to 70 °C | Tape & Reel (TR) | 0.1 % | 2 | - | 25 ppm/°C | 18.9 kΩ | 155 °C | -55 °C | Thin Film | - | 2.5400 | 150 mW | - | - | - | - | 6 | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 5 | 3.2 mm | 457.2 µm | 1.6256 mm | 812.8 µm | - | - | - | ||
![]() XUP535150.000JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | ||
![]() XUP715100.000JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XUL726106.250JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XUP726212.500JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XUP516400.000JS6X8 Renesas | In Stock | - | - | Standard | 6 | - | - | Compliant | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 400 MHz | - | 6 | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | Lead Free | ||
![]() XLP720312.500JU6I Renesas | In Stock | - | - | Through Hole | 6 | - | - | Non-Compliant | - | - | -40 to 85 °C | Bulk | - | - | Solder | - | - | - | - | - | Female | 2.5400 | - | Right Angle | - | - | - | 6 | 3 | - | - | - | - | - | 7 | 5 mm | - | 7 mm | 5 mm | 1.3 mm | No | Lead Free | ||
![]() XLL725155.520JU6I8 Renesas | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XLL535250.000JS6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | ||
![]() XUP738025.000JU6X Renesas | In Stock | - | - | Standard | 6 | - | - | Compliant | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 25 MHz | - | 6 | - | - | - | - | - | - | 7 | 5 mm | - | 7 mm | 5 mm | 1.3 mm | - | Lead Free | ||
![]() XUP710312.500JU6I Renesas | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XUN525156.250JS6X Renesas | In Stock | - | - | Standard | 6 | - | - | Non-Compliant | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 156.25 MHz | - | 6 | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | Lead Free | ||
![]() XLH330100.000JX4X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | 2.1000 | - | - | - | - | - | 4 | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | ||
![]() XUN535250.000JS6X Renesas | In Stock | - | - | Standard | 6 | - | - | Compliant | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 250 MHz | - | 6 | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | Lead Free | ||
![]() XLH725048.000JU4I Renesas | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | 5.0800 | - | - | - | - | - | 4 | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XLL720312.500JU6I Renesas | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | -40 to 85 °C | - | - | - | - | - | 499 Ω | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XUN725155.520JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XUN710200.000JU6I Renesas | In Stock | - | - | Flanges | - | CSA, UL | Surface Mount | Compliant | 200 MHz | CLCC | -40 to 85 °C | - | - | - | - | - | - | 55 °C | -10 °C | - | - | 2.5400 | - | - | 30 A | - | 100 ppm | 6 | - | Non-Compliant | 30 A | 80 V | HCSL | - | 7 | 5 mm | - | - | - | - | - | - | ||
![]() XLH325020.000JX4I Renesas | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | 2.1000 | - | - | - | - | - | 4 | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | ||
![]() XUL716312.500JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - |