- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Mounting | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Pitch | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Output Level | Product Length | Product Width | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUL530156.250JS6X8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XUL530156.250JS6X8 | - | 1500 MHz | 156.25 MHz | 70 °C | -20 °C | CERAMIC | SOLCC6,.12 | SOLCC6,.12 | Active | 5.68 | - | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | -20 to 70 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5400 | compliant | - | 100% | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 0.38 ns | 0.38 ns | 55/45 % | 3.3 V | LVDS | 97 mA | 100 OHM | NO | 0.016 MHz | - | 5 | 3.2 mm | - | - | - | - | ||
![]() XLH325012.000JX4I8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 4 | INTEGRATED DEVICE TECHNOLOGY INC | XLH325012.000JX4I8 | - | 180 MHz | 12 MHz | 85 °C | -40 °C | CERAMIC | SOLCC4,.1,45 | SOLCC4,.1,45 | Active | 5.68 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | -40 to 85 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | 2.1000 | compliant | - | 50% | 4 | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 3 ns | 3 ns | 55/45 % | 2.5 V | CMOS | 35 mA | 15 pF | NO | 0.75 MHz | - | 3.2 | 2.5 mm | - | - | - | - | ||
![]() XUL516125.000JS6I8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XUL516125.000JS6I8 | - | 1000 MHz | 125 MHz | 85 °C | -40 °C | CERAMIC | CLCC, 6 PIN | SOLCC6,.12 | Active | 5.68 | - | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | -40 to 85 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5400 | compliant | - | 25% | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 0.315 ns | 0.315 ns | 55/45 % | 1.8 V | LVDS | 65 mA | 100 OHM | NO | 0.016 MHz | - | 5 | 3.2 mm | - | - | - | - | ||
![]() XLP526250.000JS6X8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XLP526250.000JS6X8 | - | 1000 MHz | 250 MHz | 70 °C | -20 °C | CERAMIC | CLCC, 6 PIN | SOLCC6,.12 | Active | 5.68 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | -20 to 70 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5400 | compliant | - | 25% | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 0.4 ns | 0.4 ns | 55/45 % | 2.5 V | LVPECL | 72 mA | 50 OHM | NO | 0.75 MHz | - | 5 | 3.2 mm | - | - | - | - | ||
![]() XLP726025.000JU6I8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XLP726025.000JU6I8 | - | 1000 MHz | 25 MHz | 85 °C | -40 °C | CERAMIC | - | DILCC6,.2 | Active | 5.57 | - | Yes | - | - | - | - | 2.5 V | -40 to 85 °C | - | EAR99 | - | - | 8542.39.00.01 | 2.5400 | compliant | - | - | 6 | Not Qualified | - | - | - | - | 2.5 V | - | 72 mA | - | - | 0.75 MHz | - | 7 | 5 mm | - | - | - | - | ||
![]() XLP736125.000JU6X8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XLP736125.000JU6X8 | - | 1350 MHz | 125 MHz | 70 °C | -20 °C | CERAMIC | DILCC6,.2 | DILCC6,.2 | Active | 5.57 | - | Yes | - | - | - | - | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | compliant | - | - | - | Not Qualified | - | - | - | - | 3.3 V | - | 120 mA | - | - | 0.75 MHz | - | - | - | - | - | - | - | ||
![]() XLH530025.000JS4X8 Renesas Electronics America | In Stock | - | - | Standard | YES | SURFACE MOUNT | 4 | 4 | INTEGRATED DEVICE TECHNOLOGY INC | XLH530025.000JS4X8 | - | 250 MHz | 25 MHz | 70 °C | -20 °C | CERAMIC | CLCC, 4 PIN | DILCC4,.12 | Active | 5.68 | Compliant | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | -20 to 70 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | 2.5400 | compliant | 25 MHz | 100% | 4 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 3 ns | 3 ns | 55/45 % | 3.3 V | CMOS | 55 mA | 15 pF | NO | 0.75 MHz | - | 5 | 3.2 mm | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XLH330033.333JX4X8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 4 | INTEGRATED DEVICE TECHNOLOGY INC | XLH330033.333JX4X8 | - | 250 MHz | 33.333 MHz | 70 °C | -20 °C | CERAMIC | SOLCC4,.1,45 | SOLCC4,.1,45 | Active | 5.68 | - | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | -20 to 70 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | 2.1000 | compliant | - | 100% | 4 | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 3 ns | 3 ns | 55/45 % | 3.3 V | CMOS | 55 mA | 15 pF | NO | 0.75 MHz | - | 3.2 | 2.5 mm | - | - | - | - | ||
![]() XUL530155.520JS6I8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XUL530155.520JS6I8 | - | 1500 MHz | 155.52 MHz | 85 °C | -40 °C | CERAMIC | SOLCC6,.12 | SOLCC6,.12 | Active | 5.68 | - | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | -40 to 85 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5400 | compliant | - | 100% | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 0.38 ns | 0.38 ns | 55/45 % | 3.3 V | LVDS | 97 mA | 100 OHM | NO | 0.016 MHz | - | 5 | 3.2 mm | - | - | - | - | ||
![]() XLH536016.000JS4I8 Renesas Electronics America | In Stock | - | - | Standard | YES | SURFACE MOUNT | 4 | 4 | INTEGRATED DEVICE TECHNOLOGY INC | XLH536016.000JS4I8 | - | 250 MHz | 16 MHz | 85 °C | -40 °C | CERAMIC | CLCC, 4 PIN | DILCC4,.12 | Active | 5.68 | Compliant | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | -40 to 85 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | 2.5400 | compliant | 16 MHz | 25% | 4 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 3 ns | 3 ns | 55/45 % | 3.3 V | CMOS | 55 mA | 15 pF | NO | 0.75 MHz | - | 5 | 3.2 mm | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XUN516100.000JS6X8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XUN516100.000JS6X8 | - | 670 MHz | 100 MHz | 70 °C | -20 °C | CERAMIC | CLCC, 6 PIN | SOLCC6,.12 | Active | 5.68 | - | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | -20 to 70 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5400 | compliant | - | 25% | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 0.32 ns | 0.32 ns | 60/40 % | 1.8 V | HSCL | 68 mA | 50 OHM | NO | 0.016 MHz | - | 5 | 3.2 mm | - | - | - | - | ||
![]() XLL520250.000JS6X8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XLL520250.000JS6X8 | - | 1000 MHz | 250 MHz | 70 °C | -20 °C | CERAMIC | SOLCC6,.12 | SOLCC6,.12 | Active | 5.57 | - | Yes | - | - | - | - | 2.5 V | -20 to 70 °C | - | EAR99 | - | - | 8542.39.00.01 | 2.5400 | compliant | - | - | 6 | Not Qualified | - | - | - | - | 2.5 V | - | 65 mA | - | - | 0.75 MHz | - | 5 | 3.2 mm | - | - | - | - | ||
![]() XLL720300.000JU6I8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XLL720300.000JU6I8 | - | 1000 MHz | 300 MHz | 85 °C | -40 °C | CERAMIC | DILCC6,.2 | DILCC6,.2 | Active | 5.57 | - | Yes | - | - | - | - | 2.5 V | -40 to 85 °C | - | EAR99 | - | - | 8542.39.00.01 | 2.5400 | compliant | - | - | 6 | Not Qualified | - | - | - | - | 2.5 V | - | 65 mA | - | - | 0.75 MHz | - | 7 | 5 mm | - | - | - | - | ||
![]() XUN725200.000JU6I8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XUN725200.000JU6I8 | - | 670 MHz | 200 MHz | 85 °C | -40 °C | CERAMIC | DILCC6,.2 | DILCC6,.2 | Active | 5.68 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | -40 to 85 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5400 | compliant | - | 50% | 6 | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 0.315 ns | 0.315 ns | 55/45 % | 2.5 V | HSCL | 102 mA | 50 OHM | NO | 0.016 MHz | - | 7 | 5 mm | - | - | - | - | ||
![]() XUP518106.250JS6X8 Renesas Electronics America | In Stock | - | - | Standard | YES | SURFACE MOUNT | 6 | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XUP518106.250JS6X8 | - | 670 MHz | 106.25 MHz | 70 °C | -20 °C | CERAMIC | CLCC, 6 PIN | SOLCC6,.12 | Active | 5.68 | Compliant | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | -20 to 70 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5400 | compliant | 106.25 MHz | 20% | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 0.35 ns | 0.35 ns | 55/45 % | 1.8 V | LVPECL | 90 mA | 50 OHM | NO | 0.016 MHz | - | 5 | 3.2 mm | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XLH535012.000JS4I8 Renesas Electronics America | In Stock | - | - | Standard | YES | SURFACE MOUNT | 4 | 4 | INTEGRATED DEVICE TECHNOLOGY INC | XLH535012.000JS4I8 | - | 250 MHz | 12 MHz | 85 °C | -40 °C | CERAMIC | DILCC4,.12 | DILCC4,.12 | Active | 5.44 | Compliant | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | -40 to 85 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | 2.5400 | compliant | 12 MHz | 50% | 4 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 3 ns | 3 ns | 55/45 % | 3.3 V | CMOS | 55 mA | 15 pF | NO | 0.75 MHz | - | 5 | 3.2 mm | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XUP518150.000JS6X8 Renesas Electronics America | In Stock | - | - | Standard | YES | SURFACE MOUNT | 6 | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XUP518150.000JS6X8 | - | 670 MHz | 150 MHz | 70 °C | -20 °C | CERAMIC | SOLCC6,.12 | SOLCC6,.12 | Active | 5.68 | Compliant | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | -20 to 70 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5400 | compliant | 150 MHz | 20% | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 0.35 ns | 0.35 ns | 55/45 % | 1.8 V | LVPECL | 90 mA | 50 OHM | NO | 0.016 MHz | - | 5 | 3.2 mm | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XLH535048.000JS4I8 Renesas Electronics America | In Stock | - | - | Standard | YES | SURFACE MOUNT | 4 | 4 | INTEGRATED DEVICE TECHNOLOGY INC | XLH535048.000JS4I8 | - | 250 MHz | 48 MHz | 85 °C | -40 °C | CERAMIC | CLCC, 4 PIN | DILCC4,.12 | Active | 5.68 | Compliant | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | -40 to 85 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | 2.5400 | compliant | 48 MHz | 50% | 4 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 3 ns | 3 ns | 55/45 % | 3.3 V | CMOS | 55 mA | 15 pF | NO | 0.75 MHz | - | 5 | 3.2 mm | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XUP710400.000JU6X8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 6 | INTEGRATED DEVICE TECHNOLOGY INC | XUP710400.000JU6X8 | Surface Mount | 670 MHz | 400 MHz | 70 °C | -20 °C | CERAMIC | CLCC, 6 PIN | DILCC6,.2 | Active | 5.68 | - | Yes | 400 MHz | CLCC | 1.89 V | 1.71 V | 1.8 V | -20 to 70 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5400 | compliant | - | 100% | 6 | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 0.35 ns | 0.35 ns | 60/40 % | 1.8 V | LVPECL | 90 mA | 50 OHM | NO | 0.016 MHz | LVPECL | 7 | 5 mm | - | - | - | - | ||
![]() XLH520020.000JS4X8 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | 4 | INTEGRATED DEVICE TECHNOLOGY INC | XLH520020.000JS4X8 | - | 180 MHz | 20 MHz | 70 °C | -20 °C | CERAMIC | CLCC, 4 PIN | DILCC4,.12 | Active | 5.68 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | -20 to 70 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | 2.5400 | compliant | - | 100% | 4 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 3 ns | 3 ns | 55/45 % | 2.5 V | CMOS | 35 mA | 15 pF | NO | 0.75 MHz | - | 5 | 3.2 mm | - | - | - | - |