- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Base Product Number | Brand | Cable Types | Display | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | Range | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Type | Color | Applications | Subcategory | Voltage - Supply | Shielding | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Output Type | Current - Supply (Disable) (Max) | Voltage | Load Capacitance | Output Configuration | Output Current | Spread Spectrum Bandwidth | Protections | Terminal Type | Product Type | Output Format | Absolute Pull Range (APR) | Control Voltage | Connection Type | Product Category | Strain Relief | Power Type | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLX738210.000000X Renesas | 24 |
| - | Surface Mount | 7 mm x 5 mm | UL | XLX738 | Renesas Electronics | Cat 5e | - | 55 % | 1000 | TPE | Turck | - | + 70 C | Renesas Electronics America Inc | - 20 C | - | Tape & Reel (TR) | Active | - | - | 3.465 V | 3.135 V | 0.005997 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | RJ45 | XO (Standard) | Bright Green | - | Oscillators | 3.3V | Yes | 55 mA | 210 MHz | 20 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 60mA | - | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | HCMOS | - | - | - | Standard Clock Oscillators | No | - | - | 1.3 mm | 0.057 (1.45mm) | 3 Feet | 5 mm | - | ||
![]() XLH336074.250000I Renesas | 24 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | XLH336 | Renesas Electronics | - | - | 55 % | 2000 | - | Parker | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | Active | - | Details | 3.465 V | 3.135 V | 0.003527 oz | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | 55 mA | 74.25 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 47mA | - | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | LVCMOS | - | - | - | Standard Clock Oscillators | - | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XLM735098.304000I Renesas | In Stock | - | - | Surface Mount | 7 mm x 5 mm | - | XLM735 | Renesas Electronics | - | - | - | 1000 | - | Miscellaneous | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | Active | - | Details | 3.465 V | 3.135 V | 0.005997 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | 100 mA | 98.304 MHz | 50 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XUM726156.250000I Renesas | 24 |
| - | Surface Mount | 7 mm x 5 mm | - | XUM726 | Renesas Electronics | - | - | 55 % | 1000 | - | Murrelektronik | 7700-A5001-U1D0200 | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | Active | - | Details | 2.625 V | 2.375 V | - | -40°C ~ 85°C | Reel | XU | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | Oscillators | 2.5V | - | 75 mA | 156.25 MHz | 25 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XUL536037.500000I Renesas | 24 |
| - | Surface Mount | 5 mm x 3.2 mm | - | XUL536 | Renesas Electronics | - | - | 55 % | 1000 | - | ABB | ACH580-BCR-088A-2+B056+K475+L512 | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | Active | - | - | 3.465 V | 3.135 V | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | 79 mA | 37.5 MHz | 25 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 97mA | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH736022.597200I Renesas | 16 |
| - | Surface Mount | 7 mm x 5 mm | - | XLH736 | Renesas Electronics | - | - | 55 % | 1000 | - | Renesas Electronics | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | Active | - | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | 55 mA | 22.5972 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 35mA | - | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | LVCMOS | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XUM718100.000000X Renesas | 24 |
| - | Surface Mount | 7 mm x 5 mm | - | XUM718 | Renesas Electronics | - | No Display | 55 % | 1000 | - | Johnson Controls | TE-6362M-1 | + 70 C | Renesas Electronics America Inc | - 20 C | - | Tape & Reel (TR) | Active | - | Details | 1.89 V | 1.71 V | - | -20°C ~ 70°C | Reel | XU | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | Indoor | Oscillators | 1.8V | - | 65 mA | 100 MHz | 20 PPM | 10 kOhm NTC | SMD/SMT | Temperature | Crystal | 65mA | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XUH730100.000000X Renesas | 1500 |
| - | Pole Mount | 7 mm x 5 mm | CSA;cURus;CE | XUH730 | Renesas Electronics | - | - | 55 % | 1000 | - | IDEC | LD6A-2KZQW-RY | + 70 C | Renesas Electronics America Inc | - 20 C | - | Tape & Reel (TR) | Active | - | Details | 3.465 V | 3.135 V | - | -20°C ~ 70°C | Reel | XU | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | 79 mA | 100 MHz | 100 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 108mA | - | - | 24 VAC;24 VDC | - | - | - | - | - | - | Standard Oscillators | HCMOS | - | - | - | Standard Clock Oscillators | - | - | IP23 | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH730002.880000X Renesas | 24 |
| - | Surface Mount | 7 mm x 5 mm | - | XLH730 | Renesas Electronics | - | - | 55 % | 1000 | - | PILZ | 314480 | + 70 C | Renesas Electronics America Inc | - 20 C | - | Tape & Reel (TR) | Active | - | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | 55 mA | 2.88 MHz | 100 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 32mA | - | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | LVCMOS | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XUP726100.000000I Renesas | 24 |
| - | Surface Mount | 6-SMD, No Lead | - | XUP726 | - | - | - | - | - | - | Acme Electric | WI300K13 | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | Active | - | - | 2.625 V | 2.375 V | - | -40°C ~ 85°C | - | XU | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | - | 2.5V | - | - | 100 MHz | ±25ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 102mA | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH736024.150000I Renesas | 24 |
| - | Surface Mount | 7 mm x 5 mm | CE, CSA, UL | XLH736 | Renesas Electronics | - | - | 55 % | 1000 | - | Altech | 3ZU16 | + 85 C | Renesas Electronics America Inc | - 40 C | DIN Rail | Tape & Reel (TR) | Active | - | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | 16 A | 24.15 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 35mA | - | - | - | 15 pF | - | - | - | Motor | Screw | Standard Oscillators | LVCMOS | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLL730A00.000000X Renesas | 24 |
| - | Surface Mount | 7 mm x 5 mm | UL | XLL730 | Renesas Electronics | - | - | 55 % | 1000 | - | Warrick a Brand of Gems Sensor | 16DMF8M0 | + 70 C | Renesas Electronics America Inc | - 20 C | - | Tape & Reel (TR) | Active | - | Details | 3.465 V | 3.135 V | 0.005997 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | 100 mA | 1 GHz | 100 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | SPDT | 5 A | - | - | - | Standard Oscillators | LVDS | - | 208 VAC, 240 VAC | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XUL725184.320000I Renesas | 24 |
| - | Surface Mount | 7 mm x 5 mm | - | XUL725 | Renesas Electronics | - | - | 55 % | 1000 | - | Littelfuse | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | Active | - | Details | 2.625 V | 2.375 V | - | -40°C ~ 85°C | Reel | XU | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | Oscillators | 2.5V | - | 75 mA | 184.32 MHz | 50 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLJ535024.576000I Renesas | 50 |
| - | Surface Mount | 6-SMD, No Lead | CE, CSA, IEC, UL | XLJ535 | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | JGX4125AAG | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | Active | - | No | 3.465 V | 3.135 V | - | -40°C ~ 85°C | - | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | - | 3.3V | - | 412 A | 24.576 MHz | ±50ppm | HCMOS | SMD/SMT | Enable/Disable | Crystal | 35mA | - | - | - | - | - | - | - | Ground Fault | - | Standard Oscillators | LVCMOS | - | - | - | - | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUL536F00.000000I Renesas | 34 |
| - | Surface Mount | 5 mm x 3.2 mm | - | XUL536 | Renesas Electronics | - | - | 55 % | 1000 | - | GE - General Electric | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | Active | - | Details | 3.465 V | 3.135 V | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | 79 mA | 150 MHz | 25 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 122mA | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH328060.000000X Renesas | 34 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | XLH328 | Renesas Electronics | - | - | 55 % | 2000 | - | Turck | 16620069 | + 70 C | Renesas Electronics America Inc | - 20 C | - | Tape & Reel (TR) | Active | 8 mm | Yes | 2.625 V | 2.375 V | 0.003527 oz | -20°C ~ 70°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | - | Oscillators | 2.5V | Shielded | 35 mA | 60 MHz | 20 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 29mA | NO PNP | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | LVCMOS | - | - | Cable with M12 Connector | Standard Clock Oscillators | - | DC | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XUH536033.333300I Renesas | 50 |
| - | Surface Mount | 5 mm x 3.2 mm | - | XUH536 | Renesas Electronics | - | - | 55 % | 1000 | - | IDEAL Industries | 31-705 | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | Active | - | Details | 3.465 V | 3.135 V | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | 79 mA | 33.3333 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | - | - | Standard Oscillators | HCMOS | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUL538434.420000X Renesas | 50 |
| - | Surface Mount | 5 mm x 3.2 mm | - | XUL538 | Renesas Electronics | - | - | 55 % | 1000 | - | Schneider | 139286 | + 70 C | Renesas Electronics America Inc | - 20 C | - | Tape & Reel (TR) | Active | - | - | 3.465 V | 3.135 V | - | -20°C ~ 70°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | 79 mA | 434.42 MHz | 20 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 122mA | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | Threaded | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLL538150.000000X Renesas | 34 |
| - | Surface Mount | 5 mm x 3.2 mm | UL;CE | XLL538 | Renesas Electronics | - | No Display | 55 % | 1000 | - | Johnson Controls | NS-DTN7043-0G | + 70 C | Renesas Electronics America Inc | - 20 C | - | Tape & Reel (TR) | Active | - | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | Duct | Oscillators | 3.3V | - | 100 mA | 150 MHz | 20 PPM | 1 kOhm Platinum RTD;BACnet | SMD/SMT | Temperature | Crystal | 100mA | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH336022.118400I Renesas | 34 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | XLH336 | Renesas Electronics | - | - | 55 % | 2000 | - | Renesas Electronics | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | Tape & Reel (TR) | Active | - | Details | 3.465 V | 3.135 V | 0.003527 oz | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | 55 mA | 22.1184 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 35mA | - | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | LVCMOS | - | - | - | Standard Clock Oscillators | - | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - |