- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Brand | Contact Sizes | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Torque-Screw | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Subcategory | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Efficiency | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Row Spacing | Note | Current - Output (Max) | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Cable Termination | Voltage - Output | Positions Per Level | Product Type | Mating Orientation | Wire Termination | Screw Thread | Includes | Form | Wire Type | Output Connector | Output Format | Absolute Pull Range (APR) | Features | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL330008.070000X Renesas | 47 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 1 mm | - | - | - | - | - | - | - | - | - | XLL330 | Renesas Electronics | - | 55 % | 2000 | Renesas Electronics | + 70 C | Linear Technology | - 20 C | - | Bulk | Active | Details | 3.465 V | 3.135 V | - | 0.003527 oz | - | -20°C ~ 70°C | Reel | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | 100 mA | 8.07 MHz | 100 PPM | LVDS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | Standard Clock Oscillators | 1 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() XUL525026.000000X Renesas | 47 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | XUL525 | Renesas Electronics | - | 55 % | 1000 | Renesas Electronics | + 70 C | KYOCERA AVX | - 20 C | - | Bulk | Active | Details | 2.5 V | 2.5 V | - | - | - | -20°C ~ 70°C | Reel | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | - | 90 mA | 26 MHz | 50 PPM | LVDS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XUL536156.253906I Renesas | 47 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | XUL536 | Renesas Electronics | - | 55 % | 1000 | Renesas Electronics | + 85 C | Suntsu Electronics, Inc. | - 40 C | - | Bulk | Active | Details | 3.3 V | 3.3 V | - | - | - | -10°C ~ 70°C | Reel | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | 97 mA | 48 MHz | ±30ppm | LVDS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 97mA | - | - | - | 40 Ohms | - | - | - | - | - | - | 17pF | - | Fundamental | - | ±30ppm | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | Standard Clock Oscillators | 1.1 mm | 0.031 (0.80mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XUH526100.000000I Renesas | 31 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | XUH526 | Renesas Electronics | - | 55 % | 1000 | Renesas Electronics | + 85 C | Suntsu Electronics, Inc. | - 40 C | - | Bulk | Active | Details | 2.5 V | 2.5 V | - | - | - | -20°C ~ 70°C | Reel | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | - | - | 22.1184 MHz | ±30ppm | HCMOS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 85mA | - | - | - | 50 Ohms | - | - | - | - | - | - | 10pF | - | Fundamental | - | ±20ppm | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | HCMOS | - | - | Standard Clock Oscillators | 1.1 mm | 0.031 (0.80mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XUL515625.000000K Renesas | 47 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | RN73R1J | Renesas Electronics | - | 55 % | 1000 | Renesas Electronics | + 105 C | KOA Speer Electronics, Inc. | - 40 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 1.962 V | 1.71 V | - | - | - | -55°C ~ 155°C | Reel | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | ±5ppm/°C | - | XO (Standard) | 887 Ohms | - | Thin Film | - | - | - | 0.1W, 1/10W | - | Oscillators | - | - | 1.8V | - | - | - | 122 mA | 625 MHz | 50 PPM | LVDS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 72mA | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | Automotive AEC-Q200, Moisture Resistant | Standard Clock Oscillators | 1.1 mm | 0.022 (0.55mm) | 5 mm | 3.2 mm | - | - | AEC-Q200 | ||
![]() XUM735156.250000I Renesas | 14 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | XUM735 | Renesas Electronics | - | 55 % | 1000 | Renesas Electronics | + 85 C | Suntsu Electronics, Inc. | - 40 C | - | Bulk | Active | Details | 3.465 V | 3.135 V | - | - | - | -10°C ~ 60°C | Reel | SVC75C | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | 97 mA | 10 MHz | ±20ppm | CMOS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | ±50ppm | - | Standard Clock Oscillators | 1.3 mm | 0.067 (1.70mm) | 7 mm | 5 mm | - | - | - | ||
![]() XUL515148.500000I Renesas | 31 |
| - | Panel Mount | 5 mm x 3.2 mm | Flange | Circular | Composite | - | - | - | - | - | - | CTVP00RW | Renesas Electronics | 16 | 55 % | 1000 | Renesas Electronics | + 85 C | Amphenol Aerospace Operations | - 40 C | - | Bulk | Active | Details | 1.8 V | 1.8 V | - | - | - | -65°C ~ 175°C | Reel | MIL-DTL-38999 Series III, Tri-Start™ TV | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | Receptacle Housing | For Male Pins | - | 4 | - | - | - | - | - | Threaded | Oscillators | Crimp | - | 1.8V | D | Shielded | Environment Resistant | 65 mA | 148.5 MHz | 50 PPM | LVDS | Cadmium | 13-4 | - | SMD/SMT | Enable/Disable | Crystal | 65mA | - | Olive Drab | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XLQ320125.000000I Renesas | 14 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | XLQ320 | Renesas Electronics | - | 55 % | 2000 | Renesas Electronics | + 85 C | PEI-Genesis | - 40 C | - | Bulk | Active | Details | 2.5 V | 2.5 V | - | - | - | -40°C ~ 85°C | Reel | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | - | 120 mA | 125 MHz | 100 PPM | LVPECL | - | - | - | SMD/SMT | Enable/Disable | Crystal | 41mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVPECL | - | - | Standard Clock Oscillators | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() XTC312G44.256000I Renesas | 47 |
| - | Through Hole | 8-SMD, No Lead | - | - | - | - | Thermoplastic | - | - | Steel, Stainless | - | NK14 | Renesas Electronics | - | - | 500 | Renesas Electronics | - | Amphenol Anytek | - | Yes | Bulk | Active | Details | - | - | - | - | - | -40°C ~ 115°C | Cut Tape | NK | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | TCXO | - | - | - | Green | - | - | - | - | Oscillators | - | 0.295 (7.50mm) | 1.8V | - | - | - | - | 1.644256 GHz | ±3ppm | CML | - | - | - | - | Enable/Disable | Crystal | 61mA | - | - | 1.8 V | - | - | 8-24 AWG | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 14 | Standard Oscillators | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | 0.033 (0.85mm) | - | - | - | - | - | ||
![]() XPP33IA00.000000I Renesas | 47 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 1.07 mm | - | - | - | - | - | - | - | - | - | XPP33I | Renesas Electronics | - | 55 % | 500 | Renesas Electronics | + 85 C | PEI-Genesis | - 40 C | - | Bulk | Active | Details | 3.465 V | 3.135 V | - | - | - | -40°C ~ 85°C | Reel | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | 110 mA | 1 GHz | - | LVPECL | - | - | - | SMD/SMT | Enable/Disable | Crystal | 110mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVPECL | - | - | Standard Clock Oscillators | 1.07 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() XUL515156.250000K Renesas | 31 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | XUL515 | Renesas Electronics | - | 55 % | 1000 | Renesas Electronics | + 105 C | AUTEC POWER SYSTEMS | - 40 C | - | Case | Active | Details | 1.962 V | 1.71 V | - | - | 100 ~ 240 VAC | -40°C ~ 105°C | Reel | DT084S (84W) | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | ITE (Commercial) | - | 84 W | - | Oscillators | - | - | 1.8V | - | - | - | 97 mA | 156.25 MHz | 50 PPM | LVDS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 65mA | Level VI | - | - | - | - | - | - | - | - | 7A | 15 pF | - | - | - | - | - | IEC 320-C8 | - | 12V | - | Standard Oscillators | - | - | - | - | Desktop | - | USB Micro | LVDS | - | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XLL530011.289600X Renesas | 31 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | XLL530 | Renesas Electronics | - | 55 % | 1000 | Renesas Electronics | + 70 C | Infineon Technologies | - 20 C | - | Tray | Obsolete | Details | 3.465 V | 3.135 V | - | 0.009171 oz | - | -20°C ~ 70°C | Reel | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | 100 mA | 11.2896 MHz | ±100ppm | LVDS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XLH335033.333333I Renesas | 47 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 1 mm | - | - | - | - | - | - | - | - | - | GBPC5001 | Renesas Electronics | - | 55 % | 2000 | Renesas Electronics | + 85 C | Micro Commercial Co | - 40 C | - | Tube | Last Time Buy | Details | 3.465 V | 3.135 V | - | 0.003527 oz | - | -40°C ~ 85°C | Reel | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | 35 mA | 33.333333 MHz | 50 PPM | HCMOS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 35mA | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVCMOS | - | - | Standard Clock Oscillators | 1 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() XLM525020.000000K Renesas | 47 |
| - | Free Hanging (In-Line) | 5 mm x 3.2 mm | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | KJB6T | Renesas Electronics | 22D | 55 % | 1000 | Renesas Electronics | + 105 C | ITT Cannon, LLC | - 40 C | - | Bulk | Active | Details | 2.5 V | 2.5 V | - | - | - | -65°C ~ 200°C | Reel | KJB | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | Plug Housing | For Female Sockets | - | 22 | - | - | - | - | - | Threaded | Oscillators | Crimp | - | 2.5V | C | Shielded | Environment Resistant | 100 mA | 20 MHz | 50 PPM | LVDS | Electroless Nickel | 13-35 | - | SMD/SMT | Enable/Disable | Crystal | 26mA | - | Silver | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | Coupling Nut | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XUL736050.001250I Renesas | 47 |
| - | Surface Mount | 7 mm x 5 mm x 1.3 mm | - | - | - | - | - | - | - | - | - | XUL736 | Renesas Electronics | - | 55 % | 1000 | Renesas Electronics | + 85 C | PEI-Genesis | - 40 C | - | Bulk | Active | Details | 3.465 V | 3.135 V | - | - | - | -40°C ~ 85°C | Reel | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | 97 mA | 50.00125 MHz | 25 PPM | LVDS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 97mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLP336025.000000I Renesas | 31 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | XLP336 | Renesas Electronics | - | 55 % | 2000 | Renesas Electronics | + 85 C | Suntsu Electronics, Inc. | - 40 C | - | Bulk | Active | Details | 3.465 V | 3.135 V | - | 0.003527 oz | - | -10°C ~ 60°C | Reel | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | 120 mA | 27 MHz | ±25ppm | LVPECL | - | - | - | SMD/SMT | Enable/Disable | Crystal | 120mA | - | - | - | 50 Ohms | - | - | - | - | - | - | 8pF | - | Fundamental | - | ±20ppm | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVPECL | - | - | Standard Clock Oscillators | 0.9 mm | 0.031 (0.80mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() XUX736040.000000I Renesas | 31 |
| - | Free Hanging (In-Line) | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | ATHP062 | Renesas Electronics | - | 55 % | 1000 | Renesas Electronics | + 85 C | Amphenol Sine Systems Corp | - 40 C | - | Bulk | Active | Details | 3.465 V | 3.135 V | - | - | - | -40°C ~ 85°C | Reel | MagnaMate™ ATHP Mini | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | Plug | XO (Standard) | - | 2 (Power) | - | Orange | - | 1 | - | Latch Lock | Oscillators | Female Socket, Power | - | 3.3V | - | - | - | 58 mA | 40 MHz | 25 PPM | HCMOS | - | - | Tin | SMD/SMT | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | Discrete | - | HCMOS | - | IP67 | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLM535099.000000I Renesas | 47 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | XLM535 | Renesas Electronics | - | 55 % | 1000 | Renesas Electronics | + 85 C | Suntsu Electronics, Inc. | - 40 C | - | Bulk | Active | Details | 3.465 V | 3.135 V | - | 0.009171 oz | - | 0°C ~ 70°C | Reel | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 22.1184 MHz | ±50ppm | LVDS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | 80 Ohms | - | - | - | - | - | - | 21pF | - | Fundamental | - | ±30ppm | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | Standard Clock Oscillators | 1.2 mm | 0.026 (0.65mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XLJ335125.000000I Renesas | 31 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | XLJ335 | Renesas Electronics | - | 55 % | 2000 | Renesas Electronics | + 85 C | PEI-Genesis | - 40 C | - | Bulk | Active | Details | 3.465 V | 3.135 V | - | 0.009171 oz | - | -40°C ~ 85°C | Reel | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | 47 mA | 125 MHz | 50 PPM | HCMOS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 47mA | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVCMOS | - | - | Standard Clock Oscillators | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() XUM726B00.000000I Renesas | 31 |
| - | Surface Mount | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | XUM726 | Renesas Electronics | - | 55 % | 1000 | Renesas Electronics | + 85 C | Reliance North America | - 40 C | - | Tape & Box (TB) | Active | Details | 2.625 V | 2.375 V | - | - | - | -40°C ~ 85°C | Reel | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | - | 2.5V | - | - | - | 103 mA | 1.5 GHz | 25 PPM | LVDS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 103mA | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - |