- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Material - Insulation | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Contact Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mounting | RoHS | Standard Frequency | Supplier Package | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Capacitance | Contact Type | Pitch | Shielding | Frequency | Frequency Stability | Pin Count | Contact Finish | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Voltage | Impedance | Manufacturer Size Code | Cable Termination | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Pitch - Connector | Pitch - Cable | Shield Type | Shield Coverage | Cable Group | Dielectric Diameter | VoP, Velocity of Propagation | Output Level | Features | Product Length | Product Width | Height Seated (Max) | Length | Width | Contact Finish Thickness | Thickness | Card Thickness | Jacket (Insulation) Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL530200.000JS6X Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | - | - | - | -- | - | - | Compliant | - | - | - | -20 to 70 °C | - | 107 | - | - | Active | -- | - | DIP to Cable | - | 24 | Multiple, Ribbon | 2 | - | - | - | 2.5400 | Unshielded | 200 MHz | - | 6 | Gold | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -- | - | 0.079 (2.00mm) | 0.039 (1.00mm) | - | - | - | - | - | - | -- | 5 | 3.2 mm | - | 3.00 (914.40mm) | 3.2 mm | 10.0µin (0.25µm) | 1.1 mm | - | - | Lead Free | - | ||
![]() XUL515125.000JS6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Surface Mount | - | 125 MHz | CLCC | - | -40 to 85 °C | - | 100 | - | - | Active | -- | - | DIP to DIP | - | 28 | Multiple, Ribbon | 2 | - | - | - | 2.5400 | Unshielded | - | 50 ppm | 6 | Tin | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -- | - | 0.100 (2.54mm) | 0.050 (1.27mm) | - | - | - | - | - | LVDS | -- | 5 | 3.2 mm | - | 0.833 (254.00mm, 10.00) | - | 200.0µin (5.08µm) | - | - | - | - | - | ||
![]() XUN735156.250JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -20 to 70 °C | - | 114 | - | - | Active | -- | - | DIP to Pitch Bar | - | 22 | Multiple, Ribbon | 2 | - | - | - | 2.5400 | Unshielded | - | - | 6 | Gold | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -- | - | 0.100 (2.54mm) | 0.050 (1.27mm) | - | - | - | - | - | - | -- | 7 | 5 mm | - | 3.00 (914.40mm) | - | 10.0µin (0.25µm) | - | - | - | - | - | ||
![]() XLP736100.000JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -20 to 70 °C | - | 101 | - | - | Active | -- | - | DIP to DIP, Reversed | - | 22 | Multiple, Ribbon | 2 | - | - | - | 2.5400 | Unshielded | - | - | 6 | Gold | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -- | - | 0.100 (2.54mm) | 0.050 (1.27mm) | - | - | - | - | - | - | -- | 7 | 5 mm | - | 3.00 (914.40mm) | - | 10.0µin (0.25µm) | - | - | - | - | - | ||
![]() XLL325300.000JX6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -20 to 70 °C | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | 2.1000 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | - | - | - | ||
![]() XUL536080.000JS6I8 Renesas | In Stock | - | - | - | - | - | - | Fluorinated Ethylene Propylene (FEP) | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Twinaxial | - | -- | - | Surface Mount | - | 80 MHz | CLCC | - | -- | - | CHEMINAX | - | - | Active | -- | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | 25 ppm | 6 | - | - | - | - | 20 AWG | - | - | - | - | - | 120 Ohms | - | - | White | 19 Strands / 0.0075 | -- | 0.262 (6.65mm) | - | - | Double Braid | -- | -- | 0.092 (2.34mm) | 75 | LVDS | -- | 5 | 3.2 mm | - | -- | - | - | - | - | - | - | - | ||
![]() XLL735010.400JU6I8 Renesas | In Stock | - | - | - | - | - | - | Fluorinated Ethylene Propylene (FEP) | - | Copper Alloy, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Tinned | Twinaxial | - | -- | - | Surface Mount | - | 10.4 MHz | CLCC | - | -- | - | CHEMINAX | - | - | Active | -- | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | 50 ppm | 6 | - | - | - | - | 26 AWG | - | - | - | - | - | 120 Ohms | - | - | White | 19 Strands / 38 AWG | RF Signal | 0.115 (2.92mm) | - | - | Braid | 92% | -- | 0.047 (1.19mm) | 77 | LVDS | -- | 7 | 5 mm | - | -- | - | - | - | - | - | - | - | ||
![]() XUN530312.500JS6X8 Renesas | In Stock | - | - | - | - | - | 6 | Fluorinated Ethylene Propylene (FEP) | - | Copper Alloy, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | Twinaxial | - | -- | - | - | Non-Compliant | - | - | - | -- | - | CHEMINAX | - | - | Active | -- | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | 24 AWG | - | - | - | - | - | 125 Ohms | - | - | White | 19 Strands / 36 AWG | RF Signal | 0.177 (4.49mm) | - | - | Braid | 90% | -- | 0.068 (1.73mm) | 75 | - | -- | 5 | 3.2 mm | - | -- | 3.2 mm | - | 1.1 mm | - | - | Lead Free | - | ||
![]() XLL320250.000JX6I Renesas | In Stock | - | - | - | - | - | - | Polyethylene (PE) | - | Copper Alloy, Silver Coated | Thermorad® S | Copper, Tinned | Twinaxial | - | -- | - | - | - | - | - | - | -- | - | CHEMINAX | - | - | Active | -- | - | - | - | - | - | - | - | - | - | 2.1000 | - | - | - | 6 | - | - | - | - | 30 AWG | - | - | - | - | - | 125 Ohms | - | - | White | 7 Strands / 38 AWG | RF Signal | 0.105 (2.67mm) | - | - | Braid | 90% | -- | 0.034 (0.86mm) | 72 | - | -- | 3.2 | 2.5 mm | - | -- | - | - | - | - | - | - | - | ||
![]() XLL738312.500JU6X8 Renesas | In Stock | - | - | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TYTR | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±10% | Obsolete | -- | - | - | Molded | - | - | - | - | 15µF | - | 2.5400 | - | - | - | 6 | - | 500 mOhm | -- | -- | - | - | - | - | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | 7 | 5 mm | 0.106 (2.70mm) | - | - | - | - | - | - | - | - | ||
![]() XUN526400.000JS6X8 Renesas | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric) | 6 | - | - | - | - | - | - | - | -- | -- | - | Non-Compliant | - | - | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TYTR | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Obsolete | -- | - | - | Molded | - | - | - | - | 6.8µF | - | 2.5400 | - | - | - | 6 | - | 1.2 Ohm | -- | -- | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | 5 | 3.2 mm | 0.083 (2.10mm) | 5 mm | 3.2 mm | - | 1.1 mm | - | - | Lead Free | - | ||
![]() XUL728312.500JU6X8 Renesas | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | -- | -- | Surface Mount | - | 312.5 MHz | CLCC | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TYTR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Obsolete | -- | - | - | Molded | - | - | - | - | 2.2µF | - | 2.5400 | - | - | 20 ppm | 6 | - | 6 Ohm | -- | -- | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | General Purpose | 7 | 5 mm | 0.071 (1.80mm) | - | - | - | - | - | - | - | - | ||
![]() XUP510025.000JS6X Renesas | In Stock | - | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up, Dual Wall | - | -- | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A0812 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | 10 AWG | - | - | - | - | 600V | - | - | - | Green | 37/26 | - | 0.134 (3.40mm) | - | - | - | - | - | - | - | - | -- | 5 | 3.2 mm | - | -- | - | - | - | - | 0.009 (0.23mm) | - | -- | ||
![]() XUP716300.000JU6X8 Renesas | In Stock | - | - | - | Through Hole | - | - | - | Polyester, Glass Filled | - | - | - | - | Phosphor Bronze | -- | - | - | - | - | - | - | -55°C ~ 105°C | Tray | TWIN LEAF | - | - | Obsolete | -- | Solder | - | - | 60 | Black | 2 | Female | - | -- | 0.100 (2.54mm) | - | - | - | 6 | Gold | - | - | - | - | Non Specified - Dual Edge | Dual | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Cap | 7 | 5 mm | - | - | - | 15.0µin (0.38µm) | - | 0.055 ~ 0.070 (1.40mm ~ 1.78mm) | - | - | - | ||
![]() XUP536300.000JS6X Renesas | In Stock | - | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up, Dual Wall | - | -- | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A0812 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | 16 AWG | - | - | - | - | 600V | - | - | - | White | 19/29 | - | 0.077 (1.96mm) | - | - | - | - | - | - | - | - | -- | 5 | 3.2 mm | - | -- | - | - | - | - | 0.009 (0.23mm) | - | -- | ||
![]() XLL725150.000JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up | - | -- | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A0114 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | 24 AWG | - | - | - | - | 600V | - | - | - | Brown | 19/36 | - | 0.037 (0.94mm) | - | - | - | - | - | - | - | - | -- | 7 | 5 mm | - | -- | - | - | - | - | 0.005 (0.13mm) | - | -- | ||
![]() XUP716025.000JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up, Dual Wall | - | -- | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A0812 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | 22 AWG | - | - | - | - | 600V | - | - | - | White, Gray Stripe | 19/34 | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | -- | 7 | 5 mm | - | -- | - | - | - | - | 0.009 (0.23mm) | - | -- | ||
![]() XLP520400.000JS6I Renesas | In Stock | - | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up, Dual Wall | - | -- | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A0812 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | 22 AWG | - | - | - | - | 600V | - | - | - | Brown | 19/34 | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | -- | 5 | 3.2 mm | - | -- | - | - | - | - | 0.009 (0.23mm) | - | -- | ||
![]() XUP720106.250JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up | - | -- | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A0112 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | 20 AWG | - | - | - | - | 600V | - | - | - | Red, Yellow Stripe | 19/32 | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | -- | 7 | 5 mm | - | -- | - | - | - | - | 0.005 (0.13mm) | - | -- | ||
![]() XLH535012.288JS4I Renesas | In Stock | - | - | Standard | - | - | 4 | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up | - | -- | - | - | Compliant | - | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A0112 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | 2.5400 | - | 12.288 MHz | - | 4 | - | - | - | - | 28 AWG | - | - | - | - | 600V | - | - | - | White, Green Stripe | 7/36 | - | 0.027 (0.69mm) | - | - | - | - | - | - | - | - | -- | 5 | 3.2 mm | - | -- | 3.2 mm | - | 1.1 mm | - | 0.005 (0.13mm) | Lead Free | -- |