- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Pitch | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Current - Output (Max) | Load Capacitance | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Accuracy | Current - Supply | Product Type | Output Function | Output Format | Absolute Pull Range (APR) | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL530095.000000X Renesas | 32 |
| - | - | Surface Mount | 5 mm x 3.2 mm | - | - | XLL530 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | - | 3.3V | 100 mA | 95 MHz | 100 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XLH735026.250000I Renesas | 31 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | XLH735 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | - | 3.3V | 55 mA | 26.25 MHz | 50 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 35mA | - | - | - | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | LVCMOS | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XUH516025.000000X Renesas | 31 |
| - | - | Surface Mount | 5 mm x 3.2 mm | - | - | XUH516 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 1.89 V | 1.71 V | - | -20°C ~ 70°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | - | 1.8V | 65 mA | 25 MHz | 25 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 58mA | - | - | - | - | - | 10 pF | - | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XLL53V125.000000I Renesas | 32 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | XLL53V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCXO | Oscillators | - | 3.3V | 100 mA | 125 MHz | 50 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | 3.3 V | - | - | - | - | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | VCXO Oscillators | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XLP735256.000000X Renesas | 40 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | XLP735 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.005997 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | - | 3.3V | 120 mA | 256 MHz | 50 PPM | LVPECL | - | SMD/SMT | Enable/Disable | Crystal | 120mA | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLH335077.760000I Renesas | 32 |
| - | - | Surface Mount | 3.2 mm x 2.5 mm | - | - | XLH335 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | - | 3.3V | 55 mA | 77.76 MHz | 50 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 47mA | - | - | - | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | LVCMOS | - | - | - | - | - | Standard Clock Oscillators | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() XLL730066.667000I Renesas | 32 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | XLL730 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.005997 oz | -40°C ~ 85°C | Cut Tape | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | - | 3.3V | 100 mA | 66.667 MHz | 100 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLH736026.000000I Renesas | 32 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | XLH736 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | - | 3.3V | 55 mA | 26 MHz | 25 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 35mA | - | - | - | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | LVCMOS | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLP725114.285000I Renesas | 31 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | XLP725 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | 0.005997 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | - | 2.5V | 72 mA | 114.285 MHz | 50 PPM | LVPECL | - | SMD/SMT | Enable/Disable | Crystal | 41mA | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLH53V024.000000I Renesas | 40 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | XLH53V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | - | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO | Oscillators | - | 3.3V | 55 mA | 24 MHz | 50 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 35mA | - | 3.3 V | - | - | - | 15 pF | - | - | - | - | - | VCXO | - | LVCMOS | - | - | - | - | - | VCXO Oscillators | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() XLL736022.579200X Renesas | 40 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | XLL736 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.005997 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | - | 3.3V | 100 mA | 22.5792 MHz | 25 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLH73V008.126984X Renesas | 40 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | XLH73V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | Oscillators | - | 3.3V | 55 mA | 8.126984 MHz | 50 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 32mA | - | 3.3 V | - | - | - | 15 pF | - | - | - | - | - | VCXO | - | LVCMOS | - | - | - | - | - | VCXO Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLH736125.006250I Renesas | 40 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | XLH736 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | - | 3.3V | 55 mA | 125.00625 MHz | 25 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 47mA | - | - | - | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | LVCMOS | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLL735C50.000000I Renesas | 32 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | XLL735 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | - | 3.465 V | 3.135 V | 0.005997 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | - | 3.3V | 100 mA | 1250 MHz | 50 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLL728110.000000X Renesas | 40 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | XLL728 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 2.625 V | 2.375 V | 0.172313 oz | -20°C ~ 70°C | Cut Tape | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | - | 2.5V | 65 mA | 110 MHz | 20 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 34mA | - | - | - | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | Standard Clock Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLH73V013.384000X Renesas | 40 |
| - | - | Surface Mount | 7 mm x 5 mm | - | - | XLH73V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | Oscillators | - | 3.3V | 55 mA | 13.384 MHz | 50 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 32mA | - | 3.3 V | - | - | - | 15 pF | - | - | - | - | - | VCXO | - | LVCMOS | - | - | - | - | - | VCXO Oscillators | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | - | ||
![]() XLH538016.000JS4X Renesas | In Stock | - | - | Standard | Surface Mount | 4-SMD, Flat Lead Exposed Pad | 4 | HSNT-4-B | S-5844 | - | - | - | - | - | ABLIC Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | - | - | -40°C ~ 125°C | - | S-5844A | - | - | - | 2.5400 | 1.65 V ~ 5.5 V | - | 16 MHz | - | Active Low | 4 | - | - | - | - | Open Drain | - | - | - | 10mA | - | - | - | - | ±2.5°C | 180nA | - | OverTemp | - | - | 65°C | No | - | - | - | 5 | 3.2 mm | - | - | 5 mm | 3.2 mm | 1.1 mm | Lead Free | - | ||
![]() XLL530212.500JS6I Renesas | In Stock | - | - | Standard | Surface Mount | 4-SMD, No Lead | 6 | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | Compliant | - | - | - | 0°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | - | 2.5400 | - | - | 50 MHz | ±15ppm | - | 6 | - | - | - | - | - | - | 60 Ohms | - | - | 12pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 0.020 (0.50mm) | 5 mm | 3.2 mm | 1.1 mm | Lead Free | - | ||
![]() XLL330250.000JX6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | -20 to 70 °C | - | * | - | - | - | 2.1000 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | - | ||
![]() XUL515200.000JS6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | - | - | - | -40 to 85 °C | - | * | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - |