- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Material Type | Angle | Approvals | Base Product Number | Brand | Cable Style | Cable Types | Contact Materials | Dielectric Strength | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Grip Type | Insulation Materials | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Mfr | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Operation | Package | Product Status | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Composition | Color | Applications | Subcategory | Voltage - Supply | Shielding | Style | Current Rating | Frequency | Frequency Stability | Output | Number of Conductors | Termination Style | Function | Base Resonator | Current - Supply (Max) | Output Voltage | Output Type | Wire Gauge | Current - Supply (Disable) (Max) | Insulation Resistance | Load Capacitance | Current | Number of Poles | Spread Spectrum Bandwidth | Jacket Color | Protections | Terminal Type | Product Type | Output Format | Legend | Absolute Pull Range (APR) | Background Color | Outer Diameter | Text Color | Conductor Type | Connection Type | Input Voltage | Product Category | Strain Relief | Contacts | Bearings | IP Rating | Mating Connector | Height | Height Seated (Max) | Length | Width | Insulation Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLM525072.000000X Renesas | 42 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XLM525 | Renesas Electronics | - | - | - | - | - | 1000 | - | - | - | Danaher Controls | HS350300G2227 | - | + 70 C | Renesas Electronics America Inc | - | - 20 C | - | Hollowshaft | - | - | Tape & Reel (TR) | Active | Details | Hollow | 2.625 V | 2.375 V | 0.009171 oz | - | -40 to 70 Degrees C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 10 Pin Connector | - | XO (Standard) | - | - | - | Oscillators | 2.5V | - | - | 100 mA | 72 MHz | 50 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 34mA | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | 5~26 VDC | Standard Clock Oscillators | - | - | Yes | IP67 | Included | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XUP710156.250000X Renesas | 42 |
| - | Surface Mount | 7 mm x 5 mm | - | Aluminum | - | - | - | XUP710 | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | - | - | Grace Technologies | P-H5P1P2P3P5-M3R0 | - | + 70 C | Renesas Electronics America Inc | - | - 20 C | - | - | (1) 120V Receptacle | - | Tape & Reel (TR) | Active | Details | - | 1.89 V | 1.71 V | - | - | -20°C ~ 70°C | Reel | XU | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | Oscillators | 1.8V | - | - | 65 mA | 156.25 MHz | 100 PPM | LVPECL | - | SMD/SMT | Enable/Disable | Crystal | 75mA | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | IP65 | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | ||
![]() XUL535133.333000I Renesas | 42 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | cULus | XUL535 | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | Polypropylene | - | General Cable | C2528.18.10 | - | + 85 C | Renesas Electronics America Inc | - | - 40 C | - | - | - | - | Tape & Reel (TR) | Active | Details | - | 3.465 V | 3.135 V | - | 300 V | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | Communication and Control Cable | Oscillators | 3.3V | Overall | - | 79 mA | 133.333 MHz | 50 PPM | LVDS | 3 | SMD/SMT | Enable/Disable | Crystal | 97mA | - | - | 20 AWG | - | - | - | - | - | - | Gray | - | - | Standard Oscillators | LVDS | - | - | - | 0.21 | - | Stranded | - | - | Standard Clock Oscillators | - | - | - | - | - | 1.1 mm | 0.047 (1.20mm) | 500 | 3.2 mm | 0.016 | - | ||
![]() XLH330013.333000I Renesas | 26 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | - | XLH330 | Renesas Electronics | - | - | - | - | 55 % | 2000 | - | - | - | ABB | ACH580-BCR-07A6-4+B056+F267+L512 | - | + 85 C | Renesas Electronics America Inc | - | - 40 C | - | - | - | - | Tape & Reel (TR) | Active | Details | - | 3.465 V | 3.135 V | 0.003527 oz | - | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | Oscillators | 3.3V | - | - | 55 mA | 13.333 MHz | 100 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 32mA | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | LVCMOS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | ||
![]() XUN525125.000000I Renesas | In Stock | - | - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XUN525 | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | - | - | Miscellaneous | - | - | + 85 C | Renesas Electronics America Inc | - | - 40 C | - | - | - | - | Tape & Reel (TR) | Active | - | - | 2.625 V | 2.375 V | - | - | -40°C ~ 85°C | - | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | Oscillators | 2.5V | - | - | 75 mA | 125 MHz | 50 PPM | HCSL | - | SMD/SMT | Enable/Disable | Crystal | 102mA | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | HCSL | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XUQ536300.000000I Renesas | 42 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XUQ536 | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | - | - | Schneider | 139663 | - | + 85 C | Renesas Electronics America Inc | - | - 40 C | - | - | - | - | Tape & Reel (TR) | Active | Details | - | 3.465 V | 3.135 V | - | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | Oscillators | 3.3V | - | - | 79 mA | 300 MHz | 25 PPM | LVPECL | - | SMD/SMT | Enable/Disable | Crystal | 128mA | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | Threaded | - | Standard Clock Oscillators | - | - | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XUP736644.531200X Renesas | 42 |
| - | Surface Mount | 7 mm x 5 mm | - | - | Fabric | - | ASTM | XUP736 | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | - | - | Brady | WM-159-PK | - | + 70 C | Renesas Electronics America Inc | - | - 20 C | - | - | - | - | Tape & Reel (TR) | Active | - | - | 3.465 V | 3.135 V | - | - | -20°C ~ 70°C | Reel | XU | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | Cable & Wire Marking | Oscillators | 3.3V | - | - | 79 mA | 644.5312 MHz | 25 PPM | LVPECL | - | SMD/SMT | Enable/Disable | Crystal | 142mA | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | 159 | - | White | - | Black | - | - | - | Standard Clock Oscillators | - | - | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | ||
![]() XUL536625.000000I Renesas | 33 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | CSA, IEC, UL | XUL536 | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | - | - | ABB | XT1SU3125DFF000XXX | - | + 85 C | Renesas Electronics America Inc | - | - 40 C | - | - | - | - | Tape & Reel (TR) | Active | Details | - | 3.465 V | 3.135 V | - | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | Oscillators | 3.3V | - | - | 125 A | 625 MHz | 25 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 122mA | - | - | - | - | - | - | - | 3 | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XUM726125.000000I Renesas | 33 |
| - | Surface Mount | 7 mm x 5 mm | - | - | - | - | - | XUM726 | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | - | - | GE | CR2940U200J | - | + 85 C | Renesas Electronics America Inc | - | - 40 C | - | - | - | - | Tape & Reel (TR) | Active | - | - | 2.625 V | 2.375 V | - | - | -40°C ~ 85°C | Reel | XU | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | Oscillators | 2.5V | - | - | 75 mA | 125 MHz | 25 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | ||
![]() XLH736002.489060I Renesas | 42 |
| - | Surface Mount | 7 mm x 5 mm | - | - | - | - | CSA, UL | XLH736 | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | - | - | IDEC | HW1L-AF2F20M4-S | - | + 85 C | Renesas Electronics America Inc | - | - 40 C | - | - | - | Maintained | Tape & Reel (TR) | Active | Details | - | 3.465 V | 3.135 V | 0.009171 oz | - | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | Oscillators | 3.3V | - | - | 55 mA | 2.48906 MHz | 25 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 32mA | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | LVCMOS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | 2NO | - | IP65 | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | ||
![]() XLH325062.400000I Renesas | 26 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | XLH325 | - | - | - | - | - | - | - | - | - | - | Rotron | MR77H3-030684 | - | + 85 C | Renesas Electronics America Inc | - | - 40 C | - | - | - | - | Tape & Reel (TR) | Active | - | - | 2.625 V | 2.375 V | - | - | -40°C ~ 85°C | - | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | 2.5V | - | - | - | 62.4 MHz | ±50ppm | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 29mA | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | LVCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | ||
![]() XLL736307.200000I Renesas | 42 |
| - | Surface Mount | 7 mm x 5 mm | - | - | - | - | - | XLL736 | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | - | - | Name Brand Replacements™ | - | - | + 85 C | Renesas Electronics America Inc | - | - 40 C | - | - | - | - | Tape & Reel (TR) | Active | - | - | 3.465 V | 3.135 V | 0.005997 oz | - | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | Oscillators | 3.3V | - | - | 100 mA | 307.2 MHz | 25 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | ||
![]() XLL736032.000000X Renesas | 26 |
| - | Surface Mount | 7 mm x 5 mm | - | - | - | - | CE, CSA, UL | XLL736 | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG53K0800P2DM | - | + 70 C | Renesas Electronics America Inc | - | - 20 C | Panel | - | - | - | Tape & Reel (TR) | Active | Details | - | 3.465 V | 3.135 V | 0.005997 oz | - | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | Oscillators | 3.3V | - | - | 800 A | 32 MHz | 25 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | ||
![]() XLL536160.316000I Renesas | 33 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XLL536 | Renesas Electronics | - | - | Gold Plated Brass | 1,000 V | 55 % | 1000 | - | Polyamide | - | Altech | 972355104 | - | + 85 C | Renesas Electronics America Inc | - | - 40 C | - | - | - | - | Tape & Reel (TR) | Active | No | - | 3.465 V | 3.135 V | 0.009171 oz | - | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | Green | - | Oscillators | 3.3V | - | Round Nut Amps | 100 mA | 160.316 MHz | 25 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | 5 mOhm | - | 25 A | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XLQ735000.775000I Renesas | 42 |
| - | Surface Mount | 7 mm x 5 mm | - | - | - | - | - | XLQ735 | Renesas Electronics | - | - | - | - | - | 1000 | - | - | - | Johnson Controls | VH7281RT+3003B | - | + 85 C | Renesas Electronics America Inc | - | - 40 C | - | - | - | - | Tape & Reel (TR) | Active | Details | - | 3.465 V | 3.135 V | 0.005997 oz | - | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | Oscillators | 3.3V | - | - | - | 0.775 MHz | 50 PPM | LVPECL | - | SMD/SMT | Enable/Disable | Crystal | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | ||
![]() XUH515025.000000I Renesas | In Stock | - | - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XUH515 | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | - | - | Miscellaneous | - | - | + 85 C | Renesas Electronics America Inc | - | - 40 C | - | - | - | - | Tape & Reel (TR) | Active | - | - | 1.89 V | 1.71 V | - | - | -40°C ~ 85°C | Cut Tape | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | Oscillators | 1.8V | - | - | 65 mA | 25 MHz | 50 PPM | HCMOS | - | SMD/SMT | Enable/Disable | Crystal | 58mA | - | - | - | - | - | 10 pF | - | - | - | - | - | - | Standard Oscillators | HCMOS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XLL730123.000000X Renesas | 42 |
| - | Surface Mount | 7 mm x 5 mm | - | - | - | - | UL | XLL730 | Renesas Electronics | - | Cat 5e | - | - | 55 % | 1000 | - | - | TPU | Turck | UX08917 | - | + 70 C | Renesas Electronics America Inc | - | - 20 C | - | - | - | - | Tape & Reel (TR) | Active | Details | - | 3.465 V | 3.135 V | 0.005997 oz | - | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | RJ45 | XO (Standard) | - | Teal | - | Oscillators | 3.3V | Yes | - | 100 mA | 123 MHz | 100 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | No | - | - | - | - | 1.3 mm | 0.057 (1.45mm) | 328 Feet | 5 mm | - | - | ||
![]() XUL525400.000000I Renesas | 33 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XUL525 | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | - | - | Hoffman | F88LSAG | - | + 85 C | Renesas Electronics America Inc | - | - 40 C | - | - | - | - | Tape & Reel (TR) | Active | - | - | 2.625 V | 2.375 V | - | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | Oscillators | 2.5V | - | - | 75 mA | 400 MHz | 50 PPM | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XUN525100.000000K Renesas | In Stock | - | - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | CE, CSA, UL | XUN525 | Renesas Electronics | - | - | - | - | 55 % | 1000 | - | - | - | Altech | 3G16UM | - | + 105 C | Renesas Electronics America Inc | - | - 40 C | DIN Rail | - | - | - | Tape & Reel (TR) | Active | - | - | 2.625 V | 2.375 V | - | - | -40°C ~ 105°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | Oscillators | 2.5V | - | - | 16 A | 100 MHz | 50 PPM | HCSL | - | SMD/SMT | Enable/Disable | Crystal | 102mA | - | - | - | - | - | - | - | - | - | - | Motor | Screw | Standard Oscillators | HCSL | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XLP536048.000000X Renesas | 42 |
| - | Surface Mount | 5 mm x 3.2 mm | Nickel Plated Brass | - | - | Straight | CSA, UL | XLP536 | Renesas Electronics | Armored | - | - | - | 55 % | 1000 | Bushing Grip with Strain Relief | - | - | Pepperl Fuchs | 291421 | 26.92 mm | + 70 C | Renesas Electronics America Inc | 18.03 mm | - 20 C | - | - | - | - | Tape & Reel (TR) | Active | - | - | 3.465 V | 3.135 V | 0.009171 oz | - | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | Metallic | - | - | Oscillators | 3.3V | - | - | 120 mA | 48 MHz | 25 PPM | LVPECL | - | SMD/SMT | Enable/Disable | Crystal | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | IP66, IP68 | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - |