- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency Stability | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC736R-33.333 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | 4 | FOX ELECTRONICS | FXO-HC736R-33.333 | - | 250 MHz | 33.333 MHz | 85 °C | -40 °C | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Transferred | 7.86 | - | Yes | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 25% | Not Qualified | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | 3.3 V | HCMOS | 35 mA | 15 pF | NO | 0.75 MHz | - | ||
![]() FXO-HC730R-73.728 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730R-73.728 | - | - | 73.728 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-HC735-19.6608 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC735-19.6608 | - | - | 19.6608 MHz | 70 °C | -20 °C | - | - | - | Active | 5.61 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-HC536R-3.6864 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC536R-3.6864 | - | - | 3.6864 MHz | 85 °C | -40 °C | - | - | - | Active | 5.61 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 25% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-PC735R-23.014 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC735R-23.014 | - | - | 23.014 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-HC730-106.25 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730-106.25 | - | 250 MHz | 106.25 MHz | 105 °C | -55 °C | - | - | - | Active | 5.62 | Non-Compliant | Yes | 3.47 V | 3.14 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE; TAPE AND REEL | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | 0.75 MHz | Lead Free | ||
![]() FXO-PC736-106.25 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC736-106.25 | - | - | 106.25 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-LC738-32.768 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC738-32.768 | - | - | 32.768 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 20% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVDS | - | 100 OHM | NO | - | - | ||
![]() FXO-HC730R-7.372 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730R-7.372 | - | - | 7.372 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-HC730R-52.45 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730R-52.45 | - | - | 52.45 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-PC735R-2.048 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC735R-2.048 | - | - | 2.048 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-PC735RGB-125 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC735RGB-125 | FXO-PC735RGB-125 | - | 125 MHz | 85 °C | -40 °C | - | - | - | Active | 5.61 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-HC730R-38.88 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730R-38.88 | - | - | 38.88 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-HC735-86.558 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC735-86.558 | - | - | 86.558 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-PC730-245.76 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC730-245.76 | - | - | 245.76 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-PC736-56.448 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC736-56.448 | - | - | 56.448 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-PC738-155.52 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | FOX ELECTRONICS | FXO-PC738-155.52 | - | - | 155.52 MHz | 70 °C | -20 °C | - | - | - | Transferred | 5.67 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 20% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-HC735R-7.998 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC735R-7.998 | - | - | 7.998 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-HC735-98.304 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC735-98.304 | - | - | 98.304 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-HC530-16.384 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC530-16.384 | - | - | 16.384 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 100% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - |