- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency Stability | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-PC738-1000 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC738-1000 | - | 1000 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 20% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-PC736R-906 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC736R-906 | - | 906 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, CERAMIC PACKAGE-6 | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-HC730R-7.5 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730R-7.5 | - | 7.5 MHz | 85 °C | -40 °C | - | - | - | Active | 5.61 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-HC730-19.2 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730-19.2 | - | 19.2 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | Non-Compliant | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | Lead Free | ||
![]() FXO-HC730R-3.2 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730R-3.2 | - | 3.2 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-LC730R-200 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC730R-200 | - | 200 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVDS | - | 100 OHM | NO | - | - | ||
![]() FXO-PC736R-100 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | 6 | FOX ELECTRONICS | FXO-PC736R-100 | 1350 MHz | 100 MHz | 85 °C | -40 °C | CERAMIC | DILCC6,.2 | DILCC6,.2 | Transferred | 8.42 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | Not Qualified | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | 3.3 V | LVPECL | 120 mA | 50 OHM | NO | 0.75 MHz | - | ||
![]() FXO-PC736-1120 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC736-1120 | - | 1120 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-HC535-24.1 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC535-24.1 | - | 24.1 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 50% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-HC530R-200 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC530R-200 | - | 200 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 100% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-PC736-62.5 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC736-62.5 | - | 62.5 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-LC730R-180 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC730R-180 | - | 180 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVDS | - | 100 OHM | NO | - | - | ||
![]() FXO-PC538-1000 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC538-1000 | - | 1000 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 20% | - | 5.15mm x 3.35mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-HC530-9.65 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC530-9.65 | - | 9.65 MHz | 70 °C | -20 °C | - | - | - | Active | 5.63 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 100% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-PC735R-250 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC735R-250 | - | 250 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-HC730R-65 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730R-65 | - | 65 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-HC538-200 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC538-200 | - | 200 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 20% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-HC730-225 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730-225 | - | 225 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | Yes | 3.465 V | 3.135 V | 3.3 V | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | - | ||
![]() FXO-PC730-125 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC730-125 | - | 125 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - | ||
![]() FXO-PC736-156 Renesas Electronics America | In Stock | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC736-156 | - | 156 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | - |