- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Approvals | Base Product Number | Brand | Case Size | Case Style | Connections | Display | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Qualification | Range | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Color | Applications | Subcategory | Voltage - Supply | Depth | Style | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Output Voltage | Output Type | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Number of Ports | Spread Spectrum Bandwidth | Protections | Product Type | Coil Voltage | Max Frequency | Coil Power | Wire Type | Output Format | Legend | Absolute Pull Range (APR) | Duty Cycle | Background Color | Language | Connection Type | Nominal Input Voltage (AC) | Input Voltage | Product Category | Bearings | IP Rating | Mating Connector | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL336025.000000I Renesas | 42 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | XLL336 | - | - | - | - | - | - | - | Johnson Controls | ACC-DWCLIP-0 | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | - | - | 3.465 V | 3.135 V | - | - | -40°C ~ 85°C | - | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | - | - | 3.3V | - | - | - | 25 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XUL536300.000000I Renesas | 26 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | XUL536 | - | - | - | - | - | - | - | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | - | - | 3.465 V | 3.135 V | - | - | -40°C ~ 85°C | - | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | - | 3.3V | - | - | - | 300 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 97mA | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLL726245.760000I Renesas | 42 |
| - | Surface Mount | 7 mm x 5 mm | - | - | cULus | XLL726 | Renesas Electronics | - | - | - | - | 55 % | 1000 | Hubbell | S1R8PT2BRZ | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | Details | - | 2.625 V | 2.375 V | 0.005997 oz | - | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | Bronze | - | Oscillators | 2.5V | - | - | 65 mA | 245.76 MHz | 25 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 44mA | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH53V115.981982X Renesas | 33 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | XLH53V | Renesas Electronics | 6 | Lower Mount | 1/2 NPT | - | 55 % | 1000 | NOSHOK | 60-410-10000-psi/kg/cm2 | + 70 C | Renesas Electronics America Inc | - 20 C | - | - | Tape & Reel (TR) | Active | - | 0-10,000 psi | - | - | 3.465 V | 3.135 V | 0.009171 oz | - | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | VCXO HCMOS Crystal Oscillator | - | - | Oscillators | 3.3V | - | - | 55 mA | 115.981982 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 47mA | - | - | 3.3 V | - | 15 pF | - | - | - | VCXO | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | VCXO Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUP535125.000000I Renesas | 42 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | XUP535 | Renesas Electronics | - | - | - | - | 55 % | 1000 | Johnson Controls | VS3D7210B-S0000 | + 85 C | Renesas Electronics America Inc | - 40 C | Panel | - | JHSN_DRIV_VSD-II_OPEN | Active | - | - | - | - | 3.465 V | 3.135 V | - | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | 7.77 | - | 79 mA | 125 MHz | 50 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 115mA | - | - | - | - | - | - | - | - | Standard Oscillators | - | 320 Hz | - | - | LVPECL | - | - | - | - | - | - | 240 VAC | - | Standard Clock Oscillators | - | IP21 | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 5.04 | - | ||
![]() XUP535156.250000K Renesas | 26 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | cULus | XUP535 | Renesas Electronics | - | - | - | - | 55 % | 1000 | Hubbell | S1R8PTZZ2BLK | + 105 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | - | - | 3.465 V | 3.135 V | - | - | -40°C ~ 105°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | Black | - | Oscillators | 3.3V | - | - | 20 A | 156.25 MHz | 50 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 115mA | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH338019.200000X Renesas | 33 |
| - | Surface Mount | 3.2 mm x 2.5 mm | Aluminum | - | - | XLH338 | Renesas Electronics | - | - | - | - | 55 % | 2000 | Brady | 125895 | + 70 C | Renesas Electronics America Inc | - 20 C | - | - | Tape & Reel (TR) | Active | - | - | Details | - | 3.465 V | 3.135 V | 0.003527 oz | - | -20°C ~ 70°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Warning Signs | - | - | Oscillators | 3.3V | - | - | 55 mA | 19.2 MHz | 20 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 32mA | - | - | - | - | 15 pF | - | - | - | Standard Oscillators | - | - | - | - | LVCMOS | Arc Welding | - | - | Yellow | English | - | - | - | Standard Clock Oscillators | - | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XLP536133.333000I Renesas | 26 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | XLP536 | Renesas Electronics | - | - | - | - | 55 % | 1000 | Schneider | 136455 | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | Details | - | 3.465 V | 3.135 V | 0.009171 oz | - | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | - | 55 mA | 133.333 MHz | 25 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 120mA | - | - | - | - | 15 pF | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | - | Sweat | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUO535027.000000X Renesas | 26 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | CE, CSA, IEC, UL | XUO535 | Renesas Electronics | - | - | - | - | 55 % | 1000 | Cutler Hammer, Div of Eaton Co | LGE340032WCA2S6X1Y17 | + 70 C | Renesas Electronics America Inc | - 20 C | - | - | Tape & Reel (TR) | Active | - | - | No | - | 3.465 V | 3.135 V | - | - | -20°C ~ 70°C | MouseReel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | - | 400 A | 27 MHz | 50 PPM | HCSL | SMD/SMT | Enable/Disable | Crystal | 145mA | - | - | - | - | 15 pF | - | - | Ground Fault | Standard Oscillators | - | - | - | - | HCSL | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XBH715025.000000K Renesas | 42 |
| - | - | 7 mm x 5 mm | - | Polyamide | UL;IEC | XBH715 | Renesas Electronics | - | - | - | - | - | 1000 | Altech | SHS14-5,00 | + 105 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | Details | - | 1.8 V | 1.8 V | - | 30~16 AWG | -40°C ~ 105°C | Reel | XBH | - | - | XO (Standard) | Black | - | Oscillators | 1.8V | - | - | - | 25 MHz | 50 PPM | HCMOS | SMD/SMT | - | Crystal | - | - | - | - | - | - | 14 | - | - | Standard Oscillators | - | - | - | Solid Wire;Stranded Wire | HCMOS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | - | 7 mm | 5 mm | - | ||
![]() XLL736167.328125I Renesas | 42 |
| - | Surface Mount | 7 mm x 5 mm | - | - | - | XLL736 | Renesas Electronics | - | - | - | - | 55 % | 1000 | ILME | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | - | - | 3.465 V | 3.135 V | 0.005997 oz | - | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | - | 100 mA | 167.328125 MHz | 25 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XUH535000.127700K Renesas | 26 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | XUH535 | Renesas Electronics | - | - | - | - | 55 % | 1000 | Renesas Electronics | - | + 105 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | Details | - | 3.465 V | 3.135 V | - | - | -40°C ~ 105°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | - | 79 mA | 0.1277 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUL530096.000000I Renesas | 26 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | XUL530 | Renesas Electronics | - | - | - | - | 55 % | 1000 | GE - General Electric | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | - | - | 3.465 V | 3.135 V | - | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | - | 79 mA | 96 MHz | 100 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 97mA | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLM738270.000000X Renesas | 26 |
| - | Surface Mount | 7 mm x 5 mm | - | - | - | XLM738 | Renesas Electronics | - | - | - | - | - | 1000 | Miscellaneous | - | + 70 C | Renesas Electronics America Inc | - 20 C | - | - | Tape & Reel (TR) | Active | - | - | Details | - | 3.465 V | 3.135 V | 0.005997 oz | - | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | - | - | 270 MHz | 20 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XUP535438.282150I Renesas | 26 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | XUP535 | Renesas Electronics | - | - | - | - | 55 % | 1000 | Repco | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | - | - | 3.465 V | 3.135 V | - | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | - | 79 mA | 438.28215 MHz | 50 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 142mA | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUP736150.000000I Renesas | 42 |
| - | Surface Mount | 7 mm x 5 mm | - | - | - | XUP736 | Renesas Electronics | - | - | - | - | 55 % | 1000 | Renesas Electronics | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | - | - | 3.465 V | 3.135 V | - | - | -40°C ~ 85°C | Reel | XU | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | - | 79 mA | 150 MHz | 25 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 115mA | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH735066.660000K Renesas | 26 |
| - | Surface Mount | 7 mm x 5 mm | - | - | UL;CE | XLH735 | Renesas Electronics | - | - | - | LCD | 55 % | 1000 | Johnson Controls | NS-BTB7001-2 | + 105 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | Details | - | 3.465 V | 3.135 V | 0.009171 oz | - | -40°C ~ 105°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | Indoor | Oscillators | 3.3V | - | - | 55 mA | 66.66 MHz | 50 PPM | 1 kOhm Platinum RTD;BACnet | SMD/SMT | Temperature | Crystal | 47mA | - | - | - | - | 15 pF | - | - | - | Standard Oscillators | - | - | - | - | LVCMOS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH325024.000000I Renesas | 42 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | XLH325 | Renesas Electronics | - | - | - | - | 55 % | 2000 | ABB | ACH580-BCR-07A5-2+B056+K454+L512 | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | Details | - | 2.5 V | 2.5 V | 0.003527 oz | - | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | - | Oscillators | 2.5V | - | - | 35 mA | 24 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 25mA | - | - | - | - | 15 pF | - | - | - | Standard Oscillators | - | - | - | - | LVCMOS | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XAH730002.000000K Renesas | 42 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | XAH730 | Renesas Electronics | - | - | - | - | 55 % | 1000 | Danaher Controls | HS350100G3126 | + 105 C | Renesas Electronics America Inc | - 40 C | - | Hollowshaft | Tape & Reel (TR) | Active | AEC-Q200 | - | Details | Hollow | 3.465 V | 3.135 V | - | - | -40 to 70 Degrees C | Reel | XA | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 7 Pin Connector | XO (Standard) | - | - | Oscillators | 3.3V | - | - | 32 mA | 2 MHz | 100 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 32mA | 5~26 VDC | Single Ended | - | - | 15 pF | - | - | - | Standard Oscillators | - | - | - | - | HCMOS | - | - | - | - | - | - | - | 5~26 VDC | Standard Clock Oscillators | Yes | IP67 | Included | - | 0.057 (1.45mm) | - | - | AEC-Q200 | ||
![]() XUH735025.000000K Renesas | 26 |
| - | Surface Mount | 7 mm x 5 mm | - | - | LLC CDC TYSK | XUH735 | Renesas Electronics | - | - | - | - | 55 % | 1000 | Danfoss Electronics | 018F6715 | + 105 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | No | - | 3.465 V | 3.135 V | - | - | -40°C ~ 105°C | Reel | XU | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | Oscillators | 3.3V | - | Clip-On | 79 mA | 25 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | - | - | - | 15 pF | - | - | - | Standard Oscillators | 24 VDC | - | 14 W | - | HCMOS | - | - | Continuous | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - |