- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency Stability | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-LC735-140 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-LC735-140 | - | 140 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVDS | - | 100 OHM | NO | - | ||
![]() FXO-PC738-180 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC738-180 | - | 180 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 20% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | ||
![]() FXO-PC736-500 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC736-500 | - | 500 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | ||
![]() FXO-HC535-26 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC535-26 | - | 26 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | Yes | - | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 50% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-HC530R-1 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC530R-1 | - | 1 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | Yes | - | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 100% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-HC530R-4 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC530R-4 | - | 4 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | Yes | - | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 100% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-HC735-33 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC735-33 | - | 33 MHz | 70 °C | -20 °C | - | - | - | Active | 5.61 | Yes | - | 3.465 V | 3.135 V | 3.3 V | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-HC735R-6 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC735R-6 | - | 6 MHz | 85 °C | -40 °C | - | - | - | Active | 5.61 | Yes | - | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-HC730R-5 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730R-5 | - | 5 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | Yes | - | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-HC530-80 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC530-80 | - | 80 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | Yes | - | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 100% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-HC536R-4 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC536R-4 | - | 4 MHz | 85 °C | -40 °C | - | - | - | Active | 5.61 | Yes | - | 3.465 V | 3.135 V | 3.3 V | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | compliant | 25% | - | 5.15mm x 3.35mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-HC735-24 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | FOX ELECTRONICS | FXO-HC735-24 | 250 MHz | 24 MHz | 70 °C | -20 °C | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Transferred | 8.42 | Yes | - | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | Not Qualified | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | 3.3 V | HCMOS | 35 mA | 15 pF | NO | 0.75 MHz | ||
![]() F4105-250 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | FOX ELECTRONICS | F4105-250 | 170 MHz | 25 MHz | 70 °C | -10 °C | PLASTIC/EPOXY | DILCC4,.2,200 | DILCC4,.2,200 | Obsolete | 7.52 | Yes | - | - | - | 3.3 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | compliant | 50% | Not Qualified | - | - | - | - | 3.3 V | HCMOS | 40 mA | - | NO | 1 MHz | ||
![]() F535L-10 Renesas Electronics America | In Stock | - | - | 9 Weeks | YES | SURFACE MOUNT | - | FOX ELECTRONICS | F535L-10 | - | 10 MHz | 70 °C | -10 °C | - | - | - | Obsolete | 8.31 | Yes | - | 3.63 V | 2.97 V | 3.3 V | e4 | Yes | - | Gold (Au) | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | - | 5.0mm x 3.2mm x 1.3mm | 7 ns | 7 ns | 60/40 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() F535L-40 Renesas Electronics America | In Stock | - | - | 9 Weeks | YES | SURFACE MOUNT | - | FOX ELECTRONICS | F535L-40 | - | 40 MHz | 70 °C | -10 °C | - | - | - | Obsolete | 5.64 | Yes | - | 3.63 V | 2.97 V | 3.3 V | e4 | Yes | - | Gold (Au) | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | - | 5.0mm x 3.2mm x 1.3mm | 7 ns | 7 ns | 60/40 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() F535L-24 Renesas Electronics America | In Stock | - | - | 9 Weeks | YES | SURFACE MOUNT | - | FOX ELECTRONICS | F535L-24 | - | 24 MHz | 70 °C | -10 °C | - | - | - | Obsolete | 8.32 | Yes | Standard Clock Oscillators 24 MHz 3.3Volt 50 ppm -10C +70C | 3.63 V | 2.97 V | 3.3 V | e4 | Yes | - | Gold (Au) | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 50% | - | 5.0mm x 3.2mm x 1.3mm | 7 ns | 7 ns | 60/40 % | - | HCMOS | - | 15 pF | NO | - | ||
![]() FXO-PC730R-184.171963 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC730R-184.171963 | - | 184.171963 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | ||
![]() FXO-PC738-74.1758 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC738-74.1758 | - | 74.1758 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 20% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | ||
![]() FXO-PC736-622.08 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-PC736-622.08 | - | 622.08 MHz | 70 °C | -20 °C | - | - | - | Active | 5.62 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | compliant | 25% | - | 7.5mm x 5.2mm x 1.4mm | 0.4 ns | 0.4 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | - | ||
![]() FXO-HC730R-52.5 Renesas Electronics America | In Stock | - | - | - | YES | SURFACE MOUNT | - | INTEGRATED DEVICE TECHNOLOGY INC | FXO-HC730R-52.5 | - | 52.5 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | Yes | - | 3.465 V | 3.135 V | 3.3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | compliant | 100% | - | 7.5mm x 5.2mm x 1.4mm | 3 ns | 3 ns | 55/45 % | - | HCMOS | - | 15 pF | NO | - |