- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Spread Spectrum Bandwidth | Product Type | Output Format | Absolute Pull Range (APR) | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUH715000.016000K Renesas | 33 |
| - | Surface Mount | 7 mm x 5 mm | XUH715 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 105 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 1.89 V | 1.71 V | - | -40°C ~ 105°C | Reel | XU | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 1.8V | 65 mA | 0.016 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 58mA | - | - | - | - | Standard Oscillators | HCMOS | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH736002.489060X Renesas | 49 |
| - | Surface Mount | 7 mm x 5 mm | XLH736 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 2.48906 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 32mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XUH535016.608000I Renesas | 33 |
| - | Surface Mount | 5 mm x 3.2 mm | XUH535 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | - | 3.465 V | 3.135 V | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 79 mA | 16.608 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUH518012.000000X Renesas | 49 |
| - | Surface Mount | 5 mm x 3.2 mm | XUH518 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 1.89 V | 1.71 V | - | -20°C ~ 70°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 1.8V | 65 mA | 12 MHz | 20 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 58mA | - | - | - | - | Standard Oscillators | HCMOS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUH530000.500000I Renesas | 49 |
| - | Surface Mount | 5 mm x 3.2 mm | XUH530 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 79 mA | 0.5 MHz | 100 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | - | - | - | Standard Oscillators | HCMOS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUP736067.108864X Renesas | 49 |
| - | Surface Mount | 7 mm x 5 mm | XUP736 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | - | 3.465 V | 3.135 V | - | -20°C ~ 70°C | Reel | XU | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 3.3V | 79 mA | 67.108864 MHz | 25 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 115mA | - | - | - | - | Standard Oscillators | LVPECL | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLL538060.235300X Renesas | 49 |
| - | Surface Mount | 5 mm x 3.2 mm | XLL538 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 100 mA | 60.2353 MHz | 20 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUP530156.250000X Renesas | 16 |
| - | Surface Mount | 5 mm x 3.2 mm | XUP530 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | - | 3.465 V | 3.135 V | - | -20°C ~ 70°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 79 mA | 156.25 MHz | 100 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 115mA | - | - | - | - | Standard Oscillators | LVPECL | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLL326050.000000I Renesas | 33 |
| - | Surface Mount | 3.2 mm x 2.5 mm | XLL326 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 2.625 V | 2.375 V | 0.003527 oz | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 2.5V | 65 mA | 50 MHz | 25 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 34mA | - | - | - | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XUP535250.000000I Renesas | 49 |
| - | Surface Mount | 5 mm x 3.2 mm | XUP535 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | - | 3.465 V | 3.135 V | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 79 mA | 250 MHz | 50 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 128mA | - | - | - | - | Standard Oscillators | LVPECL | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUP735240.000000X Renesas | 49 |
| - | Surface Mount | 7 mm x 5 mm | XUP735 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | - | 3.465 V | 3.135 V | - | -20°C ~ 70°C | Reel | XU | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 3.3V | 79 mA | 240 MHz | 50 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 128mA | - | - | - | - | Standard Oscillators | LVPECL | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLL545156.250000I Renesas | 49 |
| - | Surface Mount | 5 mm x 3.2 mm | XLL545 | Renesas Electronics | - | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | - | - | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | - | - | 156.25 MHz | 50 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | - | - | - | - | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLP53V830.000000X Renesas | 49 |
| - | Surface Mount | 6-SMD, No Lead | XLP53V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | - | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO LVPECL Crystal Oscillator | Oscillators | 3.3V | 120 mA | 830 MHz | 50 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 120mA | 3.3 V | - | - | - | VCXO | LVPECL | - | VCXO Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUH515020.000000K Renesas | 42 |
| - | Surface Mount | 5 mm x 3.2 mm | XUH515 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 105 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 1.89 V | 1.71 V | - | -40°C ~ 105°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 1.8V | 65 mA | 20 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 58mA | - | - | - | - | Standard Oscillators | HCMOS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH536121.500000I Renesas | 49 |
| - | Surface Mount | 5 mm x 3.2 mm | XLH536 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 121.5 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 47mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH730026.214400X Renesas | 49 |
| - | Surface Mount | 7 mm x 5 mm | XLH730 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 26.2144 MHz | 100 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 35mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XUL516150.000000I Renesas | 42 |
| - | Surface Mount | 5 mm x 3.2 mm | XUL516 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 1.89 V | 1.71 V | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 1.8V | 65 mA | 150 MHz | 25 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 65mA | - | - | - | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH525027.000000I Renesas | 49 |
| - | Surface Mount | 5 mm x 3.2 mm | XLH525 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 2.5V | 35 mA | 27 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 25mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLL336184.140000X Renesas | 49 |
| - | Surface Mount | 3.2 mm x 2.5 mm | XLL336 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -20°C ~ 70°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 3.3V | 100 mA | 184.14 MHz | 25 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XLL336095.000000X Renesas | 49 |
| - | Surface Mount | 3.2 mm x 2.5 mm | XLL336 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -20°C ~ 70°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 3.3V | 100 mA | 95 MHz | 25 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - |