- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Spread Spectrum Bandwidth | Product Type | Output Format | Absolute Pull Range (APR) | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL725120.000000X Renesas | 42 |
| - | Surface Mount | 7 mm x 5 mm | XLL725 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | 0.005997 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 2.5V | 65 mA | 120 MHz | 50 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 34mA | - | - | - | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLL535155.520000I Renesas | 49 |
| - | Surface Mount | 5 mm x 3.2 mm | XLL535 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 100 mA | 155.52 MHz | 50 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH735112.640000I Renesas | 42 |
| - | Surface Mount | 7 mm x 5 mm | XLH735 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 112.64 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 47mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH536009.830400I Renesas | 49 |
| - | Surface Mount | 5 mm x 3.2 mm | XLH536 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 9.8304 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 32mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH536066.666000X Renesas | 49 |
| - | Surface Mount | 5 mm x 3.2 mm | XLH536 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 66.666 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 47mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH326025.000000I Renesas | 33 |
| - | Surface Mount | 3.2 mm x 2.5 mm | XLH326 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 2.625 V | 2.375 V | 0.003527 oz | -40°C ~ 85°C | Cut Tape | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 2.5V | 35 mA | 25 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 25mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XLP335155.000000I Renesas | 33 |
| - | Surface Mount | 3.2 mm x 2.5 mm | XLP335 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 3.3V | 120 mA | 155 MHz | 50 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 120mA | - | - | - | - | Standard Oscillators | LVPECL | - | Standard Clock Oscillators | - | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XLL526096.000000I Renesas | 49 |
| - | Surface Mount | 5 mm x 3.2 mm | XLL526 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 2.5V | 65 mA | 96 MHz | 25 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 34mA | - | - | - | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XUH715050.000000X Renesas | 49 |
| - | Surface Mount | 7 mm x 5 mm | XUH715 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 1.89 V | 1.71 V | - | -20°C ~ 70°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 1.8V | 65 mA | 50 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 58mA | - | - | 10 pF | - | Standard Oscillators | HCMOS | - | Standard Clock Oscillators | 1.3 mm | 0.047 (1.20mm) | 7 mm | 5 mm | - | ||
![]() XLH336250.000000X Renesas | 33 |
| - | Surface Mount | 3.2 mm x 2.5 mm | XLH336 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -20°C ~ 70°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 50 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 60mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XLH53V028.416000I Renesas | 49 |
| - | Surface Mount | 6-SMD, No Lead | XLH53V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCXO | Oscillators | 3.3V | 55 mA | 28.416 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 35mA | 3.3 V | - | 15 pF | - | VCXO | LVCMOS | - | VCXO Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH736002.097152I Renesas | In Stock | - | - | Surface Mount | 7 mm x 5 mm | XLH736 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 2.097152 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 32mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH73V114.285000I Renesas | 49 |
| - | Surface Mount | 7 mm x 5 mm | XLH73V | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | Oscillators | 3.3V | 55 mA | 114.285 MHz | 50 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 47mA | 3.3 V | - | 15 pF | - | VCXO | LVCMOS | - | VCXO Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH736022.118400X Renesas | 42 |
| - | Surface Mount | 7 mm x 5 mm | XLH736 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 22.1184 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 35mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH736156.253900X Renesas | 49 |
| - | Surface Mount | 7 mm x 5 mm | XLH736 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 156.2539 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 55mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLL535110.000000I Renesas | 49 |
| - | Surface Mount | 5 mm x 3.2 mm | XLL535 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.068925 oz | -40°C ~ 85°C | Cut Tape | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 3.3V | 100 mA | 110 MHz | 50 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | 15 pF | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLL526080.000000X Renesas | 49 |
| - | Surface Mount | 5 mm x 3.2 mm | XLL526 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 2.5 V | 2.5 V | 0.009171 oz | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 2.5V | 65 mA | 80 MHz | 25 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 34mA | - | - | - | - | Standard Oscillators | LVDS | - | Standard Clock Oscillators | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | ||
![]() XLH736002.096000I Renesas | 49 |
| - | Surface Mount | 7 mm x 5 mm | XLH736 | Renesas Electronics | 55 % | 1000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | - | 3.465 V | 3.135 V | 0.009171 oz | -40°C ~ 85°C | Cut Tape | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 2.096 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 32mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | ||
![]() XLH330040.000000I Renesas | 49 |
| - | Surface Mount | 3.2 mm x 2.5 mm | XLH330 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 40 MHz | 100 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 35mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | ||
![]() XLH336032.768000X Renesas | 42 |
| - | Surface Mount | 3.2 mm x 2.5 mm | XLH336 | Renesas Electronics | 55 % | 2000 | Renesas Electronics | + 70 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | Active | Details | 3.465 V | 3.135 V | 0.003527 oz | -20°C ~ 70°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 3.3V | 55 mA | 32.768 MHz | 25 PPM | HCMOS | SMD/SMT | Enable/Disable | Crystal | 35mA | - | - | 15 pF | - | Standard Oscillators | LVCMOS | - | Standard Clock Oscillators | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - |