- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Material - Insulation | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Mounting Hole Diameter | Brand | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Length Above Flange | Length Below Flange | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | RoHS | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Number of Positions | Color | Gender | Subcategory | Pitch | Ingress Protection | Insulation Height | Style | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Insulation Color | Pin Count | Contact Finish | Termination Style | Number of Contacts | Contact Finish - Post | Contact Style | Contact Resistance | Wire Gauge | Contact Tail Length | Load Capacitance | Number of Levels | Cable Length | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Insulation | Terminal Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Termination Post Length | Pitch - Post | Output Format | Flange Diameter | Terminal Style | Pin Size - Above Flange | Output Level | Pin Size - Below Flange | Features | Product Category | Product Length | Product Width | Height | Length | Width | Contact Finish Thickness | Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Overall | Board Thickness | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH325024.000JX4X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | Male | - | 2.1000 | - | - | - | - | - | - | - | - | 4 | - | - | 3 | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLH325024.576JX4I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | 2.1000 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLP525400.000JS6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUL526100.000JS6I Renesas | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Renesas Electronics | - | - | - | - | 55 % | 100 | - | - | Renesas Electronics | + 85 C | - 40 C | - | Non-Compliant | - | - | 2.625 V | 2.375 V | - | - | -40 to 85 °C | Cut Tape | XU | - | - | - | - | - | - | Oscillators | 2.5400 | - | - | - | 75 mA | 100 MHz | - | 25 PPM | - | 6 | - | SMD/SMT | - | - | - | - | - | - | 15 pF | - | 508 mm | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | - | - | - | Standard Clock Oscillators | 5 | 3.2 mm | 1.1 mm | 5 mm | 3.2 mm | - | - | - | - | - | - | - | - | ||
![]() XLP736156.250JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLH535050.000JS4I Renesas | In Stock | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | - | 1.1 mm | - | - | - | - | - | Lead Free | ||
![]() XUP520125.000JS6I Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 125 MHz | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | - | 1.1 mm | - | - | - | - | - | Lead Free | ||
![]() XUN510250.000JS6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUL735025.000JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | 25 MHz | CLCC | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | 50 ppm | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLP536400.000JS6I8 Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 400 MHz | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | - | 1.1 mm | - | - | - | - | - | Lead Free | ||
![]() XLH730100.000JU4I8 Renesas | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 20 (1 x 20) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | 518 | Active | Solder | SIP | - | - | - | - | 5.0800 | - | - | - | 3A | - | 0.100 (2.54mm) | - | - | 4 | - | - | - | Tin | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | - | - | - | Open Frame | - | 7 | 5 mm | - | - | - | - | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | - | - | UL94 V-0 | - | ||
![]() XLL736400.000JU6I8 Renesas | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | Bulk | EJECT-A-DIP™ | Active | Solder | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 2.5400 | - | - | - | 3A | - | 0.100 (2.54mm) | - | - | 6 | - | - | - | Tin | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | - | - | - | Closed Frame | - | 7 | 5 mm | - | - | - | - | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | - | - | UL94 V-0 | - | ||
![]() XUP538100.000JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | Reel | Siameze | Obsolete | PCB Post | - | - | - | - | - | 2.5400 | - | - | Siameze | - | - | - | - | - | 6 | - | - | - | - | - | - | 27-36 AWG | - | - | - | - | - | - | - | -- | - | - | - | IDC Terminal | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 5 | 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUN720300.000JU6X Renesas | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Thermoplastic Resin | - | - | - | - | - | - | - | Copper Alloy | -- | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 Nm (5.0 Lb-In) | 300V | -40°C ~ 115°C | Bulk | 01-508 | Active | - | Plug, Female Sockets | 4 | Green | - | - | 0.200 (5.08mm) | -- | 0.594 (15.09mm) | - | - | - | - | - | - | 6 | - | Screw - Rising Cage Clamp | - | - | - | - | - | -- | - | 1 | - | Tin | 12-24 AWG | 4 | - | 180° | -- | - | - | 1-2.5mm² | - | 7-8mm | M3 | - | - | - | - | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | 7 | 5 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() XLL530150.000JS6I8 Renesas | In Stock | - | - | - | Through Hole | - | 6 | - | -- | - | - | - | 0.070 (1.78mm) | - | - | Brass | - | - | - | - | -- | -- | - | - | - | - | Non-Compliant | - | - | - | - | - | - | -40 to 85 °C | Reel | AMPMODU | Obsolete | Press-Fit | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | -- | 6 | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | - | - | - | -- | Pin Retention | 0.045 (1.14mm) Square | - | 0.045 (1.14mm) Square | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 15.0µin (0.38µm) | 1.1 mm | - | - | 0.670 (17.02mm) | 0.100 (2.54mm) | - | Lead Free | ||
![]() XUL528106.250JS6X Renesas | In Stock | - | - | - | Through Hole | - | - | - | -- | - | - | - | 0.070 ~ 0.077 (1.78mm ~ 1.96mm) | - | - | Brass | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | Reel | AMPMODU | Obsolete | Press-Fit | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | -- | 6 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | - | - | - | -- | Pin Retention | 0.045 (1.14mm) Square | - | 0.045 (1.14mm) Square | - | - | 5 | 3.2 mm | - | - | - | 100.0µin (2.54µm) | - | - | - | 0.650 (16.51mm) | 0.100 (2.54mm) | - | - | ||
![]() XUL510212.500JS6X8 Renesas | In Stock | - | - | - | Through Hole | - | - | - | -- | - | - | - | 0.056 ~ 0.062 (1.42mm ~ 1.57mm) | - | - | Brass | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | Reel | AMPMODU | Obsolete | Press-Fit | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | -- | 6 | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | - | - | - | -- | Smooth | 0.045 (1.14mm) Square | - | 0.045 (1.14mm) Square | - | - | 5 | 3.2 mm | - | - | - | 15.0µin (0.38µm) | - | - | - | 0.650 (16.51mm) | 0.100 (2.54mm) | - | - | ||
![]() XUL716200.000JU6I8 Renesas | In Stock | - | - | - | Through Hole | - | - | - | -- | - | - | - | 0.070 ~ 0.077 (1.78mm ~ 1.96mm) | - | - | Brass | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | Reel | AMPMODU | Obsolete | Press-Fit | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | -- | 6 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | - | - | - | -- | Pin Retention | 0.045 (1.14mm) Square | - | 0.045 (1.14mm) Square | - | - | 7 | 5 mm | - | - | - | 100.0µin (2.54µm) | - | - | - | 0.620 (15.75mm) | 0.100 (2.54mm) | - | - | ||
![]() XLH336100.000JX4X8 Renesas | In Stock | - | - | - | Through Hole | - | - | - | -- | - | - | - | 0.056 (1.42mm) | - | - | Brass | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | Reel | AMPMODU | Obsolete | Press-Fit | - | - | - | - | - | 2.1000 | - | - | - | - | - | - | - | -- | 4 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | - | - | - | -- | Smooth | 0.045 (1.14mm) Square | - | 0.045 (1.14mm) Square | - | - | 3.2 | 2.5 mm | - | - | - | 100.0µin (2.54µm) | - | - | - | 0.600 (15.24mm) | 0.100 (2.54mm) | - | - | ||
![]() XUL725106.250JU6X Renesas | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Thermoplastic Resin | - | - | - | - | - | - | - | Copper Alloy | -- | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 Nm (5.0 Lb-In) | 300V | -40°C ~ 115°C | Bulk | 01-500 | Active | - | Plug, Female Sockets | 3 | Green | - | - | 0.197 (5.00mm) | -- | 0.594 (15.09mm) | - | - | - | - | - | - | 6 | - | Screw - Rising Cage Clamp | - | - | - | - | - | -- | - | 1 | - | Tin | 12-24 AWG | 3 | - | 180° | -- | - | - | 1-2.5mm² | - | 7-8mm | M3 | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | 7 | 5 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - |