- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Material | Housing Material | Material - Insulation | Terminal Screw Material | Cable Types | Contact Finish Mating | Contact Length-Mating | Contact Materials | Current-IEC | Current-UL | For Use With/Related Products | Frequency-Max | Insulation Materials | Lead Free Status / RoHS Status | Mated Stacking Heights | Mounting | RoHS | Standard Frequency | Supplier Package | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Insulation Color | Pin Count | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Wire Gauge | Row Spacing | Contact Tail Length | Number of Circuits | Impedance | Number of Levels | Accessory Type | Contact Mating Finish | Usage | Wire Gauge or Range - AWG | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Size | Plug Wire Entry | Header Orientation | Insulation | Wire Gauge or Range - mm² | Wire Strip Length | Specifications | 1st Connector | Terminal Screw Finish | 2nd Connector | Screw Size | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Number of Wire Entries | Maximum AC Volts | Maximum DC Volts | Current - Surge | Output Level | Features | Product Length | Product Width | Length | Width | Contact Finish Thickness | Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Overall | Length - Pin | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLP525200.000JS6X Renesas | In Stock | - | - | - | Chassis, Panel; Through Hole | - | - | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 105°C | Bulk | #6, Buchanan | Active | - | - | - | - | - | Black | - | 1 | - | - | - | 0.375 (9.53mm) | - | - | - | - | - | 25A | - | - | - | - | 6 | - | - | - | - | - | - | - | 12-22 AWG | - | - | 2 | - | - | - | - | - | - | Barrier Block | Wire Wrap | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | 2 | - | - | - | - | Flange | 5 | 3.2 mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() XLH335040.680JX4X Renesas | In Stock | - | - | - | Through Hole | - | - | - | - | Thermoplastic Resin | - | - | - | - | - | Copper Alloy | -- | 12A | - | - | - | - | - | Surface Mount | - | 40.68 MHz | CLCC | -- | 300V | - | -40°C ~ 115°C | Bulk | 06-508 | Active | - | - | - | Header, Male Pins, Shrouded (2 Side) | 5 | Gray | - | - | - | - | - | 0.200 (5.08mm) | - | -- | 0.335 (8.51mm) | - | - | - | - | - | 50 ppm | - | 4 | - | Solder | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | 1 | - | Tin | - | -- | - | - | - | 5 | - | - | -- | 90°, Right Angle | - | -- | -- | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | CMOS | -- | 3.2 | 2.5 mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() XUN536250.000JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | -- | Obsolete | - | - | - | Single Wire | - | -- | - | - | - | - | - | 2.5400 | - | - | - | DIN | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG (0.50mm²) | - | - | Non-Insulated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | 6.00mm | -- | - | - | - | ||
![]() XLH320020.000JX4I8 Renesas | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | Bulk | 0625 | Active | - | Solder | Header Strip | - | 22 | Black | - | 1 | - | - | Solder Cup | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | 4 | Gold | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 3.2 | 2.5 mm | - | - | 10.0µin (0.25µm) | - | - | - | - | - | - | - | - | ||
![]() XUN726106.250JU6X Renesas | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | Bulk | 0625 | Active | - | Solder | Header Strip | - | 21 | Black | - | 1 | - | - | Solder Cup | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | 6 | Gold | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 7 | 5 mm | - | - | 10.0µin (0.25µm) | - | - | - | - | - | - | - | - | ||
![]() XUN535300.000JS6I Renesas | In Stock | - | - | - | Through Hole | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | -40 to 85 °C | Bulk | 0625 | Active | - | Solder | Header Strip | - | 24 | Black | - | 1 | - | - | Post | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | 6 | Gold | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 5 | 3.2 mm | 5 mm | 3.2 mm | 10.0µin (0.25µm) | 1.1 mm | - | - | - | - | - | - | Lead Free | ||
![]() XUM725050.000JU6I8 Renesas | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 0600 | Active | - | Solder | DIP, DIL - Header | - | 25 | Black | - | 1 | - | - | Forked | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 7 | 5 mm | - | - | 10.0µin (0.25µm) | - | - | - | - | - | - | - | - | ||
![]() XLL330156.250JX6X8 Renesas | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | Bulk | 600 | Active | - | Solder | DIP, DIL - Header | - | 24 | Black | - | 2 | - | - | Forked | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | 6 | Tin | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 3.2 | 2.5 mm | - | - | 200.0µin (5.08µm) | - | - | - | - | - | - | - | - | ||
![]() XUP735400.000JU6X Renesas | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | Bulk | 0600 | Active | - | Solder | DIP, DIL - Header | - | 25 | Black | - | 1 | - | - | Forked | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | 6 | Tin | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 7 | 5 mm | - | - | 200.0µin (5.08µm) | - | - | - | - | - | - | - | - | ||
![]() XLH530125.000JS4X8 Renesas | In Stock | - | - | Standard | Through Hole | - | 4 | Square | - | - | - | - | - | Gold | -- | Copper Alloy | - | - | - | - | Thermoplastic, Polyester, Glass Filled | - | -- | - | Compliant | - | - | - | - | 250V | -55°C ~ 105°C | Tube | Dynamic D-1200 | Active | - | Solder | Header | - | 10 | - | General Purpose, Industrial | 2 | - | Detent Lock | Male Pin | 2.5400 | - | -- | 0.490 (12.44mm) | Board to Board or Cable | All | 5A | 125 MHz | 0.098 (2.50mm) | - | Black | 4 | - | - | 0.130 (3.30mm) | 0.120 (3.05mm) | Shrouded - 4 Wall | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | 5 | 3.2 mm | 5 mm | 3.2 mm | - | 1.1 mm | 15.0µin (0.38µm) | 78.7µin (2.00µm) | - | - | UL94 V-0 | - | Lead Free | ||
![]() XLP736212.500JU6X Renesas | In Stock | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | Bulk | -- | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70pF @ 1kHz | 38.6V | 0.10J | 29.7V | 34.15V | - | 20V | 26V | 30A | - | - | 7 | 5 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUP728312.500JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ASR-6405, 6805, 6445, 6805E, 6405E, 6805T, 6405T, 6805TQ, 6805Q | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XUP728300.000JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -20 to 70 °C | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLL720312.500JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -20 to 70 °C | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUL516106.250JS6X Renesas | In Stock | - | - | - | Screw, Bolt | - | - | - | Zamak, Black Coating | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -20 to 70 °C | - | -- | Active | -- | - | - | Lock | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUP730300.000JU6X8 Renesas | In Stock | - | - | - | - | - | 6 | - | - | - | - | - | RG-316 DS | - | - | - | - | - | - | - | - | -- | - | - | Non-Compliant | - | - | - | - | - | -- | - | -- | Active | -- | - | - | - | - | -- | - | - | Male to Male | - | - | 2.5400 | - | - | - | MCX to MCX | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCX Male Plug, Right Angle | - | MCX Male Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Shielded | 7 | 5 mm | 24.00 (609.60mm) | 5 mm | - | 1.3 mm | - | - | - | - | - | - | Lead Free | ||
![]() XLH720125.000JU4I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | RG-316 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | -- | Active | -- | - | - | - | - | Copper | - | - | Female to Male | - | - | 5.0800 | - | - | - | MCX to MCX | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCX Male Plug | - | MCX Female Socket | - | - | - | - | - | - | - | - | - | - | - | Shielded | 7 | 5 mm | 19.69 (500.00mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() XLH738155.520JU4X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | RG-316 | - | - | - | - | - | - | - | - | -- | - | Surface Mount | - | 155.52 MHz | CLCC | - | - | - | -- | - | -- | Active | -- | - | - | - | - | Copper | - | - | Female to Male | - | - | 5.0800 | - | - | - | MCX to MCX | - | - | - | - | 20 ppm | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCX Male Plug | - | MCX Female Socket | - | - | - | - | - | - | - | - | - | - | CMOS | Shielded | 7 | 5 mm | 29.53 (750.00mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() XUN515100.000JS6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -40 to 85 °C | - | ChipConnect | Active | - | - | IFP Plug to LEC Receptacle | - | - | Black | - | - | - | - | - | 2.5400 | Unshielded | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Intel Omni-Path (OPA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | 1.53 (465.0mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() XLL730106.250JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | RG-174 | - | - | - | - | - | - | 1GHz | - | -- | - | - | - | - | - | - | - | - | -- | - | -- | Active | -- | - | - | - | - | -- | - | - | Female to Male | - | - | 2.5400 | - | - | - | BNC to SMB | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Male Plug | - | SMB Plug Female Socket, Right Angle | - | - | - | - | - | - | - | - | - | - | - | -- | 7 | 5 mm | 18.00 (457.20mm) | - | - | - | - | - | - | - | - | - | - |