- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Frequency | Shell Finish | Pin Count | Shell Size - Insert | Contact Finish | Housing Color | Note | Shell Size, MIL | Cable Termination | Usage | Pitch - Connector | Pitch - Cable | Includes | Features | Product Length | Product Width | Length | Width | Contact Finish Thickness | Thickness | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH335048.000JX4X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -20 to 70 °C | - | -- | Active | -- | Socket to Socket | - | 60 | Gray, Ribbon | 2 | - | - | 2.1000 | - | Unshielded | - | - | - | 4 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | Polarizing Key | 3.2 | 2.5 mm | 0.500 (152.40mm, 6.00) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XUP536200.000JS6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -20 to 70 °C | - | -- | Active | -- | Socket to Socket | - | 50 | Gray, Ribbon | 2 | - | - | 2.5400 | - | Unshielded | - | - | - | 6 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | Strain Relief | 5 | 3.2 mm | 3.00 (914.40mm) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XUN720400.000JU6X Renesas | In Stock | - | - | - | Free Hanging (In-Line) | -- | - | Circular | Aluminum Alloy | Plastic | 22D | -- | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | Active | -- | Plug Housing | For Female Sockets | 37 | - | - | Threaded | Crimp | 2.5400 | B | Shielded | Environment Resistant | - | Chromate over Cadmium | 6 | 15-35 | - | Olive Drab | Contacts Not Included | D | - | - | - | - | -- | Coupling Nut | 7 | 5 mm | - | - | - | - | -- | - | ||
![]() XUN520300.000JS6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -40 to 85 °C | - | -- | Active | -- | Socket to Socket | - | 50 | Gray, Ribbon | 2 | - | - | 2.5400 | - | Unshielded | - | - | - | 6 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | Strain Relief | 5 | 3.2 mm | 1.50 (457.20mm) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XUL510100.000JS6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -40 to 85 °C | - | -- | Active | -- | Socket to Socket | - | 34 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | Unshielded | - | - | - | 6 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | -- | 5 | 3.2 mm | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XUL726050.000JU6I Renesas | In Stock | - | - | - | Free Hanging (In-Line) | -- | - | Circular | Aluminum Alloy | Plastic | 16 (4), 20 (8) | -- | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | Active | -- | Plug Housing | For Male Pins | 12 | - | - | Threaded | Crimp | 2.5400 | B | Shielded | Environment Resistant | - | Chromate over Cadmium | - | 15-97 | - | Olive Drab | Contacts Not Included | D | - | - | - | - | -- | Coupling Nut | 7 | 5 mm | - | - | - | - | -- | - | ||
![]() XUN520155.520JS6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -40 to 85 °C | - | -- | Active | -- | DIP to DIP | - | 34 | Gray, Ribbon | 2 | - | - | 2.5400 | - | Unshielded | - | - | - | 6 | - | Tin | - | - | - | IDC | Socket (0.1), Board In | 0.100 (2.54mm) | 0.050 (1.27mm) | - | -- | 5 | 3.2 mm | 1.50 (457.20mm) | - | 100.0µin (2.54µm) | - | - | - | ||
![]() XUL736353.000JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -40 to 85 °C | - | -- | Active | -- | Socket to Socket | - | 34 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | Unshielded | - | - | - | 6 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | Polarizing Key | 7 | 5 mm | 1.50 (457.20mm) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XUL720125.000JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -40 to 85 °C | - | -- | Active | -- | Socket to Socket | - | 34 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | Unshielded | - | - | - | 6 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | Polarizing Key | 7 | 5 mm | 0.500 (152.40mm, 6.00) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XLL736150.000JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -40 to 85 °C | - | -- | Active | -- | Socket to Socket | - | 30 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | Unshielded | - | - | - | 6 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | -- | 7 | 5 mm | 0.500 (152.40mm, 6.00) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XUN736150.000JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -20 to 70 °C | - | -- | Active | -- | Socket to Socket | - | 40 | Gray, Ribbon | 2 | - | - | 2.5400 | - | Unshielded | - | - | - | 6 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | Strain Relief | 7 | 5 mm | 0.500 (152.40mm, 6.00) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XLH530024.576JS4I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -40 to 85 °C | - | -- | Active | -- | Socket to Cable | - | 40 | Gray, Ribbon | 2 | - | - | 2.5400 | - | Unshielded | - | - | - | 4 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | -- | 5 | 3.2 mm | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XLH725100.000JU4X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -20 to 70 °C | - | -- | Active | -- | Socket to Cable | - | 26 | Multiple, Ribbon | 2 | - | - | 5.0800 | - | Unshielded | - | - | - | 4 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | Strain Relief | 7 | 5 mm | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XLH336012.288JX4X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -20 to 70 °C | - | -- | Active | -- | Socket to Socket | - | 30 | Multiple, Ribbon | 2 | - | - | 2.1000 | - | Unshielded | - | - | - | 4 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | Strain Relief | 3.2 | 2.5 mm | 0.500 (152.40mm, 6.00) | - | 15.0µin (0.38µm) | - | - | - | ||
![]() XUN526100.000JS6X8 Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | -- | Compliant | -20 to 70 °C | - | -- | Active | -- | DIP to DIP | - | 20 | Gray, Ribbon | 2 | - | - | 2.5400 | - | Unshielded | - | 100 MHz | - | 6 | - | Tin | - | - | - | IDC | Socket (0.1), Board In | 0.100 (2.54mm) | 0.050 (1.27mm) | - | -- | 5 | 3.2 mm | 3.00 (914.40mm) | 3.2 mm | 100.0µin (2.54µm) | 1.1 mm | - | Lead Free | ||
![]() XLH720025.000JU4X8 Renesas | In Stock | - | - | - | - | - | 4 | - | - | - | - | -- | Non-Compliant | -20 to 70 °C | - | -- | Active | -- | Socket to Socket | - | 24 | Multiple, Ribbon | 2 | - | - | 5.0800 | - | Unshielded | - | - | - | 4 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | -- | 7 | 5 mm | 1.50 (457.20mm) | 5 mm | 15.0µin (0.38µm) | 1.3 mm | - | Lead Free | ||
![]() XUL738250.000JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -20 to 70 °C | - | -- | Active | -- | Socket to Socket | - | 24 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | Unshielded | - | - | - | 6 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | Polarizing Key | 7 | 5 mm | 1.50 (457.20mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() XUL716150.000JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -40 to 85 °C | - | -- | Active | -- | DIP to DIP | - | 26 | Gray, Ribbon | 2 | - | - | 2.5400 | - | Unshielded | - | - | - | 6 | - | Tin | - | - | - | IDC | Socket (0.1), Board In | 0.100 (2.54mm) | 0.050 (1.27mm) | - | -- | 7 | 5 mm | 1.50 (457.20mm) | - | 100.0µin (2.54µm) | - | - | - | ||
![]() XLH736156.250JU4I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -40 to 85 °C | - | -- | Active | -- | DIP to DIP | - | 16 | Gray, Ribbon | 2 | - | - | 5.0800 | - | Unshielded | - | - | - | 4 | - | Tin | - | - | - | IDC | Socket (0.1), Board In | 0.100 (2.54mm) | 0.050 (1.27mm) | - | -- | 7 | 5 mm | 3.00 (914.40mm) | - | 100.0µin (2.54µm) | - | - | - | ||
![]() XUP735125.000JU6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | -40 to 85 °C | - | -- | Active | -- | Socket to Cable | - | 26 | Multiple, Ribbon | 2 | - | - | 2.5400 | - | Unshielded | - | - | - | 6 | - | Gold | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | Polarizing Key, Strain Relief | 7 | 5 mm | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - | - |