- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Base Product Number | Brand | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Display | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Outlets | Package | Product Status | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Torque-Screw | Unit Weight | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Output Voltage | Housing Color | Output Type | Current - Supply (Disable) (Max) | Note | Contact Tail Length | Load Capacitance | Number of Levels | Shell Size, MIL | Spread Spectrum Bandwidth | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Includes | Screw Size | Output Format | Absolute Pull Range (APR) | Features | Input Voltage | Product Category | Bearings | IP Rating | Mating Connector | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL336180.000000I Renesas | 2213 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | - | XLL336 | Renesas Electronics | - | - | - | - | No Display | 55 % | 2000 | Honeywell | C7772F1012/U | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | 3.465 V | 3.135 V | - | 0.003527 oz | - | - | -40°C ~ 85°C | Cut Tape | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | Indoor | - | Oscillators | - | - | 3.3V | - | - | - | - | 100 mA | 180 MHz | 25 PPM | 10 kOhm NTC | - | - | SMD/SMT | Temperature | Crystal | 100mA | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | Standard Clock Oscillators | - | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | ||
![]() XLH725033.333000I Renesas | 42 |
| - | Surface Mount | 7 mm x 5 mm | - | - | - | - | - | XLH725 | Renesas Electronics | - | - | - | - | No Display | 55 % | 1000 | Honeywell | C7776A1040/U | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | 2.625 V | 2.375 V | - | 0.009171 oz | - | - | -40°C ~ 85°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | Duct | - | Oscillators | - | - | 2.5V | - | - | - | - | 35 mA | 33.333 MHz | 50 PPM | 10 kOhm NTC | - | - | SMD/SMT | Temperature | Crystal | 25mA | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVCMOS | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | ||
![]() XLP525133.312500X Renesas | 42 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XLP525 | Renesas Electronics | - | - | - | - | - | 55 % | 1000 | Barksdale Control Products | 9681X-1CC-2-K-W36 | + 70 C | Renesas Electronics America Inc | - 20 C | - | - | Tape & Reel (TR) | Active | Details | - | 2.625 V | 2.375 V | - | 0.009171 oz | - | - | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 2.5V | - | - | - | - | 35 mA | 133.3125 MHz | 50 PPM | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 41mA | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XLH335019.200000X Renesas | 42 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | - | XLH335 | Renesas Electronics | - | - | - | - | - | 55 % | 2000 | BEI Sensors | - | + 70 C | Renesas Electronics America Inc | - 20 C | - | - | Tape & Reel (TR) | Active | Details | - | 3.465 V | 3.135 V | - | 0.003527 oz | - | - | -20°C ~ 70°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 55 mA | 19.2 MHz | 50 PPM | HCMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 32mA | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVCMOS | - | - | - | Standard Clock Oscillators | - | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | ||
![]() XLH735100.000000K Renesas | 26 |
| - | Surface Mount | 7 mm x 5 mm | - | - | - | - | - | XLH735 | Renesas Electronics | - | - | - | - | - | 55 % | 1000 | Pepperl Fuchs | 232559 | + 105 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | Details | - | 3.465 V | 3.135 V | - | 0.009171 oz | - | - | -40°C ~ 105°C | Reel | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 55 mA | 100 MHz | 50 PPM | HCMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 47mA | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVCMOS | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 0.057 (1.45mm) | 7 mm | 5 mm | - | - | ||
![]() XUH515050.000000I Renesas | 26 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XUH515 | Renesas Electronics | - | - | - | - | - | 55 % | 1000 | Danaher Controls | HS350060G344D | + 85 C | Renesas Electronics America Inc | - 40 C | Hollowshaft | - | Tape & Reel (TR) | Active | Details | Hollow | 1.89 V | 1.71 V | - | - | - | - | -40 to 70 Degrees C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 10 ft Cable | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 1.8V | - | - | - | - | 65 mA | 50 MHz | 50 PPM | HCMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 58mA | 5~26 VDC | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | 5~26 VDC | Standard Clock Oscillators | Yes | IP67 | Not Included | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XLH3AA025.000000I Renesas | 42 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | Aluminum | - | XLH3AA | Renesas Electronics | - | - | - | - | - | 55 % | 2000 | Grace Technologies | P-D4-M3RD3 | + 85 C | Renesas Electronics America Inc | - 40 C | - | (2) 125V Receptacles | Tape & Reel (TR) | Active | - | - | - | - | - | 0.003527 oz | - | - | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | 25 MHz | - | HCMOS | - | - | SMD/SMT | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | Standard Clock Oscillators | - | IP65 | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | ||
![]() XUH526024.000000I Renesas | 42 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | Aluminum | - | XUH526 | - | - | - | - | - | - | - | - | Grace Technologies | P-D4P11R2-H3RX | + 85 C | Renesas Electronics America Inc | - 40 C | - | None | Tape & Reel (TR) | Active | - | - | 2.625 V | 2.375 V | - | - | - | - | -40°C ~ 85°C | - | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | 24 MHz | ±25ppm | HCMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 80mA | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | - | IP65 | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XLH336040.000000I Renesas | 26 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | - | XLH336 | Renesas Electronics | - | - | - | - | - | 55 % | 2000 | ABB | ACH580-BCR-077A-6+F267+J429+K465 | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | 3.465 V | 3.135 V | - | 0.003527 oz | - | - | -40°C ~ 85°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 55 mA | 40 MHz | 25 PPM | HCMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 35mA | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVCMOS | - | - | - | Standard Clock Oscillators | - | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | ||
![]() XUH538033.000000X Renesas | 26 |
| - | Free Hanging (In-Line) | 6-SMD, No Lead | - | - | - | Thermoplastic | - | TJ12 | Renesas Electronics | Phosphor Bronze | - | 10.5A | 10 A | - | - | 1000 | Renesas Electronics | - | - | Amphenol Anytek | - | - | - | Bulk | Active | Details | - | - | - | - | - | 300 V | 300 V | -40°C ~ 115°C | Reel | TJ | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Plug, Female Sockets | 12 | Gray | - | - | Oscillators | - | 0.150 (3.81mm) | 3.3V | - | - | - | - | - | 33 MHz | ±20ppm | LVCMOS | - | - | Screw | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 1 | - | - | Tin | 16-28 AWG | 12 | 180° | - | 1.5mm² | Standard Oscillators | 6-7mm | - | M2 | HCMOS | - | Strain Relief | - | Standard Clock Oscillators | - | - | - | - | 0.047 (1.20mm) | - | - | UL94 V-0 | - | ||
![]() XLP335125.000000X Renesas | 27 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | XLP335 | Renesas Electronics | - | - | - | - | - | - | 2000 | Renesas Electronics | - | - | PEI-Genesis | - | - | - | Bulk | Active | Details | - | - | - | - | 0.003527 oz | - | - | -20°C ~ 70°C | Reel | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | - | 125 MHz | ±50ppm | LVPECL | - | - | - | Enable/Disable | Crystal | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | Standard Clock Oscillators | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | ||
![]() XPP736133.333000I Renesas | 26 |
| - | Free Hanging (In-Line) | 6-SMD, No Lead | - | Circular | Zinc Alloy | - | Thermoplastic | RT0614 | Renesas Electronics | - | 16 | - | - | - | - | 1000 | Renesas Electronics | - | - | Amphenol Sine Systems Corp | - | - | - | Bulk | Active | Details | - | - | - | - | - | - | - | -40°C ~ 105°C | Reel | ecomate® RM | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Plug Housing | For Female Sockets | 12 | - | - | Bayonet Lock | Oscillators | Crimp | - | 3.3V | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | - | 133.333 MHz | ±25ppm | LVPECL | Nickel | 14-12 | - | Enable/Disable | Crystal | 94mA | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | Coupling Nut | - | Standard Clock Oscillators | - | - | - | - | 0.057 (1.45mm) | - | - | UL94 V-0 | - | ||
![]() XLP528200.000000X Renesas | 26 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XLP528 | Renesas Electronics | - | - | - | - | - | 55 % | 1000 | Renesas Electronics | - | + 70 C | Renesas Electronics America Inc | - 20 C | - | - | Tape & Reel (TR) | Active | - | - | 2.5 V | 2.5 V | - | 0.009171 oz | - | - | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 2.5V | - | - | - | - | 72 mA | 200 MHz | 20 PPM | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 41mA | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XLL338200.000000X Renesas | 26 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | - | XLL338 | Renesas Electronics | - | - | - | - | - | 55 % | 2000 | Renesas Electronics | - | + 70 C | Renesas Electronics America Inc | - 20 C | - | - | Tape & Reel (TR) | Active | Details | - | 3.465 V | 3.135 V | - | 0.003527 oz | - | - | -20°C ~ 70°C | Reel | XL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 100 mA | 200 MHz | 20 PPM | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | Standard Clock Oscillators | - | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | ||
![]() XLP535300.000000I Renesas | 26 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XLP535 | Renesas Electronics | - | - | - | - | - | 55 % | 1000 | Renesas Electronics | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | 3.465 V | 3.135 V | - | 0.009171 oz | - | - | -40°C ~ 85°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 120 mA | 300 MHz | 50 PPM | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XUL535312.500000X Renesas | 26 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XUL535 | Renesas Electronics | - | - | - | - | - | 55 % | 1000 | Renesas Electronics | - | + 70 C | Renesas Electronics America Inc | - 20 C | - | - | Tape & Reel (TR) | Active | Details | - | 3.465 V | 3.135 V | - | - | - | - | -20°C ~ 70°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 79 mA | 312.5 MHz | 50 PPM | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 97mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XUL510134.277000I Renesas | 26 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XUL510 | Renesas Electronics | - | - | - | - | - | 55 % | 1000 | Renesas Electronics | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | - | - | 1.89 V | 1.71 V | - | - | - | - | -40°C ~ 85°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 1.8V | - | - | - | - | 65 mA | 134.277 MHz | 100 PPM | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 65mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XLP538174.700000X Renesas | 26 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XLP538 | Renesas Electronics | - | - | - | - | - | 55 % | 1000 | Renesas Electronics | - | + 70 C | Renesas Electronics America Inc | - 20 C | - | - | Tape & Reel (TR) | Active | - | - | 3.465 V | 3.135 V | - | 0.009171 oz | - | - | -20°C ~ 70°C | Reel | XL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 3.3V | - | - | - | - | 120 mA | 174.7 MHz | 20 PPM | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XUH518153.600000X Renesas | 26 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | - | - | - | XUH518 | Renesas Electronics | - | - | - | - | - | 55 % | 1000 | Renesas Electronics | - | + 70 C | Renesas Electronics America Inc | - 20 C | - | - | Tape & Reel (TR) | Active | Details | - | 1.89 V | 1.71 V | - | - | - | - | -20°C ~ 70°C | Reel | XU | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 1.8V | - | - | - | - | 65 mA | 153.6 MHz | 20 PPM | HCMOS | - | - | SMD/SMT | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | ||
![]() XUH326110.000000I Renesas | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm | - | - | - | - | - | XUH326 | Renesas Electronics | - | - | - | - | - | 55 % | 2000 | Renesas Electronics | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | Tape & Reel (TR) | Active | Details | - | 2.625 V | 2.375 V | - | - | - | - | -40°C ~ 85°C | Reel | XU | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | Oscillators | - | - | 2.5V | - | - | - | - | 75 mA | 110 MHz | 25 PPM | HCMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 85mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | Standard Clock Oscillators | - | - | - | 0.9 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - |