- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Housing Material | Weight | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Pitch | Orientation | Depth | Frequency | Military Standard | Pin Count | Case Code (Metric) | Case Code (Imperial) | Product Length | Product Width | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL335150.000JX6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | 2.1000 | - | - | - | - | 6 | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | - | ||
![]() XLH320024.000JX4I8 Renesas | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | -40 to 85 °C | - | - | - | - | Plug | - | - | - | - | Male | - | 2.1000 | - | - | - | - | 4 | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | - | ||
![]() XUL535312.500JS6I8 Renesas | In Stock | - | - | Gold | Standard | 2 | - | - | Compliant | 200 V | 200 V | -40 to 85 °C | Cut Tape | 0.5 % | SMD/SMT | 30 ppm/°C | - | 10 Ω | 215 °C | -55 °C | Thin Film | - | 33 mW | 2.5400 | - | 1.6 mm | 312.5 MHz | Not | 6 | 3216 | 1206 | 5 | 3.2 mm | 500 µm | 3.2 mm | 1.6 mm | 1.1 mm | No | No SVHC | Lead Free | ||
![]() XLH525040.000JS4X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 4 | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | ||
![]() XLL330200.000JX6I8 Renesas | In Stock | - | - | Tin | - | - | - | - | Non-Compliant | - | - | -40 to 85 °C | Tape & Reel | 1 % | - | - | - | 27 kΩ | 155 °C | -55 °C | Metal Film | - | - | 2.1000 | - | - | - | - | 6 | - | - | 3.2 | 2.5 mm | - | - | - | - | No | - | - | ||
![]() XUP526100.000JS6I8 Renesas | In Stock | - | - | - | Standard | 6 | - | - | Compliant | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | 100 MHz | - | 6 | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | - | Lead Free | ||
![]() XLH520033.333JS4X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 4 | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | ||
![]() XUN535100.000JS6X8 Renesas | In Stock | - | - | Gold | Standard | 37 | - | - | Compliant | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | 100 MHz | - | 6 | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | - | Lead Free | ||
![]() XLP530200.000JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | ||
![]() XUP720400.000JU6I Renesas | In Stock | - | - | - | Sealed | - | - | 18.143695 g | Compliant | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | 7 | 5 mm | 25.4 mm | 120.65 mm | 76.2 mm | - | - | - | - | ||
![]() XUN535212.500JS6I Renesas | In Stock | - | - | - | Standard | 6 | - | - | Compliant | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | 212.5 MHz | - | 6 | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | - | Lead Free | ||
![]() XUP536400.000JS6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | ||
![]() XLP525312.500JS6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | ||
![]() XUN726250.000JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | 7 | 5 mm | - | - | - | - | - | - | - | ||
![]() XUL720025.000JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | 7 | 5 mm | - | - | - | - | - | - | - | ||
![]() XLL335200.000JX6X8 Renesas | In Stock | - | - | - | Standard | 6 | - | - | Non-Compliant | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | 2.1000 | - | - | 200 MHz | - | 6 | - | - | 3.2 | 2.5 mm | - | 3.2 mm | 2.5 mm | 900 µm | - | - | Lead Free | ||
![]() XLL536300.000JS6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | ||
![]() XLH720040.000JU4I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | 5.0800 | - | - | - | - | 4 | - | - | 7 | 5 mm | - | - | - | - | - | - | - | ||
![]() XLH335100.000JX4I8 Renesas | In Stock | - | - | - | - | 6 | Metal | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | 2.1000 | Right Angle | - | - | - | 4 | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | - | ||
![]() XLH725156.250JU4X8 Renesas | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | 5.0800 | - | - | - | - | 4 | - | - | 7 | 5 mm | - | - | - | - | - | - | - |