- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Housing Material | PCB Mounting Orientation | PCB Mount Retention | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Power Rating | Pitch | Max Power Dissipation | Orientation | Current Rating | Frequency | Pin Count | Case Code (Metric) | Housing Color | Contact Style | ELV | Sealable | Number of Power Positions | Features | Product Length | Product Width | Height | Length | Width | Thickness | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL325312.500JX6X8 Renesas | In Stock | - | - | Production (Last Updated: 1 week ago) | Gold | Surface Mount | - | - | Thermoplastic | Vertical | With | Compliant | - | -20 to 70 °C | - | - | - | Solder | - | Plug | - | - | - | - | 2 | Male | - | 609.6 µm | - | Vertical | 500 mA | - | 6 | - | Black | - | Compliant | No | 4 | - | 3.2 | 2.5 mm | - | - | - | - | No | UL94 V-0 | - | ||
![]() XLL526106.250JS6X Renesas | In Stock | - | - | - | - | Standard | 6 | Copper | - | - | - | Compliant | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 106.25 MHz | 6 | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | - | Lead Free | ||
![]() XUN530300.000JS6X Renesas | In Stock | - | - | - | Lead, Tin | Standard | 6 | - | - | - | - | Compliant | 75 V | -20 to 70 °C | Tape & Reel (TR) | 1 % | 2 | - | 200 ppm/°C | - | 1.65 Ω | 155 °C | -55 °C | Thick Film | - | - | 100 mW | 2.5400 | 100 mW | - | - | 300 MHz | 6 | 0603 | - | - | - | - | - | Automotive AEC-Q200 | 5 | 3.2 mm | 508 µm | 1.5494 mm | 838.2 µm | 1.1 mm | No | - | Contains Lead | ||
![]() XUL530106.250JS6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | ||
![]() XLL730250.000JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | ||
![]() XLL530100.000JS6I8 Renesas | In Stock | - | - | - | - | Standard | 6 | - | - | - | - | Compliant | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 100 MHz | 6 | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | - | Lead Free | ||
![]() XLH536016.000JS4X Renesas | In Stock | - | - | - | - | Standard | 4 | - | - | - | - | Compliant | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 16 MHz | 4 | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | - | Lead Free | ||
![]() XLL530250.000JS6I8 Renesas | In Stock | - | - | - | - | - | 6 | - | - | - | - | Non-Compliant | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | - | Lead Free | ||
![]() XUP716150.000JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | ||
![]() XLP530312.500JS6I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | ||
![]() XLH725016.000JU4I Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0800 | - | - | - | - | 4 | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | ||
![]() XUP730312.500JU6I Renesas | In Stock | - | - | - | - | Standard | 6 | - | - | - | - | Non-Compliant | - | -40 to 85 °C | - | 1 % | - | - | - | - | 56.2 Ω | - | - | - | - | - | 100 mW | 2.5400 | - | - | - | 312.5 MHz | 6 | - | - | - | - | - | - | - | 7 | 5 mm | - | 7 mm | 5 mm | 1.3 mm | - | - | Contains Lead | ||
![]() XLH330012.288JX4X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1000 | - | - | - | - | 4 | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | - | ||
![]() XUN536156.250JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | ||
![]() XLL736250.000JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | Male | - | 2.5400 | - | - | - | - | 6 | - | - | Socket | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | ||
![]() XUN710125.000JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | ||
![]() XUP526300.000JS6X8 Renesas | In Stock | - | - | - | - | - | 6 | - | - | - | - | Non-Compliant | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | - | Lead Free | ||
![]() XUP710400.000JU6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | ||
![]() XLP520156.250JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | ||
![]() XUN526106.250JS6X Renesas | In Stock | - | - | - | - | - | 6 | - | - | - | - | Non-Compliant | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | 6 | - | - | - | - | - | - | - | 5 | 3.2 mm | - | 5 mm | 3.2 mm | 1.1 mm | - | - | Lead Free |