- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Dielectric Material | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Power Rating | Pitch | Max Power Dissipation | Orientation | Depth | Frequency | Military Standard | Pin Count | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Lead Length | Dielectric | Failure Rate | Contact Style | Features | Product Length | Product Width | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLL526150.000JS6I8 Renesas | In Stock | - | - | - | Standard | 6 | - | Non-Compliant | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 150 MHz | - | 6 | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | 5 mm | 3.2 mm | 1.1 mm | - | - | Lead Free | ||
![]() XUP515250.000JS6I Renesas | In Stock | - | - | Gold | - | - | - | Non-Compliant | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | Female | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | 10 | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | Yes | - | ||
![]() XUP718312.500JU6X Renesas | In Stock | - | - | - | - | - | - | Non-Compliant | - | -20 to 70 °C | Bulk | 0.5 % | 2 | - | 50 ppm/°C | 5.83 Ω | - | - | Wirewound | - | - | 2 W | 2.5400 | 2 W | - | - | - | - | 6 | - | - | - | 38.1 mm | - | 0.01 % | - | Military, Moisture Resistant | 7 | 5 mm | - | - | 10.3124 mm | 2.39 mm | - | - | - | Contains Lead | ||
![]() XLL728150.000JU6X Renesas | In Stock | - | - | Lead, Tin | Through Hole | - | - | Compliant | - | -20 to 70 °C | - | 1 % | - | - | 25 ppm/°C | 2.37 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | 2.5400 | - | - | - | - | MIL-PRF-55182 | 6 | - | - | - | - | - | - | - | - | 7 | 5 mm | 2.39 mm | - | 7.62 mm | - | - | - | - | - | ||
![]() XUL720150.000JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | - | ||
![]() XLH326012.000JX4X Renesas | In Stock | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | 2.1000 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | - | - | ||
![]() XUL730100.000JU6I Renesas | In Stock | - | - | - | - | - | - | Non-Compliant | - | -40 to 85 °C | - | 1 % | - | - | - | 422 Ω | - | - | - | - | - | 250 mW | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | Contains Lead | ||
![]() XUL710106.250JU6I8 Renesas | In Stock | - | - | - | Standard | 6 | - | Compliant | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | 106.25 MHz | - | 6 | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | 7 mm | 5 mm | 1.3 mm | - | - | Lead Free | ||
![]() XLH738025.000JU4X8 Renesas | In Stock | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5.0800 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | - | ||
![]() XLL530200.000JS6X8 Renesas | In Stock | - | - | - | - | 6 | - | Non-Compliant | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | 5 mm | 3.2 mm | 1.1 mm | - | - | Lead Free | ||
![]() XLHA25033.000JX4I8 Renesas | In Stock | - | - | - | Jam Nut | - | - | Compliant | - | - | Bulk | - | - | Crimp | - | - | - | - | - | Female | - | - | 2.1000 | - | Straight | - | - | - | - | - | - | 55 | - | - | - | Socket | - | 3.2 | 2.5 mm | - | - | - | - | - | No | - | - | ||
![]() XUP725250.000JU6I8 Renesas | In Stock | - | - | Lead, Tin | Through Hole | - | - | Non-Compliant | - | -40 to 85 °C | Tape & Reel | 1 % | - | - | 50 ppm/°C | 158 Ω | 175 °C | -65 °C | Metal Film | - | - | - | 2.5400 | - | - | - | - | MIL-PRF-55182 | 6 | - | - | - | - | - | - | - | - | 7 | 5 mm | 2.46 mm | - | 8.89 mm | - | - | No | - | - | ||
![]() XLH525024.576JS4I Renesas | In Stock | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | - | - | - | ||
![]() XLL325125.000JX6I Renesas | In Stock | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 2.1000 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | - | - | - | - | ||
![]() XUL720200.000JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | - | ||
![]() XUN525200.000JS6X8 Renesas | In Stock | - | - | - | - | 6 | - | Non-Compliant | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | 5 mm | 3.2 mm | 1.1 mm | - | - | Lead Free | ||
![]() XUP725200.000JU6X Renesas | In Stock | - | - | - | - | - | - | Non-Compliant | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | - | ||
![]() XUO535100.000JS6X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLH736008.000JU4X Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLL52V297.000JS6I Renesas | In Stock | - | - | - | Surface Mount | - | Tantalum | Compliant | 10 V | - | - | 2 % | - | SMD/SMT | - | - | 125 °C | -55 °C | - | - | 15 pF | - | - | - | - | 500 µm | - | - | - | 1005 | 0402 | - | - | C0G | - | - | - | - | - | - | 550 µm | 1 mm | 500 µm | - | - | - | Lead Free |