- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Pitch | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Output Level | Product Length | Product Width | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUP710156.250JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XLH325048.000JX4X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.1000 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | ||
![]() XLH520010.000JS4X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | ||
![]() XUN720156.250JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XLL538156.250JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | ||
![]() XLL526212.500JS6X8 Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | 212.5 MHz | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XLL335106.250JX6I8 Renesas | In Stock | - | - | - | YES | SURFACE MOUNT | - | 6 | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | XLL335106.250JX6I8 | - | 1350 MHz | 106.25 MHz | 85 °C | -40 °C | CERAMIC | - | SOLCC6,.1,45 | Active | 5.57 | - | Yes | - | - | - | - | 3.3 V | -40 to 85 °C | - | EAR99 | - | - | 8542.39.00.01 | Other Oscillators | 2.1000 | compliant | - | - | 6 | Not Qualified | - | - | - | - | 3.3 V | - | 100 mA | - | - | 0.75 MHz | - | 3.2 | 2.5 mm | - | - | - | - | ||
![]() XLL720125.000JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XLL726155.520JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XLL728156.250JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XLL335025.000JX6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.1000 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | ||
![]() XLL730156.250JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XLL730156.250JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XLH530050.000JS4X8 Renesas | In Stock | - | - | Standard | YES | SURFACE MOUNT | 4 | 4 | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | XLH530050.000JS4X8 | - | 250 MHz | 50 MHz | 70 °C | -20 °C | CERAMIC | DILCC4,.12 | DILCC4,.12 | Active | 5.68 | Compliant | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | -20 to 70 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | Other Oscillators | 2.5400 | compliant | 50 MHz | 100% | 4 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 3 ns | 3 ns | 55/45 % | 3.3 V | CMOS | 55 mA | 15 pF | NO | 0.75 MHz | - | 5 | 3.2 mm | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XUN525156.250JS6X8 Renesas | In Stock | - | - | Standard | YES | SURFACE MOUNT | 6 | 6 | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | XUN525156.250JS6X8 | - | 670 MHz | 156.25 MHz | 70 °C | -20 °C | CERAMIC | SOLCC6,.12 | SOLCC6,.12 | Active | 5.68 | Compliant | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | -20 to 70 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | Other Oscillators | 2.5400 | compliant | 156.25 MHz | 50% | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 0.315 ns | 0.315 ns | 55/45 % | 2.5 V | HSCL | 102 mA | 50 OHM | NO | 0.016 MHz | - | 5 | 3.2 mm | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XUN735156.250JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XUN515100.000JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | CLCC | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | 50 ppm | 6 | - | - | - | - | - | - | - | - | - | - | - | HCSL | 5 | 3.2 mm | - | - | - | - | ||
![]() XUN730150.000JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XUP530156.250JS6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | ||
![]() XLH728050.000JU4X8 Renesas | In Stock | - | - | - | YES | SURFACE MOUNT | - | 4 | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | XLH728050.000JU4X8 | - | 180 MHz | 50 MHz | 70 °C | -20 °C | CERAMIC | CLCC, 4 PIN | DILCC4,.2,200 | Active | 5.67 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | -20 to 70 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | Other Oscillators | 5.0800 | compliant | - | 20% | 4 | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 3 ns | 3 ns | 55/45 % | 2.5 V | CMOS | 35 mA | 15 pF | NO | 0.75 MHz | - | 7 | 5 mm | - | - | - | - |