- Base Resonator
- Current - Supply (Max)
- Factory Lead Time
- Frequency
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Renesas Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Pitch | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Output Level | Product Length | Product Width | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUL720155.520JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XUN720155.520JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XLH525025.000JS4I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | ||
![]() XLL525150.000JS6X8 Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | 150 MHz | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XUL710212.500JU6I8 Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | 212.5 MHz | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | 7 mm | 5 mm | 1.3 mm | Lead Free | ||
![]() XLH520156.250JS4X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | ||
![]() XUN728200.000JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XUP720156.250JU6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XUN535250.000JS6I8 Renesas | In Stock | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XUL538155.520JS6X8 Renesas | In Stock | - | - | Standard | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XLH535024.000JS4X8 Renesas | In Stock | - | - | Standard | YES | SURFACE MOUNT | 4 | 4 | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | XLH535024.000JS4X8 | - | 250 MHz | 24 MHz | 70 °C | -20 °C | CERAMIC | CLCC, 4 PIN | DILCC4,.12 | Active | 5.68 | Compliant | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | -20 to 70 °C | e4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | Other Oscillators | 2.5400 | compliant | 24 MHz | 50% | 4 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 3 ns | 3 ns | 55/45 % | 3.3 V | CMOS | 55 mA | 15 pF | NO | 0.75 MHz | - | 5 | 3.2 mm | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XLH735040.000JU4X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 5.0800 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XLH535040.000JS4I8 Renesas | In Stock | - | - | Standard | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | 40 MHz | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | 5 mm | 3.2 mm | 1.1 mm | Lead Free | ||
![]() XUN710300.000JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XUN715156.250JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XLH725025.000JU4I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 5.0800 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XUL525212.500JS6X8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | ||
![]() XUP725155.520JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() XLH530024.000JS4I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | ||
![]() XUN736155.520JU6I8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 155.52 MHz | CLCC | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | 25 ppm | 6 | - | - | - | - | - | - | - | - | - | - | - | HCSL | 7 | 5 mm | - | - | - | - |