- Mfr
- Package
- Product Status
- Series
- Base Product Number
- RoHS
- Diode Type
- Capacitance @ Vr, F
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Renesas Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Base Product Number | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature (Max.) | Package | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | HTS Code | Subcategory | Terminal Position | Reach Compliance Code | Pin Count | JESD-30 Code | Brand Name | Polarity | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Bidirectional Channels | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Capacitance @ Frequency | Non-rep Pk Forward Current-Max | Reverse Current-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSB2838TL-E Renesas | 22767 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRW0202ATL-E Renesas | 64816 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVB190STR-E Renesas | 32430 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJS6005TDPP-EJ#T2 Renesas Electronics America | 3714 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-2 Full Pack | - | - | SILICON CARBIDE | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | GENERAL PURPOSE | 8541.10.00.80 | - | SINGLE | - | 2 | R-PSFM-T2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 600V | 1.8V @ 15A | ISOLATED | - | - | - | - | - | - | -55°C~150°C | - | - | 15A DC | 600V | 15A | - | 1 | 15ns | - | TO-220AC | - | - | 90A | 10μA | ROHS3 Compliant | - | ||
![]() RKD702KP#R0 Renesas | 110045 |
| - | - | - | Surface Mount | 2-SMD, No Lead | - | MP6 | - | RKD702 | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 250 nA @ 30 V | 400 mV @ 5 mA | - | - | - | - | - | - | - | 125°C (Max) | - | 30 V | 50mA | - | - | - | - | - | - | - | 2.5pF @ 1V, 1MHz | - | - | - | - | - | ||
![]() RKV607KL#R1 Renesas | 6900 |
| - | - | - | - | - | - | - | - | RKV607 | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV650KP#R0 Renesas | 176049 |
| - | - | - | - | - | - | - | - | RKV650 | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKP350KV#P1 Renesas | 36349 |
| - | - | - | - | - | - | - | - | RKP350 | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSB88ASTL-E Renesas | 4512 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HSB226STL-E Renesas | 29257 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NNCD6.8C-T1-A Renesas | 9608 |
| - | - | - | Surface Mount | 2-SMD, Gull Wing | YES | 2-Ultra Super Mini Mold | - | - | 6.8 V | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | PWSP0002ZA-A2 | NNCD6.8C-T1-A | Renesas | - | - | Bulk | Obsolete | USM | Obsolete | 5.84 | - | Yes | 150°C (TJ) | - | - | Yes | - | - | - | EAR99 | Zener | General Purpose | 8541.10.00.50 | Transient Suppressors | - | compliant | 2 | - | Renesas | UNIDIRECTIONAL | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | No | 6.44V | 85W | - | - | 2V (Max) | - | - | - | - | - | - | 1 | - | - | - | - | - | 3.5pF @ 1MHz | - | - | - | - | ||
![]() HSM276ASTR-E Renesas | 41642 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKZ27TWAJQE#H1 Renesas | 144000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKP300KJ#P1 Renesas | 134438 |
| - | - | - | - | - | - | - | - | RKP300 | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKP300WKQE#H1 Renesas | 18000 |
| - | - | - | - | - | - | - | - | RKP300 | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() RKP200KP#R0 Renesas | 8012 |
| - | - | - | - | - | - | - | - | RKP200 | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV603KL#R1 Renesas | 30840 |
| - | - | - | - | - | - | - | - | RKV603 | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV607KP#R0 Renesas | 44049 |
| - | - | - | - | - | - | - | - | RKV607 | - | - | - | - | - | Renesas Electronics America Inc | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJU3051TDPP-EJ#T2 Renesas Electronics America | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 Full Pack | NO | - | SILICON | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | ULTRA FAST RECOVERY | 8541.10.00.80 | - | SINGLE | compliant | 2 | R-PSFM-T2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 360V | 1.7V @ 10A | ISOLATED | - | - | - | - | - | - | 150°C Max | 10A | 360V | 10A DC | - | - | - | 1 | 25ns | 360V | TO-220AC | - | - | 50A | 1μA | RoHS Compliant | - | ||
![]() RJS6004TDPN-EJ#T2 Renesas Electronics America | In Stock | - | - | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | GENERAL PURPOSE | 8541.10.00.80 | - | SINGLE | compliant | - | R-PSFM-T2 | - | - | SINGLE | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 10μA @ 600V | 1.8V @ 10A | - | - | - | - | - | - | - | 150°C Max | 10A | 600V | 10A DC | - | - | - | 1 | 0ns | 600V | TO-220AB | - | - | 60A | 10μA | RoHS Compliant | - |