- Mfr
- Package
- Product Status
- Series
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Renesas Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer Package Code | Mfr | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | RoHS | Rohs Code | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Zener Voltage | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD150S-T1-AT Renesas | In Stock | - | - | - | - | - | - | - | - | Renesas | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD3.0FM-AZ Renesas | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 150 V | - | 0.25 % | - | - | - | 50 ppm/°C | 31.2 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | 650 µm | ||
![]() RD6.8S-A Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZM12NB2TR Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD36E-B1(AZ) Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD12FS-T1-AY Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | - | - | RENESAS ELECTRONICS CORP | PTSF0002ZA-A2 | - | 1 | 150 °C | - | - | - | - | - | Obsolete | POMM | 1 W | - | 12 V | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8541.10.00.50 | - | - | - | compliant | 2 | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 5 mA | - | 25 Ω | - | ||
![]() RD4.7S-T1-A(B2) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD11F-T6-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD27SB-T1 Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 2 | RENESAS ELECTRONICS CORP | - | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.2 W | - | 27 V | - | No | - | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | - | - | - | 8541.10.00.50 | - | DUAL | GULL WING | compliant | 2 | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | 7.04% | - | 2 mA | - | - | - | ||
![]() HZ4BLLTA Renesas Electronics Corporation | In Stock | - | Datasheet | - | NO | SILICON | 2 | RENESAS ELECTRONICS CORP | - | - | 1 | 175 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 0.25 W | - | - | - | No | - | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | - | - | LOW NOISE | 8541.10.00.50 | - | AXIAL | WIRE | unknown | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | DO-35 | 0.5 mA | - | - | - | ||
![]() NNCD18DA-T1-AT Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | RENESAS ELECTRONICS CORP | PTSP0002ZB-A2 | - | - | - | - | - | - | - | - | Obsolete | SSP | - | - | - | - | Yes | - | - | - | - | Yes | EAR99 | - | - | - | - | - | - | - | 8541.10.00.50 | - | - | - | compliant | 2 | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | ||
![]() HZF24BP Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | - | - | RENESAS ELECTRONICS CORP | - | - | 1 | 150 °C | - | - | - | - | - | Obsolete | - | 0.4 W | - | 24.2 V | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | SINGLE | ZENER DIODE | - | - | - | - | 10 mA | - | 16 Ω | - | ||
![]() HZF9.1BPTR Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 2 | RENESAS ELECTRONICS CORP | - | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.9 W | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8541.10.00.50 | - | DUAL | C BEND | compliant | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 40 mA | - | - | - | ||
![]() RD6.2F Renesas Electronics Corporation | In Stock | - | Datasheet | 4 Weeks | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD27FS(0)-T1-AY Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | - | - | RENESAS ELECTRONICS CORP | PTSF0002ZA-A2 | - | 1 | 150 °C | - | - | - | - | - | Obsolete | POMM | 1 W | - | 27 V | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8541.10.00.50 | - | - | - | unknown | 2 | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 2 mA | - | 80 Ω | - | ||
![]() RD2.0FS Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 2 | RENESAS ELECTRONICS CORP | - | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 1 W | - | 2 V | - | No | - | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | - | - | - | 8541.10.00.50 | - | DUAL | FLAT | compliant | - | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | 7.32% | - | 5 mA | - | - | - | ||
![]() RD100E(88)-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZ16BP Renesas Electronics Corporation | In Stock | - | Datasheet | - | NO | SILICON | 2 | RENESAS ELECTRONICS CORP | - | - | 1 | 175 °C | - | GLASS | GLASS PACKAGE-2 | ROUND | LONG FORM | Obsolete | DO-41 | 1 W | - | 16.2 V | - | No | - | - | - | - | - | EAR99 | - | - | - | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | AXIAL | WIRE | unknown | 2 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | 5.56% | DO-41 | 20 mA | - | 12 Ω | - | ||
![]() RD12P Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 3 | RENESAS ELECTRONICS CORP | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 1 W | - | 12 V | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8541.10.00.50 | - | SINGLE | FLAT | compliant | 3 | R-PSSO-F3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | - | 5% | - | 5 mA | - | 25 Ω | - | ||
![]() DAM1MA30 Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 2 | RENESAS ELECTRONICS CORP | - | - | 1 | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8541.10.00.50 | - | DUAL | C BEND | compliant | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 600 W | - | - |