- Mfr
- Package
- Product Status
- Series
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Renesas Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD24E(88)-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZ30-1TD Renesas Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | RENESAS TECHNOLOGY CORP | - | - | 1 | 175 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 0.5 W | - | No | e0 | No | EAR99 | TIN LEAD | 8541.10.00.50 | AXIAL | WIRE | unknown | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | DO-35 | 2 mA | - | - | - | - | ||
![]() RD5.6M Renesas Electronics Corporation | In Stock | - | Datasheet | YES | - | - | - | RENESAS ELECTRONICS CORP | - | - | 1 | 125 °C | - | - | - | - | Obsolete | - | 0.2 W | 5.6 V | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | - | - | 5 mA | - | 80 Ω | - | - | ||
![]() RD27UJ-T1-AT Renesas Electronics Corporation | In Stock | - | Datasheet | YES | - | - | - | RENESAS ELECTRONICS CORP | PWSP0002ZA-A2 | 1 | 1 | 150 °C | - | - | - | - | Obsolete | USM | 0.15 W | 27 V | Yes | e3 | Yes | EAR99 | MATTE TIN | 8541.10.00.50 | - | - | compliant | 2 | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 0.5 mA | - | 150 Ω | - | - | ||
![]() RD13P Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | - | RENESAS ELECTRONICS CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 1 W | 13 V | - | - | - | EAR99 | - | 8541.10.00.50 | SINGLE | FLAT | compliant | 3 | R-PSSO-F3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 6.42% | - | 5 mA | - | 30 Ω | - | - | ||
![]() RD39E-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NNCD10C-T1-AT Renesas Electronics Corporation | In Stock | - | Datasheet | YES | - | - | 10 V | RENESAS ELECTRONICS CORP | PWSP0002ZA-A2 | - | - | - | - | - | - | - | Obsolete | USM | - | - | Yes | - | Yes | EAR99 | - | 8541.10.00.50 | - | - | compliant | 2 | - | - | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | ||
![]() RD33E(N)-T2-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NNCD3.9D Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | RENESAS ELECTRONICS CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.2 W | - | - | e0 | - | EAR99 | TIN LEAD | 8541.10.00.50 | DUAL | GULL WING | compliant | 2 | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 85 W | - | 3.7 V | 4.1 V | ||
![]() RD47F(88)-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZF2.4CPTR Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | RENESAS ELECTRONICS CORP | - | - | 1 | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.9 W | - | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | C BEND | compliant | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 40 mA | - | - | - | - | ||
![]() RD20MW Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | compliant | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | ||
![]() RD3.0UM-T1B-A Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M Renesas Electronics Corporation | In Stock | - | Datasheet | YES | - | - | - | RENESAS ELECTRONICS CORP | - | - | 1 | 125 °C | - | - | - | - | Obsolete | - | 0.2 W | 15 V | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | - | - | 5 mA | - | 40 Ω | - | - | ||
![]() RD3.3S-T1-AT/JM(B1) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD7.5M-T1B-A/JM Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD2.0FS-T1-AY Renesas Electronics Corporation | In Stock | - | Datasheet | YES | - | - | - | RENESAS ELECTRONICS CORP | PTSF0002ZA-A2 | - | 1 | 150 °C | - | - | - | - | Obsolete | POMM | 1 W | 2 V | Yes | - | - | EAR99 | - | 8541.10.00.50 | - | - | compliant | 2 | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 5 mA | - | 140 Ω | - | - | ||
![]() NNCD4.3D-T1-AT Renesas Electronics Corporation | In Stock | - | Datasheet | YES | - | - | 4.3 V | RENESAS ELECTRONICS CORP | PTSP0002ZB-A2 | - | - | - | - | - | - | - | Obsolete | SSP | - | - | Yes | - | Yes | EAR99 | - | 8541.10.00.50 | - | - | compliant | 2 | - | - | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | ||
![]() DAM3MA82 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | RENESAS ELECTRONICS CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 1800 W | 82 V | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | C BEND | compliant | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 10% | - | 10 mA | 1800 W | 60 Ω | - | - | ||
![]() RD56FS-T1-AY/JM(B) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |