- Mfr
- Package
- Product Status
- Series
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Renesas Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD3.0M-T1B-A(B2W) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD4.7JS-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NNCD15DA-T1-AT Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | PTSP0002ZB-A2 | - | - | - | - | - | - | - | Obsolete | SSP | - | - | Yes | - | Yes | EAR99 | - | 8541.10.00.50 | - | - | compliant | 2 | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | ||
![]() HZF13CPTR Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | RENESAS ELECTRONICS CORP | - | - | 1 | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.9 W | - | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | C BEND | compliant | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 20 mA | - | - | - | - | ||
![]() RD3.0M Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | - | - | - | RENESAS ELECTRONICS CORP | - | - | 1 | 125 °C | - | - | - | - | Obsolete | - | 0.2 W | 3 V | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | - | - | 5 mA | - | 120 Ω | - | - | ||
![]() HZM4.3NB2 Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 3 | - | RENESAS ELECTRONICS CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.2 W | 4.25 V | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | unknown | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2.24% | - | 5 mA | - | 130 Ω | - | - | ||
![]() HZF33CPTR Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | RENESAS ELECTRONICS CORP | - | - | 1 | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.9 W | - | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | C BEND | compliant | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 10 mA | - | - | - | - | ||
![]() RD100E-T4 Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZ4C3TD Renesas Electronics Corporation | In Stock | - | Datasheet | - | NO | SILICON | 2 | - | RENESAS TECHNOLOGY CORP | - | - | 1 | 175 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 0.5 W | - | No | e0 | No | EAR99 | TIN LEAD | 8541.10.00.50 | AXIAL | WIRE | unknown | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | DO-35 | 5 mA | - | - | - | - | ||
![]() HZ30-1TA-E Renesas Electronics Corporation | In Stock | - | Datasheet | - | NO | SILICON | 2 | - | RENESAS ELECTRONICS CORP | - | 1 | 1 | 175 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 0.5 W | - | Yes | e2 | Yes | EAR99 | TIN COPPER | 8541.10.00.50 | AXIAL | WIRE | compliant | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | DO-35 | 2 mA | - | - | - | - | ||
![]() RD6.8F(2)-T6-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD4.7S-T1-AT(B3) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD10E-T1-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZF10CPTR Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | RENESAS TECHNOLOGY CORP | - | - | 1 | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.9 W | - | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | C BEND | unknown | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 40 mA | - | - | - | - | ||
![]() RD15E(N)-T2-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15ESB2-T4 Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD33F Renesas Electronics Corporation | In Stock | - | Datasheet | 4 Weeks | NO | - | - | - | RENESAS ELECTRONICS CORP | - | - | 1 | 175 °C | - | - | - | - | Obsolete | - | 1 W | 33 V | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | 10 mA | - | 18 Ω | - | - | ||
![]() RD6.2FS-T1-AY/JM(B) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD5.6FM-T1 Renesas Electronics Corporation | 5230 | - | Datasheet | - | YES | - | - | - | RENESAS ELECTRONICS CORP | - | - | 1 | 150 °C | - | - | - | - | Obsolete | - | 1 W | 5.6 V | No | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5.3% | - | 5 mA | - | 70 Ω | - | - | ||
![]() NNCD5.1C-T1-AT Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 2 | 5.1 V | RENESAS ELECTRONICS CORP | PWSP0002ZA-A2 | - | 1 | 150 °C | PLASTIC/EPOXY | LEAD FREE, ULTRA SUPER MINIMOLD PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Obsolete | USM | 0.15 W | - | Yes | - | Yes | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | compliant | 2 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 85 W | - | 4.82 V | 5.39 V |