- Mfr
- Package
- Product Status
- Series
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Renesas Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Line Protection | Voltage - Breakdown (Min) | Power - Max | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Working Test Current | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HZM5.6NB3TL-E Renesas | 60000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3-MPAK | - | - | - | - | 80 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±2.16% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 2.5 V | - | - | 200 mW | - | - | - | - | - | 5.8 V | - | - | - | - | - | - | ||
![]() RD27P-T2-AZ Renesas | 25041 |
| - | Surface Mount | TO-243AA | - | - | - | - | - | - | 80 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±7.04% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 21 V | - | - | 1 W | - | - | - | - | - | 27 V | - | - | - | - | - | - | ||
![]() HZM33NBTR-E Renesas | 3041 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3-MPAK | - | - | - | - | 80 Ohms | - | - | - | Renesas | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±6.06% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 25 V | - | - | 200 mW | - | - | - | - | - | 33 V | - | - | - | - | - | - | ||
![]() RD16P-T1-AZ Renesas | 524 | - | - | Surface Mount | TO-243AA | - | - | - | - | - | - | 40 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±5.63% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 12 V | - | - | 1 W | - | - | - | - | - | 16 V | - | - | - | - | - | - | ||
![]() RD12P-T1-AZ Renesas | 581 |
| - | Surface Mount | TO-243AA | - | - | - | - | - | - | 25 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 9 V | - | - | 1 W | - | - | - | - | - | 12 V | - | - | - | - | - | - | ||
![]() HZM7.5NB3TR-E Renesas | 36008 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3-MPAK | - | - | - | - | 30 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±2.08% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 4 V | - | - | 200 mW | - | - | - | - | - | 7.68 V | - | - | - | - | - | - | ||
![]() NNCD5.6C-T1-A Renesas Electronics America | In Stock | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | PWSP0002ZA-A2 | NNCD5.6C-T1-A | Renesas | - | - | - | Bulk | - | - | - | - | Obsolete | USM | - | Obsolete | - | - | 5.84 | Yes | - | * | - | - | Yes | - | - | - | - | - | - | - | - | - | - | unknown | 2 | - | - | Renesas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NNCD5.6D-T1-A Renesas Electronics America | 2230 | - | - | Surface Mount | SC-76, SOD-323 | YES | 2-Super Mini Mold | SILICON | 2 | 5.6 V | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | PTSP0002ZB-A2 | NNCD5.6D-T1-A | Renesas | 1 | 1 | 150 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | SSP | 0.2 W | Obsolete | - | NOT SPECIFIED | 5.84 | Yes | 150°C (TJ) | - | - | e3 | Yes | EAR99 | Zener | MATTE TIN | General Purpose | 8541.10.00.50 | Transient Suppressors | AVALANCHE | DUAL | GULL WING | 225 | compliant | 2 | R-PDSO-G2 | - | Renesas | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 5.29V | - | 85W | - | - | 2.5V (Max) | 1 | - | - | - | 140pF @ 1MHz | 85 W | 5.29 V | 5.94 V | ||
![]() NNCD6.2F-T1B-A Renesas Electronics America | 1682 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SC-59 | - | - | 6.2 V | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | PLSP0003ZD-A3 | NNCD6.2F-T1B-A | Renesas | 1 | - | - | Bulk | - | - | - | - | Obsolete | MM | - | Obsolete | - | NOT SPECIFIED | 5.81 | Yes | 150°C (TJ) | - | - | e3 | Yes | EAR99 | Zener | MATTE TIN | General Purpose | 8541.10.00.50 | Transient Suppressors | - | - | - | 225 | compliant | 3 | - | - | Renesas | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 5.86V | - | 100W | - | - | 3V (Max) | 2 | - | - | - | 120pF @ 1MHz | - | - | - | ||
![]() NNCD4.3G-T1-A Renesas Electronics America | 6890 |
| - | Surface Mount | SC-74A, SOT-753 | - | SC-74A | - | - | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 4.01V | - | 85W | - | - | 1V (Max) | 4 | - | - | - | 180pF @ 1MHz | - | - | - | ||
![]() HZU30B(TRF) Renesas Electronics America | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | HITACHI LTD | - | Hitachi Ltd | - | HZU30BTRF | - | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.2 W | - | 30 V | - | 5.51 | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | ZENER | DUAL | GULL WING | - | unknown | - | R-PDSO-G2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | 6.67% | 2 mA | - | - | - | - | ||
![]() RD18P-T1-AY Renesas | 3325 |
| - | Surface Mount | TO-243AA | - | - | - | - | - | - | 45 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±6.39% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 13 V | - | - | 1 W | - | - | - | - | - | 18 V | - | - | - | - | - | - | ||
![]() RD8.2P-T2-AZ Renesas | 19825 |
| - | Surface Mount | TO-243AA | - | - | - | - | - | - | 15 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±6.1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 μA @ 5 V | - | - | 1 W | - | - | - | - | - | 8.2 V | - | - | - | - | - | - | ||
![]() HZM12NB1TR-E Renesas | 66000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3-MPAK | - | - | - | - | 35 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±2.06% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 9 V | - | - | 200 mW | - | - | - | - | - | 11.66 V | - | - | - | - | - | - | ||
![]() HZU18B2JTRF-E Renesas | 3000 |
| - | Surface Mount | SC-76A | - | 2-URP | - | - | - | - | 45 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±2.2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 13 V | - | - | 200 mW | - | - | - | - | - | 17.96 V | - | - | - | - | - | - | ||
![]() HZM15NB1TR-E Renesas | 66000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3-MPAK | - | - | - | - | 40 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±2.19% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 11 V | - | - | 200 mW | - | - | - | - | - | 14.15 V | - | - | - | - | - | - | ||
![]() HZM11NB2TR-E Renesas | 125800 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3-MPAK | - | - | - | - | 30 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±2.09% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 8 V | - | - | 200 mW | - | - | - | - | - | 10.99 V | - | - | - | - | - | - | ||
![]() HZM13NB3TL-E Renesas | 26424 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3-MPAK | SILICON | 3 | - | RENESAS TECHNOLOGY CORP | 35 Ohms | Renesas Electronics Corporation | PLSP0003ZC-A3 | HZM13NB3TL-E | Renesas | 1 | 1 | 150 °C | Bulk | PLASTIC/EPOXY | MPAK-3 | RECTANGULAR | SMALL OUTLINE | Obsolete | MPAK | 0.2 W | Obsolete | 13 V | 20 | 5.69 | Yes | 150°C (TJ) | - | ±2.16% | e6 | Yes | EAR99 | - | TIN BISMUTH | - | 8541.10.00.50 | Voltage Reference Diodes | ZENER | DUAL | GULL WING | 260 | unknown | 3 | R-PDSO-G3 | Not Qualified | Renesas | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 2 μA @ 10 V | - | - | 200 mW | - | - | - | - | - | 13.67 V | 2.16% | 5 mA | - | - | - | - | ||
![]() RD20P-T1-AZ Renesas | 60030 |
| - | Surface Mount | TO-243AA | - | - | - | - | - | - | 55 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±6% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 15 V | - | - | 1 W | - | - | - | - | - | 20 V | - | - | - | - | - | - | ||
![]() RD24P-T2-AZ Renesas | In Stock | - | - | Surface Mount | TO-243AA | - | - | - | - | - | - | 70 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±5.83% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 19 V | - | - | 1 W | - | - | - | - | - | 24 V | - | - | - | - | - | - |